- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Lens Style | Contact Form | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Body Finish | PCB Hole Count | Operating Force-Max | Actuator Finish | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV6F24011-331 E-Switch | 33 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV6F24011331 | E-Switch | - | Silver | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | - | E-Switch | - | Panel Mount | Bulk | BULK | - | Active | - | - | - | PV Anti-Vandal | 0.290411 oz | 48 V | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 2.8 VDC | LED, Green | - | - | 1,000,000 Cycles | - | Ring-Illumination | SPST | - | Pushbutton Switches | Green | - | - | - | - | Green | - | Black Anodized | - | - | Black Anodized | Anti-Vandal Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | |||
![]() PBH2UEENAGX E-Switch | 1121 |
| Datasheet | 11 Weeks | Silver | Through Hole | Panel Mount, Right Angle, Rear | Polybutylene | Polyoxymethylene | BRASS | - | - | - | - | - | - | - | Bronze | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | PBH | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | 8536.50.90.33 | - | - | 30V | 100mA DC | Right Angle | - | - | 100mA | PC Pin | - | 14.7mm | 7.3 mm | Plunger for Cap | DPDT | On-On | - | 100mOhm | 100000000Ohm | White | 0.1A | - | - | 250VAC V | 30V | 30,000 Cycles | 100mA | - | - | Illuminated | - | - | - | - | - | .1A@30VDC | - | - | - | 6 | 2.75 N | - | - | - | - | - | - | - | - | 9.1mm | 0.157 inch | 4mm | ROHS3 Compliant | UL94 HB | Lead Free | |||
![]() ULV4F2BSS335 E-Switch | 30 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | Round | T940039 | E-Switch | - | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 24 VDC | LED, Green | - | - | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | |||
![]() PV9F2V0SS-3G1 E-Switch | 15 |
| - | - | - | Panel Mount, Front | Stainless Steel | - | - | - | - | - | Round, Flat | - | 52-PV9F2V0SS3G1 | E-Switch | - | - | 50,000 Cycles | 10 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | - | - | PV9, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP66 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | - | - | Silver | - | 1.8, 2.8 VDC | LED, Red/Green | - | - | 1,000,000 Cycles | - | - | DPDT | - | Pushbutton Switches | Red, Green | - | - | - | - | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | - | - | - | - | - | - | - | |||
![]() PV9F2Y0SS-335 E-Switch | 18 |
| - | Silver | - | Panel Mount, Front | Stainless Steel | - | - | - | - | - | Round, Flat | - | 52-PV9F2Y0SS335 | E-Switch | - | - | 50,000 Cycles | 10 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV9, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP66 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | - | - | Silver | - | 24 VDC | LED, Green | - | - | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 32 mm | - | - | - | - | - | - | - | |||
![]() PV9F2Y0SS-325 E-Switch | 32 |
| - | - | - | Panel Mount, Front | Stainless Steel | - | - | - | - | - | Round, Flat | - | 52-PV9F2Y0SS325 | E-Switch | - | - | 50,000 Cycles | 10 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV9, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP66 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | - | - | Silver | - | 24 VDC | LED, Orange | - | - | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | Orange | - | - | - | - | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | - | - | - | - | - | - | - | |||
![]() 700DP7M1QEAP2BLKBLK E-Switch | 166 |
| - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | Plunger | - | T721017 | E-Switch | Black | - | 50,000 Cycles | 1 | - | Non-Illuminated | E-Switch | - | - | E-Switch | - | Bushing Mount | Bulk | BULK | - | Active | - | Details | - | - | 0.686034 oz | 28 V | -30°C ~ 85°C | - | - | 700 | - | - | - | - | - | - | Standard | - | - | Switches | - | - | 3A (AC/DC) | - | - | - | 3 A | PC Pin | - | - | - | Square, Button | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | 50,000 Cycles | - | - | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | |||
![]() PV2F240SS-M01 E-Switch | 23 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV2F240SSM01 | E-Switch | - | Copper | 200,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV2 | - | - | - | - | - | - | Anti-Vandal | 2 | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | |||
![]() PV4F2B0SSG-341 E-Switch | 45 |
| - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV4F2B0SSG341 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 2.8 VDC | LED, Blue | - | - | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | Blue | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | - | - | - | - | |||
![]() PVA6RP24141 E-Switch | 295 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round | - | T960015 | E-Switch | - | - | 200,000 Cycles | 150 | - | Illuminated | E-Switch | - | + 70 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | 36 V | -20°C ~ 70°C | - | - | PVA6 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | 2 A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 2.8 VDC | LED, Blue | - | - | 1,000,000 Cycles | - | - | SPST | - | Pushbutton Switches | Blue | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | - | - | - | - | - | - | - | |||
![]() PV6F24011-3L1 E-Switch | 61 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV6F240113L1 | E-Switch | - | Silver | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8, 2.8 VDC | LED, Orange/Blue | - | - | 1,000,000 Cycles | - | Ring-Illumination | SPST | - | Pushbutton Switches | Orange, Blue | - | - | - | - | Orange/Blue | - | Black Anodized | - | - | Black Anodized | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | - | |||
![]() PV2H24011 E-Switch | 1640 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV2H24011 | E-Switch | - | - | 200,000 Cycles | 40 | - | Non-Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV2 | - | - | - | - | - | - | Anti-Vandal | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | |||
![]() P16OAR110GRN E-Switch | 52 |
| - | Silver | - | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | - | - | - | - | Round | Round | XF0890P | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | - | - | P16 | - | - | - | - | - | - | Standard | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | - | - | 8 A | Solder, Quick Connect - 0.079" (2.0mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green | - | - | - | - | - | 100,000 Cycles | - | - | SPDT | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | |||
![]() PV2F240SS-M05 E-Switch | 109 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV2F240SSM05 | - | - | - | 200,000 Cycles | - | - | Non-Illuminated | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | - | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV2 | - | - | - | - | - | - | Anti-Vandal | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP65 | - | - | - | - | - | - | - | - | |||
![]() ULV8F2GSS3G5 E-Switch | 26 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | Round | T980006 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | 1.813787 oz | - | -20°C ~ 55°C | - | - | ULV8 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 25.00mm Dia | - | - | Silver | - | 24 VDC | LED, Red/Green | - | - | 500,000 Cycles | - | - | DPDT | - | Pushbutton Switches | Red, Green | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | - | - | 27.4 mm | - | - | - | |||
![]() KJD17-22413-112 E-Switch | 100 | - | - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | Square | - | 34-KJD1722413112 | E-Switch | Green, Red | - | 10,000 Cycles | 200 | E-SWITCH INC | Non-Illuminated | E-Switch | KJD17-22413-112 | - | E-Switch | - | Panel Mount | Bulk | BULK | Active | Active | 5.51 | Details | Yes | - | 5.463584 oz | - | -25°C ~ 55°C | - | - | KJD17 | - | - | - | - | - | EAR99 | Standard | - | - | Switches | - | - | 16A (AC) | - | IP54 - Dust Protected, Water Resistant | compliant | 16 A | Quick Connect - 0.250" (6.3mm) | - | - | - | Square, Button, Dual | DPST | Off-On | Rectangular - 46.00mm x 22.00mm | - | - | Red, Green | - | - | - | - | - | - | - | - | DPST | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Industrial Switches | - | - | Pushbutton Switches | IP55 | - | - | - | - | - | - | - | - | |||
![]() PV6H24011-3R1 E-Switch | 23 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | Bulk | Round | - | 52-PV6H240113R1 | E-Switch | - | Silver | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | - | - | 1,000,000 Cycles | - | Ring-Illumination | SPST | - | Pushbutton Switches | RGB | - | - | - | - | RGB | - | Black Anodized | - | - | Black Anodized | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | - | ||
![]() PV6H24011G-321 E-Switch | 292 |
| - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 52-PV6H24011G321 | E-Switch | - | Gold | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8 VDC | LED, Orange | - | - | 1,000,000 Cycles | - | Ring-Illumination | SPST | - | Pushbutton Switches | Orange | - | - | - | - | Orange | - | Black Anodized | - | - | Black Anodized | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | Lead Free | |||
![]() D16OAR2HGRNGRN E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 6VDC | LED, Green | - | - | 100,000 Cycles | - | - | - | Illuminated, LED | - | - | 5A | 5A@250VAC | 16 mm | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.63 inch | ROHS3 Compliant | - | - | |||
![]() PV4F230SS-3R5 E-Switch | 57 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV4F230SS3R5 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | - | E-Switch | - | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | 1.725823 oz | 24 V | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 24 VDC | LED, Red/Green/Blue | - | - | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | RGB | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - |