- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Operating Force-Max | Product | Lamp Type | Features | Product Category | IP Rating | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV5S64016 E-Switch | 206 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | PV5, LAMB | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | - | - | Yellow | - | - | - | - | - | - | - | SP, SPST | - | 1,000,000 Cycles | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PBH4UEENAGV1SBLKUL94VO E-Switch | 23 |
| - | - | Silver | - | Through Hole, Right Angle | - | - | - | - | - | - | Plunger, with Cap | XQ0008P | E-Switch | Black | - | 10,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | + 70 C | E-Switch | - 20 C | PCB Mount, Right Angle | Bulk | BULK | - | Active | - | - | - | - | 30 V | -20°C ~ 70°C | - | - | PBH | - | - | - | - | - | Standard | - | Switches | - | - | 100mA (DC) | - | - | - | 100 mA | PC Pin | - | - | - | Round, Button | 4PDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | 4PDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | E-Switch | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 700ASP7B10M6REHCUTPLUNGE E-Switch | In Stock | - | - | - | - | - | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | ST750106 | E-Switch | - | - | 50,000 Cycles | 54 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | Tray | BULK | - | Active | - | - | - | - | 20 V | -30°C ~ 85°C | - | - | 700A | - | - | - | - | - | Standard | - | Switches | - | - | 0.4VA (AC/DC) | - | - | - | - | PC Pin | - | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC1258EENP1CBLKVERTICAL E-Switch | 15 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | E-Switch | - | - | 10,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | - | - | Active | - | Details | - | - | 30 V | -20°C ~ 85°C | - | - | LC | - | - | - | - | - | Standard | - | Switches | - | - | 300mA (DC) | - | - | - | - | PC Pin | - | - | - | Round, Button | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D16EES24 E-Switch | 37 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | F040045 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | 24 V | -20°C ~ 55°C | - | - | D16 | - | - | - | - | - | Standard | - | Switches | - | - | 8A (AC), 6A (DC) | - | - | - | - | Solder Lug | - | - | - | Square, Button (Not Included) | 4PDT | On-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC2259EENP E-Switch | 1080 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Tin | Acetal | - | BRASS | - | - | - | - | - | Bronze, Silver | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2001 | LC | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | 8536.50.90.33 | - | - | 30V | 300mA DC | Right Angle | - | - | 300mA | PC Pin | - | 12mm | 6.6 mm | Plunger for Cap | DPDT | On-On | - | 200mOhm | - | - | 0.3A | - | - | MOLDED | - | - | 1000VRMS V | DPDT, SPDT | 30V | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | .3A@30VDC | - | 8 | ON-(ON) | - | - | 4.22 N | - | - | - | - | - | - | - | 8.3mm | 0.138 inch | 4mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 700SP7B10M1REH E-Switch | 187 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount, Rear | - | Stainless Steel | - | COPPER ALLOY | - | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 700 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | Vertical | - | - | - | Solder Lug | 20V | - | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | - | 1000VRMS V | - | - | 50,000 Cycles | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | ON-(ON) | 1.016 mm | - | - | - | - | - | - | - | 12.7mm | 6.86mm | 10.4394mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ULP12OAP1RSFCL1RGB E-Switch | 556 |
| - | - | Gold | - | Through Hole | - | - | - | - | - | - | Square | B800064 | E-Switch | Clear | - | 200,000 Cycles | 80 | E-SWITCH INC | Illuminated | - | E-Switch | ULP12OAP1RSFCL1RGB | - | - | E-Switch | - | PCB Mount | Bulk | BULK | Active | Active | 5.48 | Details | Yes | Pushbutton Switches E-Switch Square Flat RGB - Red-BlueGreen | 28 V | -40°C ~ 85°C | - | - | ULP | - | - | - | - | EAR99 | Standard, Illuminated | - | Switches | - | - | 100mA (DC) | - | - | compliant | 100 mA | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | 2.1, 3.1, 3.2 VDC | LED, Red/Green/Blue | - | - | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | SPDT | - | - | Pushbutton Switches | RGB | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV8F2V0SS-3N1 E-Switch | 120 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | BRASS | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2011 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Green/Blue | - | 48V | - | 2000VAC V | 4PDT, 4PST | - | 1,000,000 Cycles | - | - | - | - | LED | - | Orange | - | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5852mm | - | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 800SP8B6M6RE E-Switch | 272 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2004 | 800 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | - | - | PC Pin | 20V | - | 5.588 mm | Round, Plunger | SPDT | On-Mom | - | 20mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | 20V | 1000VRMS V | - | 20V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | - | - | - | - | - | - | - | - | 8.13mm | 5.08mm | 9.0932mm | - | 3.56mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 700ASP7B10M1QE E-Switch | 151 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | 120 | Nylon | - | BRASS | COPPER ALLOY | BRASS | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700A | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Solder Lug | 120V | 12.7mm | 6.604 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | - | - | 1500VRMS V | - | - | - | - | - | - | - | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | - | ON-(ON) | - | 0.346 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.3886mm | 0.156 inch | 0.28 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PV5S64017 E-Switch | 163 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | PV5, LAMB | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | - | - | Blue | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | 2A | - | - | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV2H640SS E-Switch | 50 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV2, LAMB | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Screw Terminal | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() ULP22OAP1RSFCL1RGB E-Switch | 45 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | B800070 | E-Switch | - | - | 200,000 Cycles | 1 | E-SWITCH INC | - | - | E-Switch | ULP22OAP1RSFCL1RGB | ULP | - | E-Switch | - | - | Bulk | BULK | Active | Active | 5.74 | Details | - | - | 28 V | -40°C ~ 85°C | - | - | ULP | - | - | - | - | EAR99 | Standard, Illuminated | - | Switches | - | - | 100mA (DC) | - | - | compliant | - | PC Pin | - | - | - | Square, Button | DPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | 2.1, 3.1, 3.2 VDC | LED, Red/Green/Blue | - | - | - | - | - | - | 200,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV8F2Y0SS-311 E-Switch | 37 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | Stainless Steel | - | BRASS | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2009 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.9936mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 50mOhm | 1000000000Ohm | - | 2A | 1.8VDC | LED, Red | - | - | - | 2000VAC V | DPDT, DPST | 36V | 1,000,000 Cycles | - | - | - | - | LED | - | Green, Red | - | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.6868mm | 0.41 inch | 0m | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4F230SS-314 E-Switch | 28 |
| Datasheet | 9 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | 12VDC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | 2A | - | - | LED | - | Red | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() ULV7F2G11341 E-Switch | 16 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2015 | ULV7 | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | 3A | Solder Lug | 250V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | - | - | Black | - | 3VDC | LED, Blue | - | - | - | - | - | - | 500,000 Cycles | - | 3A | - | 3.5 N | LED | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PV7F2Y0SS E-Switch | 29 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | BRASS | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2011 | PV7, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | 2000VAC V | DPST, SPDT | - | 1,000,000 Cycles | - | 2A | - | - | Illuminated | - | White | - | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.509mm | 0.405 inch | 0.079 inch | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B20M7RE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | COPPER ALLOY | - | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | - | 1000VRMS V | - | - | 50,000 Cycles | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | 1.016 mm | 0.296 inch | - | - | - | - | - | - | - | - | 21.209mm | - | 0.202 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 800USP8P1A1M2RE E-Switch | 35 | - | Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | - | 800U | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |