- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV3WF2H0SS-345 E-Switch | 37 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV3, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 24VDC | LED, Blue | - | - | - | - | - | - | 200,000 Cycles | - | LED | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PV8F2V0SSG-304 E-Switch | In Stock | - | Datasheet | - | - | Bushing, Front, Panel | Panel Mount, Front | Stainless Steel | - | GOLD | - | BRASS | - | GOLD | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV8, LAMB | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | GOLD/NICKEL | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | - | 12VDC | LED, White | - | - | - | 2000VAC V | 4PDT, 4PST | - | 1,000,000 Cycles | - | LED | White | - | - | 22 mm | - | - | - | - | - | 0.76 inch | - | - | - | - | 8.6868mm | 0.41 inch | 0.079 inch | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV8F2U0SS-331 E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | BRASS | - | - | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2009 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | - | 2A | 2.8VDC | LED, Green | - | 48V | - | 2000VAC V | 4PDT, 4PST | - | 1,000,000 Cycles | - | LED | Green | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | 0.984 inch | STAINLESS STEEL | - | 8.5852mm | - | 0.079 inch | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() TL2201EEZB E-Switch | 40 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | PBT | - | - | - | - | - | - | - | 10,000 Cycles | - | - | Bulk | 2006 | TL2201 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Plunger for Cap | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() LP4EE1PBARR E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 10mm | 10 mm | Square, Button | DPDT | On-On | - | - | - | Red | 0.1A | 2.2VDC | LED, Red | - | - | - | - | - | - | 50,000 Cycles | - | Illuminated, LED | - | - | - | 8.2 mm | .1A@30VDC | - | - | - | - | - | 3.43 N | - | - | - | 11.6mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() ULP12OAM1RPMCL1YELBLU E-Switch | 28 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | -20°C~70°C | Bulk | 2006 | ULP | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 400mW | 28V | 0.4VA AC/DC | Straight | - | - | Solder Lug | 28V | - | - | Square, Button, Flush | SPDT | On-Mom | Rectangular - 17.70mm x 15.80mm | 100mOhm | - | Clear (White Filter/Diffuser) | - | - | LED, Blue/Yellow | - | - | 28V | - | - | 28V | 1,000,000 Cycles | - | Illuminated, LED | Blue, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | 0m | ROHS3 Compliant | - | - | - | ||
![]() PV3F2H0SS-315 E-Switch | 96 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | Stainless Steel | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV3, LAMB | e4 | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 24VDC | LED, Red | - | - | - | - | DPDT, DPST | - | 200,000 Cycles | - | Illuminated, LED | Red | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() TL2201OAZA1RDGR E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | - | 10,000 Cycles | - | - | Bulk | 2006 | TL2201 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.509mm | 8.509 mm | Round, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Gray, Dark | 0.1A | - | - | - | - | - | 500VAC V | - | - | - | - | - | - | - | - | - | 0.1A@30VDC | - | 6 | - | 2.4892 mm | - | - | - | - | - | 8.509mm | - | 0.453 inch | ROHS3 Compliant | - | - | - | ||
![]() 700SP7M1REAP1BLK E-Switch | 27 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.7mm | 6.858 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | ON-(ON) | 0.9906 mm | - | - | - | - | - | 10.4394mm | - | 0.406 inch | ROHS3 Compliant | - | - | - | ||
![]() PV2S240NN E-Switch | 259 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | BRASS | - | BRASS | - | - | 200,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | - | PV2, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | 2000VAC V | SPST | - | 1,000,000 Cycles | 2A | - | - | - | - | - | 2A@48VDC | - | - | OFF-(ON) | 1.4986 mm | - | - | 0.63 inch | - | - | - | 0.118 inch | 0.122 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 700ASP7B21M2RE E-Switch | 27 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Nylon | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 700A | e4 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 12.7mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 10.4mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 700SP7B20M6REC1BLK E-Switch | 27 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2001 | 700 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Round, Button | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ULP22EEP1QSSCL1REDNIL E-Switch | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | ULP | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | 25V | 200mA AC 500mA DC | - | - | 500mA | PC Pin | 250V | 15.3924mm | 15.3924 mm | Square, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | 0.5A | - | LED, Red | - | - | - | 1000VAC V | - | - | 1,000,000 Cycles | - | Illuminated, LED | Red | 0.2A | 0.2A@250VAC | - | - | - | 8 | - | 2.2098 mm | - | - | - | - | Tactile Feedback | 10.8966mm | 0.122 inch | 0.335 inch | ROHS3 Compliant | - | - | - | ||
![]() PV1F240SS E-Switch | 1060 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | COPPER | - | COPPER | - | - | 200,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV1, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | 2000VAC V | SPST | - | 1,000,000 Cycles | 2A | - | - | - | - | - | 2A@48VDC | - | - | OFF-(ON) | - | - | - | 0.748 inch | STAINLESS STEEL | - | - | 0.287 inch | 0.079 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LP11OA1TBSRR E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP11 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | WITH LED | 8536.50.90.31 | - | 12V | 100mA DC | - | - | 100mA | PC Pin | - | 15mm | 15 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 2.2VDC | LED, Red/Red | - | - | - | 500VAC V | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Red | - | - | 8.2 mm | .1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | 3.43 N | - | - | Tactile Feedback | 11.5mm | 0.142 inch | 0.453 inch | ROHS3 Compliant | - | - | - | ||
![]() PV3F2H0NN-314 E-Switch | 40 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | Brass | - | - | PHOSPHOR BRONZE | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV3, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | 12V, RING STYLE, RED LENS | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red | - | - | - | 2000VAC V | DPDT, DPST | - | 200,000 Cycles | - | Illuminated, LED | Blue | - | - | 16 mm | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | NICKEL | - | 8.9154mm | 0.236 inch | 0.059 inch | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() 800SP8B6M7QE E-Switch | 384 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 800 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 5.08mm | 8.128 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | - | 1000VRMS V | - | - | 50,000 Cycles | 3A | - | - | 1A | 1A@250VAC | - | - | 250V | 4 | ON-(ON) | - | 0.22 inch | - | - | - | - | 14.1732mm | 0.126 inch | 0.139 inch | ROHS3 Compliant | - | - | - | ||
![]() PV3WF2B0SS-345 E-Switch | 293 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2014 | PV3, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 24VDC | LED, Blue | - | - | - | - | - | - | 200,000 Cycles | 2A | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PV8F2U0SS-341 E-Switch | 46 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | BRASS | - | - | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2009 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | - | 2A | 2.8VDC | LED, Blue | - | 48V | - | 2000VAC V | 4PDT, 4PST | - | 1,000,000 Cycles | - | LED | Blue | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | 0.984 inch | STAINLESS STEEL | - | 8.5852mm | - | 0.079 inch | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2G0SS-325 E-Switch | 8 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | Stainless Steel | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, Orange | - | - | - | 2000VAC V | - | - | 1,000,000 Cycles | - | LED | Orange | - | - | 19 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant |