- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800SP8B7M6QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 8.128mm | 5.588 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | 3A | - | - | 1A | 1A@250VAC | - | - | - | 250V | 5 | ON-(ON) | - | 0.22 inch | - | - | - | - | - | - | 9.0932mm | 0.13 inch | 0.139 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV7F2Y0SS-325 E-Switch | 33 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | ROHS COMPLIANT | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, Orange | - | - | 2000VAC V | DPST, SPDT | 1,000,000 Cycles | - | Illuminated, LED | Orange | - | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV3H2B0SS-346 E-Switch | 86 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | PHOSPHOR BRONZE | BRASS | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 125VAC | LED, Blue | - | - | 2000VAC V | SPDT, SPST | 200,000 Cycles | - | Illuminated, Neon | Blue | - | - | - | 16 mm | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | - | - | - | 8.9154mm | 0.236 inch | 0.154 inch | - | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() FS5700DPLT2B2M2QE E-Switch | 10 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -10°C~70°C | Bulk | - | FS5700 | - | yes | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 9V | 1A DC | - | - | - | PC Pin | - | - | - | Round, Button | DPDT | On-On | Circular - 12.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TL2201EEXB E-Switch | 37 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | IVORY | 10,000 Cycles | - | - | Bulk | 2006 | TL2201 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.509mm | 8.509 mm | Plunger for Cap | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | - | 0.1A | - | - | - | - | 500VAC V | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.4892 mm | - | - | - | - | - | - | - | 8.509mm | 0.138 inch | 0.217 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV3WG2B012G E-Switch | 34 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | - | PHOSPHOR BRONZE | BRASS | SILVER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2009 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | WITHOUT ILLUMINATION | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Full Guard | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | White | 2A | - | - | - | - | 2000VAC V | - | 200,000 Cycles | - | - | - | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | BLACK | - | 0.63 inch | - | - | - | 8.9154mm | 0.22 inch | 0.146 inch | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2Y011-351 E-Switch | 34 |
| Datasheet | 9 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | - | Aluminium | - | - | BRASS | BRASS | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | BASE VOLTAGE YELLOW RING LENS | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 1.8VDC | LED, Yellow | - | - | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | - | LED | Blue | - | - | - | 19 mm | 2A@48VDC | - | - | - | 2.794 mm | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() 700ASP7B21M6RE E-Switch | 27 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Nylon | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 700A | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 12.7mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 6.6mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PR144C1900 E-Switch | 22 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2012 | PR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 25.00mm Dia | - | - | Red | - | - | - | - | - | - | SP, SPST | - | 16A | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PB400OAQR1BLK E-Switch | 5 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -5°C~60°C | Bulk | 2017 | PB400 | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 30V | 3A DC | - | - | - | PC Pin | - | - | - | Round, Button | DPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 800BWSP9SM6QE E-Switch | 37 |
| Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2010 | 800B | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | SILVER | - | 8536.50.90.31 | 28V | 3A AC/DC | TAPE AND REEL | - | - | Gull Wing | 120V | 9.11mm | 8.13 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | White | 3A | - | - | EPOXY TERMINAL SEALED | 28V | - | - | - | - | - | - | 3A | - | - | - | - | 120V | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 5.08mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBH2UEEKZXNAGV E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.3058mm | 9.0932 mm | Plunger for Cap | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 8 | - | 2.9972 mm | - | - | - | - | - | - | - | 13.8938mm | 0.157 inch | 0.445 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV3WF2H0SS-341 E-Switch | 50 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | BRASS | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | - | 2000VAC V | DPDT, SPST | 200,000 Cycles | 2A | Illuminated, LED | Blue | - | - | - | 16 mm | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | - | - | - | 8.9154mm | 0.236 inch | 0.059 inch | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, IP67, Water Resistant, Waterproof | ||
![]() PV7F2T0SS-325 E-Switch | 60 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | ROHS COMPLIANT | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, Orange | - | - | 2000VAC V | DPST | 1,000,000 Cycles | 2A | LED | Orange | - | - | - | - | 2A@48VDC | - | - | OFF-ON-OFF | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV6H240SS-321 E-Switch | 48 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2012 | PV6, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 1.8VDC | LED, Orange | - | - | - | SPST | 1,000,000 Cycles | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 700CSP7B71M6RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2008 | 700C | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | 8536.50.90.33 | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 13.36mm | 12.7 mm | Round, Plunger | SPDT | On-On | - | - | - | White | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | - | .02A@20VDC | - | - | - | - | - | - | 5.39 N | - | - | - | - | 6.86mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV8F2Y0SS-331 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | - | - | - | BRASS | - | - | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2009 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | 2.8V, RING STYLE, GREEN LENS | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Green | - | 48V | 2000VAC V | DPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | 2A@48VDC | - | - | - | - | 0.76 inch | - | - | 0.984 inch | STAINLESS STEEL | - | - | 8.6868mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV8F2Y0SS-305 E-Switch | 39 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2013 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | - | - | Silver | - | 24VDC | LED, White | - | - | - | DPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LP2S2WHTRED-N E-Switch | 6204 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP2 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | 20V | 1mA DC | - | - | 1mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | White | - | 1.5VDC | LED, Red | - | - | - | SPST | 300,000 Cycles | 5mA | Illuminated, LED | Red | - | - | - | 8.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PBH4UEEKZXNAG1SBLK E-Switch | 657 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Square, Button | 4PDT | On-On | - | - | - | Black | - | - | - | - | - | - | 4PDT, DPDT | 30,000 Cycles | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |