- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Life (Cycles) | Body Color | Actuator Angle | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WBL2UEEGBQR05CLR E-Switch | 142 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | WBL | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | LED COLOR GREEN/BLUE | - | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Round, Button | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | Clear | 0.3A | 1.7 3.5VDC | LED, Green/Blue | - | 500VAC V | - | - | 10,000 Cycles | - | Illuminated, LED | Blue, Green | - | - | - | - | 0.3A@30VDC | - | 8 | - | 3.302 mm | - | - | - | - | - | - | - | - | - | 23.1902mm | 0.146 inch | 0.791 inch | - | ROHS3 Compliant | - | - | - | ||
![]() LP11OA1NBSBW E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | GOLD | - | - | - | GOLD | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2011 | LP11 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | LED COLOR:-BLUE-WHITE | - | - | 12V | 100mA DC | - | - | 100mA | PC Pin | - | 15.0114mm | 15.0114 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 3.5 3.3VDC | LED, Blue/White | - | 500VAC V | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Blue, White | - | - | - | 8.2 mm | 0.1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | - | - | - | - | - | - | - | - | 11.5062mm | 0.142 inch | 0.453 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV9F2V0SS-341 E-Switch | 61 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2014 | PV9, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | 2.8V, RING STYLE, BLUE LENS | - | - | 48V | 2A DC | - | IP66 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.7894mm | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | 2000VAC V | 4PST | - | 1,000,000 Cycles | 2A | LED | - | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | 2.794 mm | 0.839 inch | - | - | - | - | 1.102 inch | STAINLESS STEEL | - | - | 8.6868mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() RP8100B1M1CEBLKBLUNIL E-Switch | 107 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2011 | RP8100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Blue | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | - | SPST | - | - | 125mA | Illuminated | - | 0.125A | .125A@125VAC | - | 13.6 mm | - | - | - | - | - | - | - | - | - | 3.92 N | - | - | - | - | 9.4mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PA481C1100 E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 16A AC | - | - | 16A | - | 125V | - | - | Rectangular, Button | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | - | - | Black | - | - | - | - | - | SP | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV3F2H0SS-341 E-Switch | 81 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | - | - | PHOSPHOR BRONZE | BRASS | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | 2000VAC V | - | - | 200,000 Cycles | 2A | LED | Blue | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | - | 0.63 inch | STAINLESS STEEL | - | - | 8.9154mm | 0.236 inch | 0.059 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV7F2T0SS-331 E-Switch | 832 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | ROHS COMPLIANT | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Green | - | 2000VAC V | DPDT, DPST | - | 1,000,000 Cycles | 2A | Illuminated, LED | Green | - | - | - | 22 mm | 2A@48VDC | - | - | OFF-ON-OFF | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV2H240SS E-Switch | 26 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV2, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV5S24018 E-Switch | 351 |
| Datasheet | 9 Weeks | Silver | Bushing | Panel Mount, Front | - | - | Resin | POLYBUTYLENE TEREPHTHALATE | - | BRASS | BRASS | BRASS | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | - | PV5, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | 0.05mOhm | 1000000000Ohm | Green | 2A | - | - | - | 2000VAC V | SPST | - | 1,000,000 Cycles | 2A | - | - | - | - | - | - | 2A@48VDC | - | - | OFF-(ON) | - | - | 200000 cycles | BLACK | - | - | - | - | - | - | - | 0.137 inch | 0.283 inch | - | ROHS3 Compliant | - | - | IP65 | ||
![]() FS5700SPLT2B2M1QEH E-Switch | 89 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -10°C~70°C | Bulk | - | FS5700 | - | yes | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 9V | 1A DC | - | - | - | Solder Lug | - | - | - | Round, Button | SPDT | On-On | Circular - 12.20mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PB1973BBLKBLKEF0 E-Switch | 698 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | - | - | - | - | - | 10,000 Cycles | - | -10°C~55°C | Bulk | 2007 | PB1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 10A DC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 21mm | - | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 13.00mm | - | - | Black | - | - | - | - | - | SPST | - | 30,000 Cycles | - | Illuminated | - | 15A | 15A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 8.34 N | - | - | - | - | 17.9mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() LC2255OASP E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2003 | LC | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | SILVER | - | - | 8536.50.90.31 | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 12mm | 7 mm | Plunger for Cap | DPDT | On-Mom | - | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | 1000VRMS V | - | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | .3A@30VDC | - | 9 | ON-(ON) | - | - | - | - | 90 deg | 4.41 N | - | - | - | - | 9.6mm | 0.138 inch | 0.512 inch | - | ROHS3 Compliant | - | - | - | ||
![]() KS-00Q-02 E-Switch | In Stock | - | - | 9 Weeks | Silver | Through Hole | Through Hole | - | - | PBT | - | - | - | - | - | - | - | 250,000 Cycles | - | -20°C~85°C | Bulk | - | KS, LAMB | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | Red, White | - | - | - | 35V | 10mA DC | - | - | 10mA | PC Pin | 35V | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Red | - | - | - | - | - | SPST | - | 500,000 Cycles | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RP8100B2M1CEBLKREDRED E-Switch | 191 |
| Datasheet | 10 Weeks | Gold | - | Panel Mount, Front | NO | PANEL MOUNT-THREADED | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | - | RP8100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.31 | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 125mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | 0.1A | 2.1VDC | LED, Red | - | - | SPST | - | - | - | Illuminated, LED | - | 0.125A | .125A@125VAC | - | 13.6 mm | - | - | - | - | - | - | - | - | - | 3.92 N | - | - | - | - | 9.4mm | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() RP8200B2M1CEBLKBLKRED E-Switch | 605 | - | Datasheet | 10 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -30°C~85°C | Bulk | 2010 | RP8200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | - | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Black | 0.1A | 2.1VDC | LED, Red | EPOXY | 1000VRMS V | - | - | - | 100mA | LED | Red | - | - | - | 13.6 mm | 0.1A@24VDC | - | - | - | 2.4892 mm | - | - | - | - | - | 0.472 inch | - | - | - | - | - | 0.284 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PV5S64011 E-Switch | 14 | - | Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | PBT | Polybutylene | - | - | - | - | - | Brass | 200,000 Cycles | - | -20°C~70°C | Bulk | 2012 | PV5, LAMB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | - | 36V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | 50mOhm | - | Black | - | - | - | - | - | SPST | 48V | 1,000,000 Cycles | 2A | - | - | - | - | - | 12 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2Y011-345 E-Switch | 377 | - | Datasheet | 9 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | - | Aluminium | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Black | - | 24VDC | LED, Blue | - | - | DPDT, DPST | - | 1,000,000 Cycles | - | LED | Blue | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() LASEEV31HYELYEL E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 25.50mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 6VDC | LED, Yellow | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | - | 25 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV7F2T0SS-301 E-Switch | 247 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | ROHS COMPLIANT | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, White | - | 2000VAC V | DPST | - | 1,000,000 Cycles | - | LED | - | - | - | - | - | 2A@48VDC | - | - | OFF-ON-OFF | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 800SP9B10VS2RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 800 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |