- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Manufacturer Package Identifier | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV7F2T0SS-3R1 E-Switch | 83 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Silver | - | 1.8 2.8 2.8VDC | LED, Red/Green/Blue | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ULV4F2BSS344 E-Switch | 90 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2015 | ULV4 | - | yes | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 12VDC | LED, Blue | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ULP22OAP1QSSCL1YELYEL E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | ULP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 25V | 200mA AC 500mA DC | - | - | 500mA | PC Pin | 250V | - | - | Square, Button | DPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | - | LED, Yellow/Yellow | - | - | - | - | 1,000,000 Cycles | - | Illuminated, LED | Yellow | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LAKOAU110BLU E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 0.2A | - | - | 250V | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | 0.2A@250VDC | 250V | - | - | - | - | - | - | - | - | 0.315 inch | 0.551 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LP11OA1TBSYY E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP11 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | WITH LED | - | - | 12V | 100mA DC | - | - | 100mA | PC Pin | - | 15.0114mm | 15.0114 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 2.2VDC | LED, Yellow/Yellow | - | 500VAC V | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Yellow | - | - | 8.2 mm | 0.1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | - | - | Tactile Feedback | 11.5062mm | 0.142 inch | 0.453 inch | - | ROHS3 Compliant | - | - | - | ||
![]() KS-01Q-01 E-Switch | In Stock | - | - | 9 Weeks | Silver | Through Hole | Through Hole | 4 | PBT | - | - | - | - | - | - | 29-KS01Q01 | - | 250,000 Cycles | - | -20°C~85°C | Bulk | - | KS, LAMB | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | Black, White | - | 8536.50.90.31 | 1pF | 35V | 10mA DC | - | - | 10mA | PC Pin | 35V | 12mm | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Black | 0.01A | - | - | - | - | SPST | - | 500,000 Cycles | 10mA | - | - | - | - | - | .01A@35VDC | - | - | - | - | 1.67 N | - | - | - | 7.35mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() LP11OA1TBSGG E-Switch | 37 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP11 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | WITH LED | 8536.50.90.31 | - | 12V | 100mA DC | - | - | 100mA | PC Pin | - | 15mm | 15 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 3.5VDC | LED, Green/Green | - | 500VAC V | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Green | - | - | 8.2 mm | .1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | 3.43 N | - | - | Tactile Feedback | 11.5mm | 0.142 inch | 0.453 inch | - | ROHS3 Compliant | - | - | - | ||
![]() WBL4UEEBQR05CLR E-Switch | 33 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2011 | WBL | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | LED COLOR BLUE | - | - | 30V | 300mA DC | Right Angle | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Round, Button | 4PDT | On-On | - | 50mOhm | 100000000Ohm | Clear | 0.3A | 3.5VDC | LED, Blue | - | 500VAC V | 4PDT, DPDT | - | 10,000 Cycles | - | Illuminated | Blue, Yellow | - | - | - | 0.3A@30VDC | - | 14 | - | 3.302 mm | - | - | - | - | - | 0.146 inch | 10.6mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PV6F24011G-301 E-Switch | 379 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2013 | PV6, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 2.8VDC | LED, White | - | - | SPST | - | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PV4F230SS-331 E-Switch | 63 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | Stainless Steel | - | - | - | - | - | - | Brass | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 24V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | 50mOhm | - | Silver | - | 2.8VDC | LED, Green | - | - | - | 48V | 1,000,000 Cycles | - | LED | Green | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | 0m | - | ROHS3 Compliant | UL94 V-2 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 800UDP8P1A1M6RER1BLK E-Switch | 161 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -30°C~85°C | Tube | 2015 | 800U | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Round, Button | DPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() P16OAR110G E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | - | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.425 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV4F230SS-M05 E-Switch | 37 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | BRASS | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | 2000VAC V | - | - | 1,000,000 Cycles | 2A | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | 0.748 inch | - | - | - | 0.315 inch | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV7F2Y0SS-314 E-Switch | 43 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | ROHS COMPLIANT | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red | - | 2000VAC V | DPST, SPDT | - | 1,000,000 Cycles | - | Illuminated, LED | Blue | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() D16OAT120WHT E-Switch | 114 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | - | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.437 inch | - | ROHS3 Compliant | - | - | - | ||
![]() TL2205OABPBB E-Switch | 87 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 11.811mm | 8.509 mm | Oval, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Black (White Window) | 0.1A | 3.5VDC | LED, Blue | - | 500VAC V | - | - | 10,000 Cycles | - | Illuminated, LED | Blue | - | - | - | 0.1A@30VDC | - | 8 | - | 2.4892 mm | - | - | - | - | 8.509mm | 0.134 inch | 0.439 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PB400EEQR1BLK E-Switch | In Stock |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -5°C~60°C | Bulk | 2017 | PB400 | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 30V | 3A DC | - | - | - | PC Pin | - | - | - | Round, Button | DPST | Off-On | - | - | - | Black | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV7F2T0SS-341-M01 E-Switch | 152 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | BRASS | - | - | - | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | - | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | BLUE LENS COLOR | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | 2000VAC V | DPST | - | 1,000,000 Cycles | 2A | LED | - | - | - | - | 2A@48VDC | - | - | OFF-ON-OFF | - | - | 0.866 inch | STAINLESS STEEL | Power Symbol | 8.509mm | 0.405 inch | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() P16OAS11NBLU E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | 14VAC/DC | Incandescent, Blue | - | 3000VAC V | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.043 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() P16OAR10RED E-Switch | 129 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | - | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.59 inch | - | ROHS3 Compliant | - | - | - |