- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P16OAR10RED E-Switch | 129 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.59 inch | - | ROHS3 Compliant | - | - | ||
![]() PV3F2B0BB-235 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | PHOSPHOR BRONZE | BRASS | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | 10.795mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, Green | - | - | - | 2000VAC V | - | - | 200,000 Cycles | - | - | LED | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | 0.63 inch | - | - | - | - | 8.9154mm | 0.236 inch | 0.059 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() PV8F2T0SS-344 E-Switch | 49 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | Stainless Steel | Stainless Steel | - | - | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | 50mOhm | 1000000000Ohm | - | 2A | 12VDC | LED, Blue | - | - | - | 2000VAC V | DPDT, DPST | 36V | 1,000,000 Cycles | - | - | LED | Blue | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5852mm | - | 0m | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LP6OA2ASRG E-Switch | 1574 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP6 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | 12V | 12mA DC | - | - | 12mA | PC Pin | - | 15.6mm | 15.6 mm | Square, Button | DPST-NO | Off-Mom | - | - | - | Clear | 0.012A | 1.95 2VDC | LED, Red/Green | - | - | - | - | DPST | - | 200,000 Cycles | - | - | LED | Green, Red | - | - | - | .012A@12VDC | - | - | - | - | - | - | - | 2.94 N | - | - | - | - | - | 13.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PR142C1411 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | SILVER | COPPER | COPPER | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | PR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Gray | - | - | - | - | - | - | 1500VAC V | - | - | - | - | - | - | - | - | 16A@125VAC | - | - | - | - | - | - | - | BLACK | 0.75HP@250VAC | - | - | - | - | - | - | 22.5044mm | 0.386 inch | 0.394 inch | - | ROHS3 Compliant | - | - | ||
![]() LP37OACGY E-Switch | 29 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | LP37 | - | - | Active | 2 (1 Year) | Gull Wing | EAR99 | Standard, Illuminated | - | - | - | 50V | 250mA DC | - | - | 250mA | Gull Wing | - | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | Black | - | 2.1VDC | LED, Yellow | - | - | - | - | - | - | 30,000 Cycles | - | - | Illuminated, LED | Yellow | - | - | 8.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 800SP9B5M6QEH E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 800 | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.95mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PV8F2V0SS-311 E-Switch | 200 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | BRASS | - | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2009 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | - | 2A | 1.8VDC | LED, Red | - | 48V | - | 2000VAC V | 4PDT, 4PST | - | 1,000,000 Cycles | - | - | LED | Red | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | 0.984 inch | STAINLESS STEEL | - | - | - | 8.6868mm | - | 0.079 inch | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() ULV7F2GSS341 E-Switch | 85 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2015 | ULV7 | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 3A | Solder Lug | 250V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | - | - | Silver | - | 3VDC | LED, Blue | - | - | - | - | - | - | 500,000 Cycles | 3A | 3.5 N | LED | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PV4F230SS-3R4 E-Switch | 42 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2016 | PV4, LAMB | - | yes | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 12VDC | LED, Red/Green/Blue | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV1S640SS E-Switch | 176 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV1, LAMB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() ULV4F23SS331 E-Switch | 40 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2015 | ULV4 | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | - | - | Silver | - | 3VDC | LED, Green | - | - | - | - | - | - | 500,000 Cycles | 3A | 2.5 N | LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PV8F2V0SS-341 E-Switch | 115 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | COPPER | BRASS | COPPER | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2009 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | - | 2A | 2.8VDC | LED, Blue | - | 48V | - | 2000VAC V | 4PDT, 4PST | - | 1,000,000 Cycles | 2A | - | LED | Blue | - | - | 22 mm | 2A@48VDC | - | - | - | - | 0.76 inch | - | - | - | 0.984 inch | STAINLESS STEEL | - | - | - | 8.6868mm | 0.41 inch | 0.079 inch | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 800AWSP9M2RE E-Switch | 669 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | STAINLESS STEEL | GLASS FILLED NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 800A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 1A | PC Pin | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1000VRMS V | SPST | - | - | 3A | - | - | - | - | - | - | - | - | 2 | OFF-(ON) | - | - | - | 0.4VA@20VAC | - | - | - | Epoxy Sealed Terminals | 8.13mm | 5.08mm | 8.89mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RP8100B1M1CEBLKBLKNIL E-Switch | 200 |
| Datasheet | 9 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2008 | RP8100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) - with Silver (Ag) barrier | - | 8536.50.90.31 | 50V | 125mA AC 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | - | 125V | - | SPST | 50V | - | 125mA | - | Illuminated | - | 0.125A | .125A@125VAC | 13.6 mm | .1A@50VDC | - | - | - | - | - | - | - | 3.92 N | - | - | - | - | - | 9.4mm | - | 1.85mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() WBL2UEEGYQR05CLR E-Switch | 505 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | WBL | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | LED COLOR GREEN/YELLOW | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Round, Button | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | Clear | 0.3A | 1.7VDC | LED, Green/Yellow | - | - | - | 500VAC V | - | - | 10,000 Cycles | - | - | Illuminated, LED | Green, Yellow | - | - | - | 0.3A@30VDC | - | 8 | - | 3.302 mm | - | - | - | - | - | - | - | - | - | 23.1902mm | 0.146 inch | 0.791 inch | - | ROHS3 Compliant | - | - | ||
![]() PV8F2Y0SS-314 E-Switch | 43 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | ROHS COMPLIANT | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 27.8892mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red | - | 48V | - | 2000VAC V | DPST | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | 2A@48VDC | - | - | - | 2.3876 mm | - | - | - | - | - | STAINLESS STEEL | - | - | - | - | - | 0.094 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() ULV4F2GSS341 E-Switch | 277 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | STAINLESS STEEL | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2015 | ULV4 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | 0.05mOhm | 1000000000Ohm | Silver | - | 3VDC | LED, Blue | - | - | - | 2000VAC V | - | - | 500,000 Cycles | 3A | 3.5 N | LED | Blue | 3A | 3A@250VAC | - | - | - | - | - | 3.175 mm | 0.689 inch | - | - | - | 0.748 inch | - | - | - | - | 8.001mm | 0.283 inch | 0.079 inch | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PV7F2T0SS E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | Stainless Steel | - | - | - | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | 2000VAC V | DPST, SPDT | - | 1,000,000 Cycles | - | - | Illuminated | Blue | - | - | 22 mm | 2A@48VDC | - | - | - | - | 0.866 inch | - | - | - | - | - | - | - | - | - | 0.405 inch | 0.079 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV6F240NN-3R1 E-Switch | 708 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2016 | PV6, LAMB | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 1.8 2.8 2.8VDC | LED, Red/Green/Blue | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant |