- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Thread Size | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Life (Cycles) | Body Color | Operating Force-Max | Bushing Diameter | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F2Y0SS-304 E-Switch | 57 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | BRASS | BRASS | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, White | - | - | - | 2000VAC V | DPDT, DPST | - | 1,000,000 Cycles | 2A | - | LED | - | White | - | - | - | 19 mm | 2A@48VDC | - | ON-(ON) | 2.794 mm | - | - | - | - | - | - | - | - | 0.342 inch | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() 800AWSP9M7QE E-Switch | 578 |
| - | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | GLASS FILLED NYLON | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 800A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 1A AC | Vertical | IP67 - Dust Tight, Waterproof | 1A | PC Pin | 120V | - | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 1A | - | - | - | 28V | - | 1000VRMS V | SPST | - | - | 3A | - | - | - | - | 1A | 1A@120VAC | - | - | 1A@28VDC | 3 | OFF-(ON) | - | - | - | - | - | Epoxy Sealed Terminals | 8.13mm | 5.84mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PV4F2Y0SS-311 E-Switch | 15 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | BRASS | BRASS | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 1.8VDC | LED, Red | - | 24V | - | 2000VAC V | DPDT, DPST | - | 1,000,000 Cycles | 2A | - | LED | - | Red | - | - | DOUBLE BREAK | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.342 inch | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() PV6F240SSG-3G1 E-Switch | 97 |
| Datasheet | 9 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | COPPER | BRASS | COPPER | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | PV6, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 1.8 2.8VDC | LED, Red/Green | - | - | - | 2000VAC V | SPST | - | 1,000,000 Cycles | 2A | - | Illuminated, LED | - | Green, Red | - | - | - | 16 mm | 2A@48VDC | - | OFF-(ON) | - | - | - | - | - | - | - | - | - | 0.137 inch | 0.059 inch | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() LP1OA1AR E-Switch | 697 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2008 | LP1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | WITH LED | 8536.50.90.31 | 30V | 100mA DC | Straight | - | 100mA | Solder Lug | - | 10mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 50mOhm | 100000000Ohm | Clear | 0.1A | 2.2VDC | LED, Red | - | - | - | 500VAC V | SPST | 30V | 50,000 Cycles | 100mA | - | Illuminated, LED | - | Red | - | - | - | 8.2 mm | .1A@30VDC | - | - | 1.8034 mm | - | - | 3.43 N | - | - | - | - | 12mm | 0.197 inch | 3mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 800AWSP9M2QE E-Switch | 11 |
| - | 9 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | Glass, Nylon, Polyester | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 800A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 1A AC | Straight | IP67 - Dust Tight, Waterproof | 1A | PC Pin | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | 100mOhm | 1000000000Ohm | Black | 1A | - | - | - | - | 120V | 1000VRMS V | SPST | 28V | - | 1A | - | - | - | - | 1A | 1A@120VAC | - | - | 1A@28VDC | 2 | OFF-(ON) | - | - | - | - | - | Epoxy Sealed Terminals | 8.13mm | 5.08mm | 8.89mm | - | 5.46mm | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ULV7F2G11311 E-Switch | 65 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2015 | ULV7 | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 3A | Solder Lug | 250V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | - | - | Black | - | 3VDC | LED, Red | - | - | - | - | - | - | 500,000 Cycles | 3A | 3.5 N | LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PV6H240SS-3R1 E-Switch | 220 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2016 | PV6, LAMB | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | 18mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | 2A | 1.8 2.8 2.8VDC | LED, Red/Green/Blue | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | 3.92 N | - | - | - | - | 13.3mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LP2S1WHTBLU-N E-Switch | 791 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP2 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 20V | 1mA DC | - | - | 1mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | White | - | 3.5VDC | LED, Blue | - | - | - | - | SPST | - | 300,000 Cycles | - | - | Illuminated, LED | - | Blue | - | - | - | 8.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() LP1OA1AG E-Switch | In Stock |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2008 | LP1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | WITH LED | 8536.50.90.31 | 30V | 100mA DC | Straight | - | 100mA | Solder Lug | - | 10mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 50mOhm | 100000000Ohm | Clear | 0.1A | 2.2VDC | LED, Green | - | - | - | 500VAC V | SPST | 30V | 50,000 Cycles | - | - | Illuminated, LED | - | Green | - | - | - | 8.2 mm | .1A@30VDC | - | - | 1.8034 mm | - | - | 3.43 N | - | - | - | - | 12mm | 0.197 inch | 3mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() RP3508ABLKREDREDNS E-Switch | 399 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2008 | RP3508 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | Gold (Au) | - | 8536.50.90.31 | 250V | 3A AC | Straight | - | 3A | Solder Lug | 125V | 18mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Red | 1.5A | 1.8VDC | LED, Red | - | - | 125V | - | SPST | 250V | 20,000 Cycles | - | - | LED | M16 | - | 3A | 3A@125VAC | - | - | 1.5A@250VDC | - | - | - | - | - | - | - | - | - | - | 18mm | - | 5.5mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() RP3508BBLKGRNGRNNS E-Switch | 1997 |
| Datasheet | 10 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2008 | RP3508 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | 250V | 3A AC | Straight | - | 3A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 16.00mm Dia | 50mOhm | - | Green | 1.5A | 2.2VDC | LED, Green | - | - | - | - | - | - | 20,000 Cycles | 3A | - | LED | M16 | Green, Red | 3A | 3A@125VAC | - | - | 1.5A@250VDC | - | - | - | 6000 cycles | - | - | - | - | 18mm | 18mm | - | - | 5.5mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PV4F230SS-336 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2014 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 125VAC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4H230NN E-Switch | 99 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | BRASS | BRASS | BRASS | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | - | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | - | 2000VAC V | - | - | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | 2A@48VDC | - | ON-(ON) | 2.794 mm | - | - | - | 0.748 inch | - | - | - | - | 0.256 inch | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV6F240SS-341 E-Switch | 2 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | Silver | 200,000 Cycles | - | -20°C~70°C | Bulk | 2014 | PV6, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | - | - | - | 2.8VDC | LED, Blue | - | - | - | - | SPST | 48V | 1,000,000 Cycles | 2A | - | LED | - | Blue | - | - | - | 18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0m | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() RP8300B2M1CEBLKBLKRED E-Switch | 56 | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Nylon | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2011 | RP8300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | 2.1VDC | LED, Red | EPOXY | - | - | 1500VAC V | SPST | - | - | 500mA | - | Illuminated, LED | - | Red | 0.2A | - | - | 13.6 mm | 0.2A@50VDC | - | OFF-(ON) | 1.4986 mm | - | - | - | - | - | - | - | - | 0.138 inch | 0.276 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() RP8400B2M1CEBLKBLKNIL E-Switch | 3225 |
| Datasheet | 9 Weeks | Gold | - | Panel Mount, Front | NO | Nylon | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2011 | RP8400 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 125mA | Solder Lug | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | - | - | EPOXY | - | - | 1500VAC V | SPST | - | - | - | - | Illuminated | - | - | 0.2A | - | - | - | - | - | OFF-(ON) | 1.4986 mm | - | - | - | - | - | - | - | - | - | 0.276 inch | - | ROHS3 Compliant | - | - | IP65 | ||
![]() RP8200B2M1CEBLKREDNIL E-Switch | 137 | - | Datasheet | 10 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | -30°C~85°C | Bulk | 2010 | RP8200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 24V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | - | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | 1000000000Ohm | Red | 0.1A | - | - | EPOXY | - | - | 1000VRMS V | - | 24V | - | - | - | - | M12 | - | - | - | - | 13.6 mm | 0.1A@24VDC | - | - | 2.4892 mm | - | BLACK | - | 0.472 inch | - | - | - | - | - | 0.284 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() RP8200B2M1CEBLKBLKGRN E-Switch | In Stock |
| Datasheet | 10 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | Gold, Silver | 200,000 Cycles | - | -30°C~85°C | Bulk | 2010 | RP8200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | - | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 100mOhm | - | Black | - | 2VDC | LED, Green | - | - | - | - | - | 24V | - | - | - | LED | M12 | Green | - | - | - | 13.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, IP67, Waterproof | ||
![]() RP8300B2M1CECHRBLKNIL E-Switch | 1569 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | GOLD OVER SILVER | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2011 | RP8300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | - | - | EPOXY | - | - | 1500VAC V | SPST | - | - | 500mA | - | - | - | - | 0.2A | - | - | 13.6 mm | 0.2A@50VDC | - | OFF-(ON) | 1.4986 mm | - | - | - | 0.472 inch | - | - | - | - | - | 0.276 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |