- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Life (Cycles) | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP8400B2M1CEBLKBLKBLU E-Switch | 61 | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2010 | RP8400 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | 2.8VDC | LED, Blue | EPOXY | - | 1500VAC V | SPST | - | - | - | Illuminated, LED | Blue | 0.2A | - | 13.6 mm | - | - | OFF-(ON) | 1.4986 mm | - | - | - | - | - | - | - | - | 0.277 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() ULP12OAM1QPMCL1GRNNIL E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | ULP | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 25V | 200mA AC 500mA DC | - | - | 500mA | Solder Lug | 250V | 16.2052mm | 15.3924 mm | Square, Button, Flush | SPDT | On-Mom | Rectangular - 17.70mm x 15.80mm | 0.05mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | 0.5A | - | LED, Green | - | - | 1000VAC V | - | - | 1,000,000 Cycles | - | Illuminated, LED | Green | 0.2A | 0.2A@250VAC | - | - | - | - | 2.2098 mm | - | - | - | - | - | Tactile Feedback | 12.3952mm | 0.122 inch | 0.047 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV8F2V0SS-335 E-Switch | 27 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | BRASS | - | - | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2011 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | - | 2A | 24VDC | LED, Green | - | 48V | 2000VAC V | 4PDT, 4PST | - | 1,000,000 Cycles | - | LED | Green | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | 0.984 inch | STAINLESS STEEL | - | 8.6868mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV6F240SS-311 E-Switch | 42 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | PBT | Stainless Steel | - | - | - | - | - | Silver | 200,000 Cycles | - | -20°C~70°C | Bulk | 2005 | PV6, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 50mOhm | - | - | - | 1.8VDC | LED, Red | - | - | - | SPST | 48V | 1,000,000 Cycles | 2A | LED | Red | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | 0m | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() RP8301B2M1CEBLKREDNIL E-Switch | 144 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2016 | RP8300 | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV6F240SS-211 E-Switch | 29 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | PV6, LAMB | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 1.8VDC | LED, Red | - | - | - | SPST | - | 1,000,000 Cycles | - | LED | Red | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LP6OA1ASRY E-Switch | 29 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | NO | - | - | - | GOLD | - | - | - | GOLD | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | LP6 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 12V | 12mA DC | - | - | 12mA | PC Pin | - | 15.494mm | 15.494 mm | Square, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.012A | 1.95VDC | LED, Red/Yellow | - | - | 500VAC V | SPST | - | 200,000 Cycles | - | LED | Red, Yellow | - | - | - | 0.012A@12VDC | 9 | - | 2.2098 mm | - | - | - | - | - | - | 12.192mm | 0.138 inch | 0.335 inch | - | ROHS3 Compliant | - | - | - | ||
![]() ULP12OAP1RSSCL1REDGRN E-Switch | 328 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | ULP | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | 15.3924mm | 15.3924 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | - | - | LED, Red/Green | - | - | 1000VAC V | - | - | 1,000,000 Cycles | - | Illuminated, LED | Green, Red | - | - | - | - | 6 | - | 2.2098 mm | - | - | - | - | - | Tactile Feedback | 10.8966mm | 0.063 inch | 0.335 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV5S640NN E-Switch | 13 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Polybutylene | - | - | - | - | - | Brass | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | PV5, LAMB | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | 36V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | 50mOhm | - | Silver | - | - | - | - | - | - | SPST | 48V | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() RP8100B2M1CEBLKREDNIL E-Switch | 1755 |
| Datasheet | 7 Weeks | Gold | - | Panel Mount, Front | 125 | NO | PANEL MOUNT-THREADED | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2008 | RP8100 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 125mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | SPST | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | 3.92 N | - | - | - | 9.4mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP65, IP67 | ||
![]() RP8100B1M1CEBLKGRNNIL E-Switch | 93 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2008 | RP8100 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Green | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | SPST | - | - | 125mA | Illuminated | - | 0.125A | .125A@125VAC | - | - | - | - | - | - | - | 3.92 N | - | - | - | 9.4mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() RP8300B2M1CEBLKBLUNIL E-Switch | 641 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | GOLD OVER SILVER | - | - | - | GOLD OVER SILVER | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2011 | RP8300 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Blue | 0.2A | - | - | EPOXY | - | 1500VAC V | SPST | - | - | - | - | - | 0.2A | - | 13.6 mm | 0.2A@50VDC | - | OFF-(ON) | 1.4986 mm | - | - | - | 0.472 inch | - | - | - | 0.138 inch | 0.276 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() RP8400B2M1CEBLKBLKRED E-Switch | 57 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2010 | RP8400 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | 2.1VDC | LED, Red | EPOXY | - | 1500VAC V | SPST | - | - | - | Illuminated, LED | Red | 0.2A | - | - | - | - | OFF-(ON) | 1.4986 mm | - | 500000 cycles | - | - | - | - | - | - | 0.276 inch | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, IP67, Waterproof | ||
![]() PV3F2H0NN-344 E-Switch | 86 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Brass | - | - | PHOSPHOR BRONZE | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV3, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | 12V, RING STYLE, BLUE LENS | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Blue | - | - | 2000VAC V | - | - | 200,000 Cycles | - | Illuminated, LED | Green | - | - | 16 mm | 2A@48VDC | - | ON-(ON) | - | 0.791 inch | - | - | - | NICKEL | - | 8.9154mm | 0.236 inch | 0.059 inch | - | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() PV8F2T0SS-341 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | BRASS | - | - | - | 50,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2012 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | 48V | 2000VAC V | DPST | - | 1,000,000 Cycles | 2A | LED | Blue | - | - | - | 2A@48VDC | - | - | - | - | - | - | 0.984 inch | STAINLESS STEEL | - | 8.5852mm | - | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV5S24016 E-Switch | 225 |
| Datasheet | 9 Weeks | Silver | Bushing | Panel Mount, Front | - | - | - | Resin | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2012 | PV5, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | - | - | Yellow | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() PV4F2B0SS-344 E-Switch | 98 |
| Datasheet | 9 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | BRASS | BRASS | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | - | 2A | 12VDC | LED, Blue | - | - | 2000VAC V | - | - | 1,000,000 Cycles | - | LED | Blue | - | - | 19 mm | 2A@48VDC | - | ON-(ON) | 2.794 mm | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 5511MREDX E-Switch | 29 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 500000 cycles | - | -25°C~65°C | Bulk | 2006 | 5500 | - | Active | 1 (Unlimited) | PC Pin | - | Keyswitch | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Red | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV4F2H011-341 E-Switch | 127 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | Stainless Steel | - | - | - | - | - | Brass | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | Silver | - | - | - | 24V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | 50mOhm | 1000000000Ohm | Black | 2A | 2.8VDC | LED, Blue | - | - | 2000VAC V | - | 48V | 1,000,000 Cycles | - | LED | Blue | - | - | 19 mm | 2A@48VDC | - | ON-(ON) | - | - | - | - | 0.748 inch | - | - | - | - | 0m | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B10M7QE E-Switch | 44 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Right Angle, Vertical, Rear | 125 | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | 1A | PC Pin | 120V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | 3A@28VDC | 5 | ON-(ON) | 0.9906 mm | 0.296 inch | - | - | - | - | - | 20.828mm | - | 0.202 inch | - | ROHS3 Compliant | - | - | - |