- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cable Types | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Color | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Wire Gauge | Configuration | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Cable Length | Number of Bits | Throw Configuration | Illumination | Input Type | Mechanical Life | Switch Type | Architecture | Contact Form | Number of Inputs | Operating Force | Illumination Type | Reference Type | Data Interface | Product Type | Voltage - Supply, Analog | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Voltage - Supply, Digital | Hole Diameter | Actuator Orientation | Connector Type A | Contact (DC) Max Rating R Load | Sampling Rate (Per Second) | Connector Type B | Contact Voltage(AC)-Max | Number of A/D Converters | Actuator Marking | Outline | Contact Rating @ Voltage | Ratio - S/H:ADC | Current Rating (Max) | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Body Height | Actuator Length, Right Angle | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV9FWY0SS-3G1 E-Switch | 37 |
| - | Gold | Panel Mount, Front | - | - | - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | - | Sensor/Actuator | - | Copper Alloy | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | - | Illuminated | Unavailable | - | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | -40C to 80C | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | 48 V | 250VDC/250VAC | -20°C ~ 55°C | - | PV9 | - | - | - | Anti-Vandal, Illuminated | - | Black | M/F | - | - | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | 2 A | Wire Leads | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | 22(AWG) | - | Silver | - | 1.8, 2.8 VDC | LED, Green/Red | - | - | - | 5(m) | - | - | - | - | 100,000 Cycles | - | - | SPDT | - | - | - | - | - | Pushbutton Switches | - | Red, Green | - | - | - | - | - | M8 CIRCULAR | - | - | M8 CIRCULAR | - | - | - | - | - | - | 4/Contact(A) | - | - | - | - | Anti-Vandal Switches | LED | - | - | IP66 | 32 mm | - | - | - | - | ||
![]() ULV7F2BSS633 E-Switch | 20 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 125 V | - | - | -20°C ~ 55°C | - | ULV7 | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 6 VDC | LED, Green | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV7F23SS-301 E-Switch | 7 |
| - | Silver | Panel Mount, Rear | - | - | - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | - | - | - | - | EAR99 | 200,000 Cycles | - | 8536.50.90.65 | - | Illuminated | Unavailable | - | - | - | - | + 70 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | 36 V | - | -20°C ~ 70°C | - | SV7 | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | 2 A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 3.1 VDC | LED, White | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | LED | - | - | IP67 | 25 mm | - | - | - | - | ||
![]() PV4F2B0SS-341-M01 E-Switch | 27 |
| - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | - | - | - | - | MAX1323 | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | - | - | Unavailable | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | - | - | - | - | 14 | - | - | Single Ended | - | - | - | - | 1 | - | - | External, Internal | Parallel | Pushbutton Switches | 4.75V ~ 5.25V | - | - | - | 2.7V ~ 5.25V | - | - | - | - | 526k | - | - | 1 | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320.04E12GRN E-Switch | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Polycarbonate (PC) | - | - | XB0824P | - | E-Switch | - | - | - | - | - | 1 | - | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | - | Bulk | BULK | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | 320 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | PC Pin | - | - | Oval Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | - | 135gf | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | - | 0.60mm | - | 12.70mm | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() 800CSP1B5M1QEH E-Switch | 10 |
| - | Silver | Panel Mount, Rear | - | - | - | - | - | - | - | Without Cap | - | ST835000 | - | - | - | - | - | - | 6,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | E-Switch | - 30 C | Bushing Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | - | 120 VAC | 28 VDC | - | -30°C ~ 85°C | - | 800C | - | - | - | Subminiature | - | - | - | - | - | - | - | 3A (AC/DC) | - | - | 3 A | Solder Lug | - | - | Plunger for Cap | SPDT | ON - ON | Circular - 4.95mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | ||
![]() 700ADP7B10M2QEH E-Switch | 19 |
| - | Silver | Panel Mount, Rear | - | - | - | - | - | Nylon | Nylon | Without Cap | - | ST750105 | - | - | - | - | - | - | 50,000 Cycles | 96 | - | - | Non-Illuminated | - | 50000 Cycles | - | - | - | + 85 C | E-Switch | - 30 C | PCB Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | Sealed | - | - | - | 120 VAC, 250 VAC | 28 VDC | - | -30°C ~ 85°C | - | 700A | - | - | - | Standard | - | - | - | - | - | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | 1 A, 3 A | PC Pin | - | - | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP67 | - | - | - | UL 94 V-0 | - | ||
![]() PV4F2Y0SS-304-M26 E-Switch | 26 |
| - | Silver | - | - | - | - | - | - | - | - | Round, Flat | - | - | - | - | - | - | - | - | - | 40 | - | - | Illuminated | - | 50000 Cycles | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | 24 VDC | - | - | - | * | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Lug | - | - | - | - | OFF - (ON), ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | IP65 | 22 mm | - | - | - | - | ||
![]() 700ASP7B10M2REH E-Switch | 10 |
| - | Gold | Panel Mount, Rear | - | - | - | - | - | Nylon | Nylon | Without Cap | - | ST750013 | - | - | - | - | - | - | 50,000 Cycles | 96 | - | - | Non-Illuminated | - | 50000 Cycles | - | - | - | + 85 C | E-Switch | - 30 C | PCB Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | Sealed | - | - | - | 20 VAC | 20 V | - | -30°C ~ 85°C | - | 700A | - | - | - | Standard | - | - | - | - | - | - | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP67 | - | - | - | UL 94 V-0 | - | ||
![]() 700ASP7B10M1QEH E-Switch | 19 |
| - | Silver | Panel Mount, Rear | - | NO | PANEL MOUNT-THREADED | - | - | Nylon | Nylon | Without Cap | - | ST750000 | - | - | - | - | - | - | 50,000 Cycles | 1 | - | E-SWITCH INC | Non-Illuminated | - | 50000 Cycles | - | 700ASP7B10M1QEH | - | + 85 C | E-Switch | - 30 C | PCB Mount | - | 85 °C | -30 °C | Bulk | BULK | Active | Active | 5.8 | Details | Yes | Sealed | - | - | - | 120 VAC, 250 VAC | 28 VDC | - | -30°C ~ 85°C | - | 700A | - | - | - | Standard | - | - | - | - | - | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | 1 A, 3 A | PC Pin | 12.7 mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | 3 A | - | - | EPOXY TERMINAL SEALED; IP67 | 28 V | SOLDER | - | - | - | - | - | 50,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | MOMENTARY | - | - | Standard Switches | - | - | - | IP67 | - | 10.4 mm | - | UL 94 V-0 | - | ||
![]() 700ASP7B10M6QEH E-Switch | 19 |
| - | Silver | Panel Mount, Right Angle, Rear | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Nylon | Nylon | Without Cap | - | ST750102 | - | - | - | - | - | - | 50,000 Cycles | 96 | - | E-SWITCH INC | Non-Illuminated | - | 50000 Cycles | - | 700A-SP7-B10-M6-Q-E-H | - | + 85 C | E-Switch | - 30 C | PCB Mount | - | 85 °C | -30 °C | Bulk | BULK | Active | Active | 5.8 | Details | Yes | Sealed | - | - | - | 120 VAC, 250 VAC | 28 VDC | - | -30°C ~ 85°C | - | 700A | - | - | EAR99 | Standard | - | - | - | PANEL MOUNTABLE | 8536.50.90.31 | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | 1 A, 3 A | PC Pin | 12.7 mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | 3 A | - | - | EPOXY TERMINAL SEALED; IP67 | 28 V | SOLDER | - | - | - | - | - | 50,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | MOMENTARY | - | - | Standard Switches | - | - | - | IP67 | - | 6.6 mm | - | UL 94 V-0 | Lead Free | ||
![]() 700ASP7B10M7QEH E-Switch | 10 |
| - | Silver | Panel Mount, Right Angle, Vertical, Rear | - | - | - | - | - | Nylon | Nylon | Without Cap | - | ST750104 | - | - | - | - | - | - | 50,000 Cycles | 96 | - | - | Non-Illuminated | - | 50000 Cycles | - | - | - | + 85 C | E-Switch | - 30 C | PCB Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | Sealed | - | - | - | 120 VAC, 250 VAC | 28 VDC | - | -30°C ~ 85°C | - | 700A | - | - | - | Standard | - | - | - | - | - | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | 1 A, 3 A | PC Pin | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP67 | - | - | - | UL 94 V-0 | - | ||
![]() 700ADP7B10M1QEH E-Switch | 19 |
| - | Silver | Panel Mount, Rear | - | - | - | - | - | Nylon | Nylon | Without Cap | - | ST750107 | - | - | - | - | - | - | 50,000 Cycles | 1 | - | - | Non-Illuminated | - | 50000 Cycles | - | - | - | + 85 C | E-Switch | - 30 C | PCB Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | Sealed | - | - | - | 120 VAC, 250 VAC | 28 VDC | - | -30°C ~ 85°C | - | 700A | - | - | - | Standard | - | - | - | - | - | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | 1 A, 3 A | PC Pin | - | - | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP67 | - | - | - | UL 94 V-0 | - | ||
![]() PV9F2VOSS-3K1 E-Switch | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | Round, Flat | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | PV Anti-Vandal | - | - | - | 48 VDC | - | - | - | PV9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Lug | - | - | - | - | OFF - (ON), ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Orange, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | LED | - | - | IP65 | - | - | - | - | - | ||
![]() 700ASP7B10M2QEH E-Switch | 10 |
| - | Silver | Panel Mount, Rear | - | NO | THROUGH HOLE-STRAIGHT | - | - | Nylon | Nylon | Without Cap | - | ST750011 | - | - | - | - | - | - | 50,000 Cycles | 1 | - | E-SWITCH INC | Non-Illuminated | - | 50000 Cycles | - | 700A-SP7-B10-M2-Q-E-H | 700A | + 85 C | E-Switch | - 30 C | PCB Mount | - | 85 °C | -30 °C | Bulk | BULK | Active | Active | 5.79 | Details | - | Sealed | - | - | - | 120 VAC, 250 VAC | 28 VDC | - | -30°C ~ 85°C | - | 700A | e4 | - | EAR99 | Standard | SILVER | - | - | PANEL MOUNTABLE | 8536.50.90.31 | - | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | 1 A, 3 A | PC Pin | 12.7 mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | 3 A | - | - | EPOXY TERMINAL SEALED; IP67 | 28 V | SOLDER | - | - | - | - | - | 50,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | MOMENTARY | - | - | Standard Switches | - | - | - | IP67 | - | 10.4 mm | - | UL 94 V-0 | - | ||
![]() MDP160AR39G E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 V | 250 VAC | - | - | - | Bulk | MDP | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | PC Pin | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | Green | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | ||
![]() MDP160AR31R E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 V | 250 VAC | - | - | - | Bulk | MDP | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | PC Pin | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | SPDT | - | - | Illuminated | - | - | - | - | Red | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | ||
![]() PR142C1015-106 E-Switch | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | 10000 Cycles | - | - | - | + 105 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 VAC | - | - | - | - | PR1 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 16 A | Solder Lug | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP54 | - | - | - | UL 94 V-2 | - | ||
![]() PMV6DW2BBLU E-Switch | 107 |
| - | - | Panel Mount, Front | - | - | - | - | Nylon | Nylon | - | Round | Button, Dome | T966010 | - | E-Switch | - | Blue | - | - | 10,000 Cycles | 1 | - | - | Non-Illuminated | - | - | E-Switch | - | - | + 65 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | - | - | 24 V | - | -20°C ~ 65°C | Bulk | PMV6 | - | - | - | Anti-Vandal | - | Black | - | - | - | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | 2 A | Wire Leads | - | - | Round, Button, Domed | SPST | Off-Mom | Circular - 16.00mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | SPST | Anti-Vandal Switches | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | ||
![]() PV4F2B0SS-3R1 E-Switch | 81 |
| - | Silver | Panel Mount, Front | - | - | - | - | - | - | - | Round, Flat | - | 52-PV4F2B0SS3R1 | - | E-Switch | - | - | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | - | E-Switch | - | - | - | E-Switch | - | Panel Mount | - | - | - | Tray | BULK | - | Active | - | Details | - | - | - | 0.766023 oz | - | - | 24 V | - | -20°C ~ 55°C | - | PV4, LAMB | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Pushbutton Switches | - | RGB | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | - |