- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULV4FP3SS215 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Illuminated | Unavailable | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Wire Leads with Connector | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Red | 500,000 Cycles | SPDT | Pushbutton Switches | Red | - | - | Anti-Vandal Switches | LED | - | - | IP67 | 22 mm | - | - | - | ||
![]() PV2F24099 E-Switch | 43 |
| - | - | Panel Mount, Front | - | - | - | - | - | 52-PV2F24099 | - | E-Switch | - | - | 200,000 Cycles | 40 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | 48 V | -20°C ~ 55°C | - | PV2 | Anti-Vandal | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | - | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV4FWBSS-3G4 E-Switch | 22 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | Round | T940507 | - | E-Switch | - | - | 50,000 Cycles | 10 | - | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Red/Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red, Green | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() PV0H24011G-311 E-Switch | 43 |
| - | - | Panel Mount, Front | - | - | - | - | - | 52-PV0H24011G311 | - | E-Switch | - | - | 50,000 Cycles | 50 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | 36 V | -20°C ~ 55°C | - | PVO | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV4FPBSS531 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | - | Unavailable | - | - | - | E-Switch | - | - | Bulk | - | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Wire Leads with Connector | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 3 VDC | LED, Green | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2BSS311-DD E-Switch | 32 |
| - | - | Panel Mount, Front | - | - | - | - | - | T940034 | - | E-Switch | - | - | 50,000 Cycles | 120 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 3 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() SAV7F1311341 E-Switch | 32 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.9065 | - | - | Unavailable | - | - | - | E-Switch | - | - | Bulk | - | - | Active | - | - | - | 125 V | - | -25°C ~ 85°C | - | SAV7 | Anti-Vandal, Illuminated | Switches | - | 15A (AC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.187" (4.7mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Black | 3 VDC | LED, Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D16OAR11AGRN E-Switch | 32 |
| - | - | Panel Mount, Front | - | - | - | Round, Mushroom | - | - | - | - | Green | EAR99 | 50,000 Cycles | - | 8536.50.9033 | - | Illuminated | Unavailable | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | - | - | 125 V | 24 V | -20°C ~ 55°C | - | D16 | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | - | 8 A, 6 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 6 VAC/DC | Incandescent, Green | 100,000 Cycles | SPDT | Pushbutton Switches | - | - | - | Standard Switches | Incandescent | - | - | - | 18 mm | - | - | - | ||
![]() ULV8F2HSS3G4 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | - | T980061 | - | E-Switch | - | - | 50,000 Cycles | 20 | - | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV8 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Silver | 12 VDC | LED, Red/Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PV4H2B0SS-335 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | - | - | - | - | 52-PV4H2B0SS335 | - | E-Switch | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | - | PV4, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Green | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | ||
![]() PVA6RE242G1 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | EAR99 | 200,000 Cycles | - | 8536.50.9065 | - | Illuminated | Unavailable | - | - | - | E-Switch | - | - | Bulk | - | - | Active | - | - | - | - | 36 V | -20°C ~ 70°C | - | PVA6 | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Clear | 2.0, 3.1 VDC | LED, Red/Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D16OAS11DREDTRFLAT E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Square | Square | XF0465P | - | E-Switch | - | - | 50,000 Cycles | 1 | - | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 125 V | 24 V | -20°C ~ 55°C | - | D16 | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 48 VAC/DC | Incandescent, Red | 100,000 Cycles | SPDT | Pushbutton Switches | Red | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULP12EEP1QLSCL1GRNNIL E-Switch | 15 |
| - | - | Through Hole | - | - | - | - | - | B800087 | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | 250 V | 25 V | -40°C ~ 85°C | - | ULP | Standard, Illuminated | Switches | - | 500mA (DC) | - | - | - | PC Pin | Square, Button | SPDT | On-On | - | Clear (White Filter/Diffuser) | 2.1 VDC | LED, Green | 200,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2BSLL14L07 E-Switch | 179 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 40 | 8536.50.90.65 | - | - | Unavailable | E-Switch | - | - | E-Switch | - | - | Tray | - | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Red | 1,000,000 Cycles | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | ||
![]() ULV4F2HSLL16L21 E-Switch | 256 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | - | Round | Flat | - | ULV4 | E-Switch | - | EAR99 | 50,000 Cycles | 120 | 8536.50.9065 | - | Illuminated | Unavailable | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | Bulk | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder Lug | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Silver | 110 VAC | LED, Red | 1,000,000 Cycles | DPDT | Pushbutton Switches | Red | No Marking | DPDT | Security Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() ULV4F2GSLL43L18 E-Switch | 133 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | - | Round | Flat | - | ULV4 | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Illuminated | Unavailable | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder Lug | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Silver | 6 VDC | LED, Blue | 500,000 Cycles | DPDT | Pushbutton Switches | Blue | No Marking | DPDT | Security Switches | LED | - | - | IP67 | - | - | - | - | ||
![]() LP4EE1PBBYY E-Switch | 35 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | - | - | Unavailable | - | - | - | E-Switch | - | - | Bulk | - | - | Active | - | - | - | - | 30 V | -20°C ~ 70°C | - | LP4 | Standard, Illuminated | Switches | - | 100mA (DC) | - | - | - | PC Pin | Round, Button | DPDT | On-On | - | Yellow | 1.7 VDC | LED, Yellow | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2311247 E-Switch | 35 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | Round | T940110 | - | E-Switch | - | - | 50,000 Cycles | 120 | - | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Black | 220 VAC | LED, Blue | 500,000 Cycles | SPDT | Pushbutton Switches | Blue | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() PBH2UOANAGV400GF E-Switch | 35 |
| - | Silver | Through Hole, Right Angle | - | - | - | Plunger | - | Q960023 | - | E-Switch | - | - | 10,000 Cycles | 1 | - | - | Non-Illuminated | - | E-Switch | - | + 70 C | E-Switch | - 20 C | PCB Mount, Right Angle | Bulk | BULK | - | Active | - | - | - | - | 30 V | -20°C ~ 70°C | - | PBH | Standard | Switches | - | 100mA (DC) | - | - | 100 mA | PC Pin | Plunger for Cap | DPDT | On-Mom | - | - | - | - | 30,000 Cycles | DPDT | Pushbutton Switches | - | - | - | Standard Switches | - | - | E-Switch | - | - | - | - | UL 94 V-0 | ||
![]() ULV7F2HSS647 E-Switch | 35 |
| - | Silver | Panel Mount, Front | - | - | - | Round, Flat | Round | T970053 | - | E-Switch | - | - | 50,000 Cycles | 20 | - | E-SWITCH INC | Illuminated | - | E-Switch | ULV7F2HSS647 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | 125 V | - | -20°C ~ 55°C | - | ULV7 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | Silver | 220 VAC | LED, Blue | 1,000,000 Cycles | DPDT | Pushbutton Switches | Blue | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - |