- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Terminal Seal | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAV8F13SS644 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T958004 | E-Switch | - | - | 10,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | - | -25°C ~ 85°C | SAV8 | Anti-Vandal, Illuminated | Switches | 15A (AC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187" (4.7mm) | Round, Button | SPDT | On-On | Circular - 25.20mm Dia | Silver | 12 VDC | LED, Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() SV4F23SS E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T840002 | E-Switch | - | - | 200,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 36 V | -20°C ~ 70°C | SV4 | Anti-Vandal | Switches | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV8F2BSS301 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T980058 | E-Switch | - | - | 50,000 Cycles | 20 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | 3 VDC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 700SP7B10M1RE3.81MM E-Switch | 15 |
| - | Gold | Panel Mount, Rear | - | Plunger, Round | - | T711024 | E-Switch | - | - | 50,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 120 V | 28 V | -30°C ~ 85°C | 700 | Standard | Switches | 3A (AC/DC) | - | 1 A, 3 A | Solder Lug | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | 50,000 Cycles | - | Pushbutton Switches | - | Standard Switches | - | - | Pushbutton Switches | - | - | ||
![]() ULV8F2HSLL37L22 E-Switch | 15 |
| - | Silver | Panel Mount, Front | Stainless Steel | Round, Flat | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | - | Sealed | - | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Silver | 220 VAC | LED, Green | 1,000,000 Cycles | DPDT | Pushbutton Switches | Green | Anti-Vandal Switches | LED | - | - | IP67 | 28 mm | ||
![]() ULV4F2G11514 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T940150 | E-Switch | - | - | 50,000 Cycles | 120 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Black | 12 VDC | LED, Red | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV7F2GSS344 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T970077 | - | - | - | 50,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | Silver | 12 VDC | LED, Blue | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() PV7F2Y0SS-303-M01 E-Switch | 15 |
| - | - | Panel Mount, Front | - | Round, Flat | - | - | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | PV7, LAMB | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 6 VDC | LED, White | 1,000,000 Cycles | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | ||
![]() ULV4FWB113G1 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940505 | E-Switch | - | - | 50,000 Cycles | 10 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Black | 3 VDC | LED, Red/Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | ||
![]() PV7FWT0SS-335 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | 52-PV7FWT0SS335 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | - | 48 V | -20°C ~ 55°C | PV7, LAMB | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 24 VDC | LED, Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV10F2V0SS-3G4 E-Switch | 15 |
| - | - | Panel Mount, Front | Stainless Steel | Round, Flat | - | 52-PV10F2V0SS3G4 | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | PV10 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 12 VDC | LED, Red/Green | 1,000,000 Cycles | DPDT | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | ||
![]() PV8F2Y011-301 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | 52-PV8F2Y011301 | E-Switch | - | - | 50,000 Cycles | 20 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | - | 48 V | -20°C ~ 55°C | PV8, LAMB | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Black | 2.8 VDC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() SAV4F13SS555 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T954006 | - | - | - | 10,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | - | -25°C ~ 85°C | SAV4 | Anti-Vandal, Illuminated | Switches | 15A (AC) | IP65 - Dust Tight, Water Resistant | - | Quick Connect - 0.187" (4.7mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Yellow | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() ULV4F2311515 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Black | 24 VDC | LED, Red | 500,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 800SP9B5M7QE E-Switch | 15 |
| - | - | Panel Mount, Right Angle, Vertical, Rear | - | - | - | T822075 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 120 V | 28 V | -30°C ~ 85°C | 800 | Standard | Switches | 3A (AC/DC) | - | - | PC Pin | Round, Plunger | SPST-NO | Off-Mom | - | Black | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() D16OAR13 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | F040028 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Round, Button (Not Included) | 3PDT | On-Mom | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() D16OAS11DREDTRCONCAVE E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Square | Square | XF0454P | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | Switches | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 48 VAC/DC | Incandescent, Red | 100,000 Cycles | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | ||
![]() PV5S240NN E-Switch | 88 |
| - | - | Panel Mount, Front | - | - | - | 52-PV5S240NN | E-Switch | - | - | 200,000 Cycles | 50 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | PV Anti-Vandal | - | 36 V | -25°C ~ 55°C | PV5, LAMB | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Silver | - | - | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PVA3H230SS321 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | 52-PVA3H230SS321 | E-Switch | - | - | 50,000 Cycles | 40 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | - | 36 V | -25°C ~ 55°C | PVA3 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | Silver | 1.8 VDC | LED, Orange | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 5511M2X8 E-Switch | 15 |
| - | - | Through Hole | - | - | - | - | E-Switch | - | - | 500,000 Cycles | 500 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | 12 V | -25°C ~ 65°C | 5500 | Keyswitch | Switches | 300mA (DC) | - | - | PC Pin | Plunger for Cap | SPDT | On-Mom | - | - | - | - | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - |