- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Color | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULV4F2311515 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | - | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Black | 24 VDC | LED, Red | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800SP9B5M7QE E-Switch | 15 |
| - | - | Panel Mount, Right Angle, Vertical, Rear | - | - | - | - | T822075 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 120 V | 28 V | -30°C ~ 85°C | - | 800 | Standard | - | Switches | - | 3A (AC/DC) | - | - | PC Pin | Round, Plunger | SPST-NO | Off-Mom | - | Black | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() D16OAR13 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | F040028 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 125 V | 24 V | -20°C ~ 55°C | - | D16 | Standard | - | Switches | - | 8A (AC), 6A (DC) | - | - | Solder Lug | Round, Button (Not Included) | 3PDT | On-Mom | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() D16OAS11DREDTRCONCAVE E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Square | Square | XF0454P | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | 125 V | 24 V | -20°C ~ 55°C | - | D16 | Standard, Illuminated | - | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 48 VAC/DC | Incandescent, Red | 100,000 Cycles | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV8F2HSS3H5 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | - | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | 125 V | - | -20°C ~ 55°C | - | ULV8 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Red/Blue | 1,000,000 Cycles | DPDT | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | ||
![]() PV6F24011-3H1-M15 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV6F240113H1M15 | - | - | - | 50,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 48 V | -20°C ~ 55°C | - | PV6, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 1.8, 2.8 VDC | LED, Red/Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() ULV7F2HSS634 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | - | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | 125 V | - | -20°C ~ 55°C | - | ULV7 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | Silver | 12 VDC | LED, Green | 1,000,000 Cycles | DPDT | Pushbutton Switches | Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | ||
![]() ULV7F2H11311DDH E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | T970030 | E-Switch | - | - | 50,000 Cycles | 20 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 125 V | - | -20°C ~ 55°C | - | ULV7 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | Black | 3 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() PV4FWB0SS-3R5 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV4FWB0SS3R5 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 24 V | -20°C ~ 55°C | - | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV8F2BSS3G1 E-Switch | In Stock | - | - | Gold | Panel Mount, Front | - | - | Round, Flat | Round | T980055 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | 125 V | - | -20°C ~ 55°C | - | ULV8 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | 3 VDC | LED, Red/Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | ||
![]() PV4HW3011-3R3 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV4HW30113R3 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | 24 V | -20°C ~ 55°C | - | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button | SPDT | On-On | Circular - 19.00mm Dia | Black | 6 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV7F2HSSG311 E-Switch | 15 |
| - | Gold | Panel Mount, Front | - | - | Round, Flat | Round | T970043 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | 125 V | - | -20°C ~ 55°C | - | ULV7 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | Silver | 3 VDC | LED, Red | 1,000,000 Cycles | DPDT | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | ||
![]() LP15R1WHTWHT-N E-Switch | 15 |
| - | - | Through Hole | - | - | - | - | B270010 | E-Switch | - | - | 1,000,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | 20 V | -20°C ~ 70°C | - | LP15 | Standard, Illuminated | - | Switches | - | 1mA (DC) | - | - | PC Pin | Round, Button | SPST-NO | Off-Mom | - | White | 2.8 VDC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() PV6FW40SS-311 E-Switch | 15 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | Round, Flat | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 40 | 8536.50.9065 | Illuminated | Unavailable | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | PV Anti Vandal | - | 48 V | -20°C ~ 55°C | Bulk | PV6, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | SPST | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | 16.5 mm | 1.5 mm | ||
![]() PA512J E-Switch | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | 125 V | - | -20°C ~ 65°C | - | PA5 | Standard | - | Switches | - | 16A (AC) | - | - | Quick Connect - 0.187" (4.7mm) | Plunger for Cap | DPST | Off-On | - | Yellow | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() PV3GWB01BG343 E-Switch | 15 |
| - | Gold | Panel Mount, Front | Aluminum | Stainless Steel | Round | Guarded Concave | - | - | Black | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | - | - | - | 48 V | -20°C ~ 55°C | - | PV3, LAMB | Anti-Vandal, Illuminated | Black | Switches | - | 2A (DC) | IP40 | 2 A | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | Black | 6 VDC | LED, Blue | 200,000 Cycles | SPDT | Pushbutton Switches | Blue | Anti-Vandal Switches | LED | - | - | IP40 | 18 mm | - | - | ||
![]() PVA6LREW1101 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | T960122 | - | - | - | 100,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 36 V | -20°C ~ 70°C | - | PVA6 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button | SPST | Off-On | Circular - 16.00mm Dia | Black | 3 VDC | LED, White | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() PV7FWY0SS-3S3 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV7FWY0SS3S3 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 48 V | -20°C ~ 55°C | - | PV7, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 6 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV4F2HSS504 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | T940147 | E-Switch | - | - | 50,000 Cycles | 120 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() PV0H24011-3A1 E-Switch | 15 |
| - | Silver | Panel Mount, Front | Stainless Steel | - | Round | Round | 52-PV0H240113A1 | E-Switch | - | - | 50,000 Cycles | 50 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 36 V | -20°C ~ 55°C | - | PVO | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | - | - | 1,000,000 Cycles | SPST | Pushbutton Switches | Red, White | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - |