- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULV7FWGSS355 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T970508 | E-Switch | - | 50,000 Cycles | 10 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | Silver | 24 VDC | LED, Yellow | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() P16OAT120WHTTRCONCAVE E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Rectangular | Rectangular | XF0479P | E-Switch | - | 50,000 Cycles | 1 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | 125 V | 24 V | -20°C ~ 55°C | P16 | Standard | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder, Quick Connect - 0.079" (2.0mm) | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | White | - | - | 100,000 Cycles | DPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | - | - | ||
![]() PV9FWV0SS-3H3 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | 52-PV9FWV0SS3H3 | E-Switch | - | 50,000 Cycles | 10 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | 48 V | -20°C ~ 55°C | PV9, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 6 VDC | LED, Red/Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 700SP7M1QEAP2GRY E-Switch | 15 |
| - | Silver | Panel Mount, Snap-In | - | Plunger, Round | - | T711029 | E-Switch | Grey | 50,000 Cycles | 1 | Non-Illuminated | E-Switch | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | BULK | Active | Details | 120 V | 28 V | -30°C ~ 85°C | 700 | Standard | Switches | - | 3A (AC/DC) | - | 1 A, 3 A | Solder Lug | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | Gray | - | - | 50,000 Cycles | - | Pushbutton Switches | - | Standard Switches | - | - | Pushbutton Switches | - | - | ||
![]() ULV7FWGSS307 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T970518 | - | - | 50,000 Cycles | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | Silver | 220 VAC | LED, White | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() PV9F2Y0SS-3H3 E-Switch | 15 |
| - | - | Panel Mount, Front | Stainless Steel | Round, Flat | - | 52-PV9F2Y0SS3H3 | E-Switch | - | 50,000 Cycles | 10 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | 48 V | -20°C ~ 55°C | PV9, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 6 VDC | LED, Red/Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red, Blue | - | LED | - | Pushbutton Switches | IP66 | 32 mm | ||
![]() 700ASP7B10M6RECUTPLUNGER E-Switch | In Stock | - | - | - | Panel Mount, Right Angle, Rear | - | - | - | T750106 | E-Switch | - | 50,000 Cycles | 54 | - | E-Switch | - | E-Switch | - | - | Tray | BULK | Active | - | 20 V | 20 V | -30°C ~ 85°C | 700A | Standard | Switches | - | 0.4VA (AC/DC) | - | - | PC Pin | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PVA6LRP21141 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T960121 | E-Switch | - | 100,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | 36 V | -20°C ~ 70°C | PVA6 | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button | SPST | Off-On | Circular - 16.00mm Dia | Black | 3 VDC | LED, Blue | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV7FWY0SS-3R1 E-Switch | 82 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV7FWY0SS3R1 | E-Switch | - | 50,000 Cycles | 1 | Illuminated | E-Switch | - | E-Switch | - | Panel Mount | Bulk | BULK | Active | Details | - | 48 V | -20°C ~ 55°C | PV7, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | RGB | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | ||
![]() D16OAS11DREDOPFLAT E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Square | Square | XF0471P | E-Switch | - | 50,000 Cycles | 1 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 48 VAC/DC | Incandescent, Red | 100,000 Cycles | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | ||
![]() ULV7FW3SS3G1 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T970517 | E-Switch | - | 50,000 Cycles | 10 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 3 VDC | LED, Red/Green | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PVT4FW4SS345 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | 52-PVT4FW4SS345 | - | - | 500,000 Cycles | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 24 V | -25°C ~ 55°C | PVT4 | Anti-Vandal, Illuminated | - | - | 50mA (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV8F2BSS331-M01 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T980063 | - | - | 50,000 Cycles | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | 3 VDC | LED, Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() D16OAS12HWHTGRN E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Square | Square | XF0886P | E-Switch | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | Green | 6 VDC | LED, White | 100,000 Cycles | DPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | - | - | ||
![]() SAV7F13SS636 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | E-Switch | - | - | Bulk | - | Active | - | 125 V | - | -25°C ~ 85°C | SAV7 | Anti-Vandal, Illuminated | Switches | - | 15A (AC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187" (4.7mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 110 VAC | LED, Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() 700SP7M1REAP1BLKMODE E-Switch | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | T711900 | E-Switch | - | 50,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | 120 V | 28 V | -30°C ~ 85°C | 700 | Standard | Switches | - | 3A (AC/DC) | - | - | Solder Lug | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | Black | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV8F2Y0SS-314-PH E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | 52-PV8F2Y0SS314PH | E-Switch | - | 50,000 Cycles | 20 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 48 V | -20°C ~ 55°C | PV8, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 12 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV4FWB11503 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | T940509 | E-Switch | - | 50,000 Cycles | 10 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Black | 6 VDC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PA551C E-Switch | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | 14-PA551C | E-Switch | - | 10,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | 125 V | - | -20°C ~ 125°C | PA5 | Standard | Switches | - | 16A (AC) | - | - | Quick Connect - 0.187" (4.7mm) | Plunger for Cap | SPST | Off-On | - | Yellow | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV4F2H0SSG-324-M20 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | 52-PV4S00251 | E-Switch | - | 50,000 Cycles | 40 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Orange | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - |