- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Terminal Seal | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV6FW40SS-331 E-Switch | 35 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | Round, Flat | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 40 | 8536.50.9065 | Illuminated | Unavailable | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | PV Anti Vandal | - | 48 V | -20°C ~ 55°C | Bulk | PV6, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 2.8 VDC | LED, Green | 1,000,000 Cycles | SPST | Pushbutton Switches | Green | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | 16.5 mm | 1.5 mm | ||
![]() D16EET110WHT E-Switch | 35 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Rectangular | Rectangular | XF0923P | E-Switch | White | - | 50,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | 24 V | -20°C ~ 55°C | - | D16 | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | White | - | - | 100,000 Cycles | SPDT | Pushbutton Switches | - | - | - | Standard Switches | - | - | Pushbutton Switches | IP40 | - | - | - | ||
![]() PV4FWB0SS-3R1 E-Switch | 35 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | 52-PV4FWB0SS3R1 | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | - | PV4, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | RGB | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | ||
![]() 800AWSP9M7REFLUSHACTUATO E-Switch | In Stock | - | - | - | Through Hole, Right Angle, Vertical | - | - | - | - | T833048 | E-Switch | - | - | 50,000 Cycles | 108 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | 800A | Standard | Switches | - | 0.4VA (AC/DC) | - | - | PC Pin | Round, Plunger, Flush | SPST-NO | Off-Mom | - | Black | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV4FP3SS215 E-Switch | 26 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Wire Leads with Connector | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Red | 500,000 Cycles | SPDT | Pushbutton Switches | Red | - | - | Anti-Vandal Switches | LED | - | - | IP67 | 22 mm | - | - | ||
![]() PV2F24099 E-Switch | 43 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV2F24099 | E-Switch | - | - | 200,000 Cycles | 40 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 48 V | -20°C ~ 55°C | - | PV2 | Anti-Vandal | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | - | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV4FWBSS-3G4 E-Switch | 22 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T940507 | E-Switch | - | - | 50,000 Cycles | 10 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Red/Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red, Green | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | ||
![]() PV0H24011G-311 E-Switch | 43 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV0H24011G311 | E-Switch | - | - | 50,000 Cycles | 50 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 36 V | -20°C ~ 55°C | - | PVO | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV4FPBSS531 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads with Connector | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 3 VDC | LED, Green | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP8100B2W1CEBLKBLKRED E-Switch | 230 |
| - | Gold | Panel Mount, Front | - | - | Round | - | - | E-Switch | Black | EAR99 | 500,000 Cycles | 25 | 8536.50.9033 | Illuminated | Unavailable | E-Switch | + 85 C | E-Switch | - 30 C | Bushing Mount | Bulk | - | Active | Details | Epoxy | - | 125 V | 50 V | -30°C ~ 85°C | Bulk | RP8100 | Standard, Illuminated | Switches | - | 125mA (AC), 100mA (DC) | IP67 - Dust Tight, Waterproof | 125 mA | Wire Leads | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | Black | - | LED, Red | - | SPST | Pushbutton Switches | Red | No Marking | SPST-NO | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | ||
![]() D16OAS11DREDTRFLAT E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Square | Square | XF0465P | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | 24 V | -20°C ~ 55°C | - | D16 | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 48 VAC/DC | Incandescent, Red | 100,000 Cycles | SPDT | Pushbutton Switches | Red | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() ULP12EEP1QLSCL1GRNNIL E-Switch | 15 |
| - | - | Through Hole | - | - | - | - | B800087 | - | - | - | 200,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 250 V | 25 V | -40°C ~ 85°C | - | ULP | Standard, Illuminated | Switches | - | 500mA (DC) | - | - | PC Pin | Square, Button | SPDT | On-On | - | Clear (White Filter/Diffuser) | 2.1 VDC | LED, Green | 200,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2BSLL14L07 E-Switch | 179 |
| - | - | Panel Mount, Front | - | - | - | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 40 | 8536.50.90.65 | - | Unavailable | E-Switch | - | E-Switch | - | - | Tray | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV4 | Anti-Vandal, Illuminated | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Red | 1,000,000 Cycles | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | ||
![]() PV5S240NN E-Switch | 88 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV5S240NN | E-Switch | - | - | 200,000 Cycles | 50 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | PV Anti-Vandal | - | 36 V | -25°C ~ 55°C | - | PV5, LAMB | Anti-Vandal | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Silver | - | - | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() PVA3H230SS321 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | 52-PVA3H230SS321 | E-Switch | - | - | 50,000 Cycles | 40 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | - | 36 V | -25°C ~ 55°C | - | PVA3 | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | Silver | 1.8 VDC | LED, Orange | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() 5511M2X8 E-Switch | 15 |
| - | - | Through Hole | - | - | - | - | - | E-Switch | - | - | 500,000 Cycles | 500 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | 12 V | -25°C ~ 65°C | - | 5500 | Keyswitch | Switches | - | 300mA (DC) | - | - | PC Pin | Plunger for Cap | SPDT | On-Mom | - | - | - | - | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() D16EET11JYELYELTRANSP E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | XF0482P | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | 24 V | -20°C ~ 55°C | - | D16 | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | - | Solder Lug | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | Yellow | 12 VDC | LED, Yellow | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV8FMHSS341 E-Switch | 32 |
| - | - | Panel Mount, Front | - | - | - | - | T980902 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | 125 V | - | -20°C ~ 55°C | - | ULV8 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Silver | 3 VDC | LED, Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV7F2BSLL15L35 E-Switch | 15 |
| - | Silver | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | - | ULV7 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | Silver | 24 VDC | LED, Red | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red | - | - | Anti-Vandal Switches | LED | - | - | IP67 | 25 mm | - | - | ||
![]() LP15R1TRARED-N E-Switch | 15 |
| - | - | Through Hole | - | - | - | - | B270012 | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 20 V | -20°C ~ 70°C | - | LP15 | Standard, Illuminated | Switches | - | 1mA (DC) | - | - | PC Pin | Round, Button | SPST-NO | Off-Mom | - | Clear | 1.6 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - |