- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Seal | Tradename | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Lens Style | Contact Form | Product Type | Illumination Color | LED Color | Body Finish | Hardware | Actuator Finish | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F2B011-333 E-Switch | 31 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F2B011333 | E-Switch | - | - | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Black | 6 VDC | LED, Green | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Green | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | |||
![]() PV4F230SS-M01 E-Switch | 45 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F230SSM01 | E-Switch | - | - | 50,000 Cycles | 40 | Non-Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | - | - | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | |||
![]() PV4F6Y011-335 E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | Bulk | Round, Flat | - | 52-PV4F6Y011335 | E-Switch | - | - | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | 24 V | -20°C ~ 55°C | - | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Black | 24 VDC | LED, Green | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Green | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | ||
![]() 700SP7B11M1QEC1BLK E-Switch | 45 |
| - | Silver | Panel Mount, Rear | - | Plunger, Round | - | XT0105P | E-Switch | Black | Silver | 50,000 Cycles | 200 | Non-Illuminated | E-Switch | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | Epoxy sealed at base of terminal | - | 28 V | -30°C ~ 85°C | 700 | Solder Lug | Standard | Switches | 3A (AC/DC) | - | 1 A, 3 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | Black | - | - | 50,000 Cycles | - | - | Pushbutton Switches | - | - | - | No Hardware | - | Standard Switches | - | - | Pushbutton Switches | - | - | |||
![]() PV6H240SSG-311 E-Switch | 15 |
| - | Gold | Panel Mount, Front | - | - | - | 52-PV6H240SSG311 | E-Switch | - | Gold | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV6, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | Ring-Illumination | SPST | Pushbutton Switches | Red | Red | Stainless Steel | - | Stainless Steel | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | |||
![]() D16EES12KGRNGRN E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Square | Square | XF0913P | E-Switch | - | - | 50,000 Cycles | 1 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 24 V | -20°C ~ 55°C | D16 | - | Standard, Illuminated | Switches | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | Green | 24 VDC | LED, Green | 100,000 Cycles | - | DPDT | Pushbutton Switches | Green | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | ||
![]() PV6F240SSG-3R1 E-Switch | 32 |
| - | Gold | Panel Mount, Front | - | Round, Flat | - | 52-PV6F240SSG3R1 | E-Switch | - | Gold | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV6, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | Ring-Illumination | SPST | Pushbutton Switches | RGB | RGB | Stainless Steel | - | Stainless Steel | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | |||
![]() 700SP7B10M6QEC1BLK E-Switch | 15 |
| - | Silver | Panel Mount, Right Angle, Rear | - | Plunger, Round | - | XT0072P | E-Switch | Black | Silver | 50,000 Cycles | 200 | Non-Illuminated | E-Switch | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | BULK | Active | Non-Compliant | Epoxy sealed at base of terminal | - | 28 V | -30°C ~ 85°C | 700 | Right angle horizontal | Standard | Switches | 3A (AC/DC) | - | 1 A, 3 A | PC Pin | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | Black | - | - | 50,000 Cycles | - | SPDT | Pushbutton Switches | - | - | - | No Hardware | - | Standard Switches | - | - | Pushbutton Switches | - | - | |||
![]() PV8F2Y0SS-214 E-Switch | 15 |
| - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2Y0SS214 | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV8, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 12 VDC | LED, Red | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | Red | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | |||
![]() PV3WF2B011G-301 E-Switch | 15 |
| - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV3WF2B011G301 | E-Switch | - | - | 50,000 Cycles | 1 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV3, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Solder Lug | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | Black | 2.8 VDC | LED, White | 200,000 Cycles | - | SPST | Pushbutton Switches | White | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | |||
![]() 700SP7B10M1QEC2RED E-Switch | 15 |
| - | Silver | Panel Mount, Rear | - | Plunger, Round | - | XT0117P | E-Switch | Red | Silver | 50,000 Cycles | 200 | Non-Illuminated | E-Switch | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | Epoxy sealed at base of terminal | - | 28 V | -30°C ~ 85°C | 700 | Solder Lug | Standard | Switches | 3A (AC/DC) | - | 1 A, 3 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | Red | - | - | 50,000 Cycles | - | - | Pushbutton Switches | - | - | - | No Hardware | - | Standard Switches | - | - | Pushbutton Switches | - | - | |||
![]() PV9F2T0SS-353 E-Switch | 36 |
| - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | - | E-Switch | - | - | 50,000 Cycles | 10 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV9, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 6 VDC | LED, Yellow | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Yellow | - | - | - | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | |||
![]() PV3F2B0BB-241 E-Switch | 23 |
| - | Panel Mount, Front | - | - | - | - | 52-PV3F2B0BB241 | E-Switch | - | - | 50,000 Cycles | 1 | Illuminated | E-Switch | - | E-Switch | - | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV3, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP40 | - | Solder Lug | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | Silver | 2.8 VDC | LED, Blue | 200,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | - | |||
![]() PV4F2H0SSG-211 E-Switch | 45 |
| - | Gold | Panel Mount, Front | - | Round, Flat | - | 52-PV4F2H0SSG211 | E-Switch | - | - | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | |||
![]() PV6H24011-3G1 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | - | - | 52-PV6H240113G1 | E-Switch | - | Silver | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV6, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 1.8, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | Ring-Illumination | SPST | Pushbutton Switches | Red, Green | Red/Green | Black Anodized | - | Black Anodized | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | |||
![]() PV8F2Y0SS-31D E-Switch | 35 |
| - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2Y0SS31D | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | - | 48 V | -20°C ~ 55°C | PV8, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 5 VDC | LED, Red | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | Red | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | |||
![]() PV7F2Y0SS-303-M03 E-Switch | 35 |
| - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV7F2Y0SS303M03 | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV7, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 6 VDC | LED, White | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | White | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | |||
![]() PV9F2U0SS-3G8 E-Switch | 15 |
| - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | 52-PV9F2U0SS3G8 | E-Switch | - | - | 50,000 Cycles | 10 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV9, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 48 VDC | LED, Red/Green | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | Red, Green | - | - | - | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | |||
![]() 700SP7B11M1REC2GRN E-Switch | 36 |
| - | Gold | Panel Mount, Rear | - | Plunger, Round | - | - | E-Switch | Green | - | 50,000 Cycles | 200 | Non-Illuminated | E-Switch | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | - | Active | Details | - | - | 28 V | -30°C ~ 85°C | 700 | - | Standard | Switches | 3A (AC/DC) | - | 1 A, 3 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | Green | - | - | 50,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | - | |||
![]() PV1S24011 E-Switch | 36 |
| - | Silver | Panel Mount, Front | - | - | - | 52-PV1S24011 | E-Switch | - | - | 200,000 Cycles | 40 | Non-Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 36 V | -20°C ~ 55°C | PV1, LAMB | - | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Black | - | - | 1,000,000 Cycles | - | SPST | Pushbutton Switches | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - |