- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Panel Cutout Shape | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Current | Viewing Angle | Mechanical Life | Lens Style | Contact Form | Lens Size | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Lamp Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Actuator Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP4EE1PBBTB E-Switch | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 30 V | -20°C ~ 70°C | LP4 | Standard, Illuminated | - | Switches | 100mA (DC) | - | - | PC Pin | Round, Button | DPDT | On-On | - | Clear | 2.9 VDC | - | LED, Blue | - | - | 50,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP15S1TRAYEL-N E-Switch | 25 |
| - | Gold | Through Hole | - | - | - | Square | - | - | - | Transparent | EAR99 | - | - | 8536.50.90.65 | Illuminated | Unavailable | - | + 70 C | E-Switch | - 20 C | PCB Mount | Bulk | - | Active | Yes | - | - | 20 V | -20°C ~ 70°C | LP15 | Standard, Illuminated | - | Switches | 1mA (DC) | - | 1 mA | PC Pin | Square, Button | SPST-NO | Off-Mom | - | Clear | 1.7 VDC | - | LED, Yellow | - | - | 300,000 Cycles | - | SPST-NO | - | Pushbutton Switches | - | Yellow | - | - | - | - | Standard Switches | LED | - | - | - | - | 8.6 mm | - | - | ||
![]() L16PLT10 E-Switch | 8 |
| - | - | - | - | - | Round | - | - | F040001 | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | - | - | - | L16 | - | - | Switches | - | - | - | Solder Lug | - | - | - | 0.63 (16.00mm) | - | - | - | - | - | - | - | Rectangle with Flat Top | - | 24.00mm x 18.00mm | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() 700CSP7SP7B71M7QE E-Switch | 25 |
| - | Silver | Through Hole, Right Angle, Vertical | Diallyl Phthalate (DAP) | Nylon | - | Plunger, Round | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.33 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 30 C | PCB Mount, Right Angle, Vertical | Bulk | - | Active | Yes | Epoxy | 120 V | 28 V | -30°C ~ 85°C | 700C | Standard | Red | Switches | 3A (AC/DC) | - | 3 A | PC Pin | Round, Plunger | SPDT | On-Mom | - | White | - | - | - | - | - | 50,000 Cycles | - | SPDT | - | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | 6.61 mm | UL 94 V-0 | - | ||
![]() PV6F240SSG E-Switch | 8 |
| - | Gold | Panel Mount, Front | - | - | - | Round, Flat | - | 52-PV6F240SSG | E-Switch | - | - | 50,000 Cycles | 40 | - | Non-Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Yes | - | - | 48 VDC | -20°C ~ 55°C | PV6, LAMB | Anti-Vandal | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button, Flush | SPST-NO | OFF - (ON) | Circular - 16.00mm Dia | Silver | - | - | - | - | - | 1,000,000 Cycles | - | SPST | - | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | ||
![]() ULP12OAP1QLSCL1RGB E-Switch | 16 |
| - | Silver | Through Hole | - | - | - | Square, Sculptured Cap | Large Sculptured | - | - | Clear, White Diffuser | EAR99 | 200,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | PCB Mount | Bulk | - | Active | Yes | - | - | 25 V | -40°C ~ 85°C | ULP | Standard, Illuminated | - | Switches | 500mA (DC) | - | 500 mA | PC Pin | Square, Button | SPDT | On-Mom | - | Clear (White Filter/Diffuser) | - | - | LED, Blue/Green/Red | - | - | - | - | SPDT | - | Pushbutton Switches | - | RGB | - | - | - | - | Standard Switches | LED | - | - | - | - | - | - | - | ||
![]() PVA6LRE21101 E-Switch | 8 |
| - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Tray | - | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV5DS240SSG E-Switch | 16 |
| - | Gold | Panel Mount, Front | Stainless Steel | Stainless Steel | - | Round | Domed | - | - | - | EAR99 | 200,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | + 55 C | E-Switch | - 25 C | Panel Mount | Bulk | - | Active | Yes | - | - | 36 V | -25°C ~ 55°C | PV5 | Anti-Vandal | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.079 (2.0mm) | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Silver | - | - | - | - | - | 1,000,000 Cycles | - | SPST | - | Pushbutton Switches | - | - | - | - | - | - | Anti-Vandal Switches | - | - | - | IP65 | 17.5 mm | - | - | - | ||
![]() ULV4F2311511 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Black | 3 VDC | - | LED, Red | - | - | 500,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D16OAS11 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | F040008 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | - | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Square, Button (Not Included) | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() D16OAS21 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | F040033 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | - | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Square, Button (Not Included) | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() D16OAT21 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | F040037 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | - | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Rectangular, Button (Not Included) | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PVA3F230SS345 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 36 V | -25°C ~ 55°C | PVA3 | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 16.00mm Dia | Silver | 24 VDC | - | LED, Blue | - | - | 500,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D16EES11 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | F040005 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | - | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Square, Button (Not Included) | SPDT | On-On | Circular - 16.00mm Dia | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() P16OAR11 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | F040014 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | P16 | Standard | - | Switches | 8A (AC), 6A (DC) | - | - | Solder, Quick Connect - 0.079 (2.0mm) | Round, Button (Not Included) | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PMV6DW2BBLK E-Switch | 25 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 24 V | -20°C ~ 65°C | PMV6 | Anti-Vandal | - | Switches | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LASOAV11 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | F060606 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | LA | Standard | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button (Not Included) | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV4FWB11 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | T940511 | E-Switch | - | - | 50,000 Cycles | 10 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Black | - | - | - | - | - | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() LASEEU11 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | F060614 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | - | Standard | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button (Not Included) | SPDT | On-On | Circular - 22.00mm Dia | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() SV4FW3SS-3G1 E-Switch | 58 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | EAR99 | 200,000 Cycles | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 36 V | -20°C ~ 70°C | SV4 | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | 2, 3.1 VDC | - | LED, Green/Red | - | - | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |