- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Product | Lamp Type | Features | Product Category | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16EER11 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | F040006 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Round, Button (Not Included) | SPDT | On-On | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV7F2BSS345 E-Switch | 73 |
| - | - | Panel Mount, Front | - | - | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 20 | 8536.50.90.65 | - | Unavailable | E-Switch | - | E-Switch | - | - | Bulk | - | Active | Yes | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | DPDT | On-Mom | Circular - 22.00mm Dia | Silver | 24 VDC | LED, Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV0HW4011G-311 E-Switch | 25 |
| - | Silver | Panel Mount, Front | Aluminum | Aluminum | Round | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 25 C | Panel Mount | Bulk | - | Active | Yes | - | - | 36 V | -20°C ~ 55°C | PV0, LAMB | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | 1.8 VDC | LED, Red | 1,000,000 Cycles | SPST-NO | Pushbutton Switches | Red | - | Anti-Vandal Switches | LED | - | - | IP67 | - | ||
![]() SAV7F13SS346 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | 125 V | - | -25°C ~ 85°C | SAV7 | Anti-Vandal, Illuminated | Switches | 15A (AC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187 (4.7mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | Silver | 110 VAC | LED, Blue | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() SAV7F13SS645 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | 125 V | - | -25°C ~ 85°C | SAV7 | Anti-Vandal, Illuminated | Switches | 15A (AC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187 (4.7mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | Silver | 24 VDC | LED, Blue | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() D16OAS22 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | F040034 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Square, Button (Not Included) | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() D16OAT12 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | F040035 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Rectangular, Button (Not Included) | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV4FWB0SS-315 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 24 V | -20°C ~ 55°C | PV4 | Anti-Vandal, Illuminated | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D16EES22 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | F040022 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Square, Button (Not Included) | DPDT | On-On | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV7F2Y011-305 E-Switch | 25 |
| - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | - | - | * | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | No Marking | - | - | - | - | - | - | ||
![]() D16OAR12 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | F040027 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Round, Button (Not Included) | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV6FW40SS-3R1-M01 E-Switch | 25 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV6 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.8, 2.8, 2.8 VDC | LED, Blue/Green/Red | 1,000,000 Cycles | SPST | Pushbutton Switches | Red, Green, Blue | - | Anti-Vandal Switches | LED | - | - | IP65 | 18 mm | ||
![]() ULV8FPHSS3G5 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads with Connector | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Green/Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() LASEEV12 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | F060603 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | LA | Standard | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button (Not Included) | DPDT | On-On | Circular - 22.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV6FW40SS-3R1-M15 E-Switch | 25 |
| - | - | Panel Mount, Front | - | - | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 30 | 8536.50.90.65 | - | Unavailable | E-Switch | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV6 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.8, 2.8, 2.8 VDC | LED, Blue/Green/Red | 1,000,000 Cycles | - | Pushbutton Switches | - | Power Symbol | - | - | - | Pushbutton Switches | - | - | ||
![]() PV4F6Y011-345 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 40 | 8536.50.9065 | - | Unavailable | E-Switch | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 24 V | -20°C ~ 55°C | PV4 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Black | 24 VDC | LED, Blue | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV8FWHSLGLH5L35 E-Switch | 99 |
| - | Gold | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Yes | Sealed | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Wire Leads | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Blue/Red | 1,000,000 Cycles | DPDT | Pushbutton Switches | Red, Blue | - | Anti-Vandal Switches | LED | - | - | IP67 | 28 mm | ||
![]() PV4FWB011-301-M26 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 24 V | -20°C ~ 55°C | PV4 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Black | 2.8 VDC | LED, White | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() PV4F6Y011-345-M26 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | E-Switch | - | EAR99 | 50,000 Cycles | 40 | 8536.50.9065 | - | Unavailable | E-Switch | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 24 V | -20°C ~ 55°C | PV4 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Black | 24 VDC | LED, Blue | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV7F2Y011-3R5 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV7 | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | 24 VDC | LED, Blue/Green/Red | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - |