- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Alternate PN | Base Product Number | Brand | Cap Color | Contact Materials | Contact Rating | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Hardware | Product | Lamp Type | Features | Product Category | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV8F2Y011-301-M14 E-Switch | 16 |
| - | Silver | Panel Mount, Front | Aluminum | Aluminum | Round, Flat | - | - | - | Black | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV8 | - | Anti-Vandal, Illuminated | Black | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | Black | 2.8 VDC | LED, White | - | SPDT | Pushbutton Switches | White | - | - | Anti-Vandal Switches | LED | - | - | IP65 | 28 mm | ||
![]() PV9F2T0SS-3G1 E-Switch | 25 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV9 | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 1.8, 2.8 VDC | LED, Green/Red | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() PVXF2Y0SS-301 E-Switch | 16 |
| - | Silver | - | Stainless Steel | Stainless Steel | Round, Flat | 52-PVXF2Y0SS301 | - | E-Switch | - | - | - | - | - | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Yes | - | - | 24 VDC | - | - | - | Anti-Vandal | - | Switches | - | - | 2 A | Solder Lug | - | - | OFF - (ON), ON - (OFF) | - | - | - | - | - | SPDT | Pushbutton Switches | White | - | - | Anti-Vandal Switches | LED | Ring Illumination | E-Switch | IP65 | - | ||
![]() LASEEV13 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | F060604 | - | E-Switch | - | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | LA | - | Standard | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button (Not Included) | 3PDT | On-On | Circular - 22.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() D16OAS14 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | F040043 | - | E-Switch | - | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | - | Standard | - | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Square, Button (Not Included) | 4PDT | On-Mom | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PZ7M2FNNW300 E-Switch | 16 |
| - | - | Panel Mount, Front | Aluminum | Aluminum | Round | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Non-Illuminated | Unavailable | - | + 65 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Yes | - | - | 24 V | -20°C ~ 65°C | PZ | - | Anti-Vandal | - | Switches | 1A (DC) | - | 1 A | Wire Leads with Connector | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.00mm Dia | Silver | - | - | - | SPST-NO | Pushbutton Switches | - | - | - | Piezo Switches | - | - | - | IP68 | 25 mm | ||
![]() LASEEV14 E-Switch | 16 |
| - | - | Panel Mount, Front | - | - | - | F060605 | - | E-Switch | - | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | LA | - | Standard | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button (Not Included) | 4PDT | On-On | Circular - 22.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() LASEEU14 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | F060618 | - | E-Switch | - | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | LA | - | Standard | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button (Not Included) | 4PDT | On-On | Circular - 22.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 800SP9B5M1QEHC2GRN E-Switch | 25 |
| - | - | Panel Mount, Rear | - | - | - | - | - | - | Green | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | - | Active | Yes | Epoxy sealed at Base of Terminal | 20 V | 20 V | -30°C ~ 85°C | 800 | Solder Lug | Standard | - | Switches | 0.4VA (AC/DC) | - | - | Solder Lug | Round, Plunger | SPST-NO | SPST Off - (On) | Circular - 4.95mm Dia | Black | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | Hardware included | - | - | - | - | - | - | ||
![]() 700CSP7B60M6QE E-Switch | 25 |
| - | - | Panel Mount, Right Angle, Rear | - | - | - | T711094 | - | E-Switch | - | Silver | 3A at 120 VAC or VDC, 1A at 250 VAC | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | Epoxy seal on Terminals (standard) | 120 V | 28 V | -30°C ~ 85°C | 700C | Right Angle | Standard | - | Switches | 3A (AC/DC) | - | - | PC Pin | Round, Plunger | SPDT | SPDT On - (On) | Circular - 6.35mm Dia | White | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | N/A | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV4F23SS-M18 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T940138 | ULV4 | E-Switch | - | - | - | - | 50,000 Cycles | 120 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 250 V | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | - | - | 500,000 Cycles | - | Pushbutton Switches | - | No Marking | - | - | - | - | Pushbutton Switches | - | - | ||
![]() LP4EE1PBBKGPWR E-Switch | 16 |
| - | - | - | - | - | - | B240046 | LP4EE1 | E-Switch | - | - | - | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | - | - | - | * | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() WBL2UOARBQ E-Switch | 25 |
| - | Silver | Through Hole, Right Angle | - | - | Plunger | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | + 70 C | E-Switch | - 20 C | PCB Mount, Right Angle | Bulk | - | Active | Yes | - | - | 30 V | -20°C ~ 70°C | WBL | - | Standard, Illuminated | - | Switches | 300mA (DC) | - | 300 mA | PC Pin | Plunger for Cap | DPDT | On-Mom | - | - | - | LED, Blue/Red | 10,000 Cycles | DPDT | Pushbutton Switches | Red, Blue | - | - | Standard Switches | LED | - | - | - | - | ||
![]() LP4EE1PBCBW E-Switch | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 30 V | -20°C ~ 70°C | LP4 | - | Standard, Illuminated | - | Switches | 100mA (DC) | - | - | PC Pin | Round, Button | DPDT | On-On | - | Blue | 3.5 VDC | LED, White | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() ULP12OAP1RSFCL1REDGRNBULK E-Switch | 25 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | EAR99 | 200,000 Cycles | - | 8536.50.90.33 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 28 V | -40°C ~ 85°C | ULP | - | Standard, Illuminated | - | - | 500mA (DC) | - | - | PC Pin | Square, Button | SPDT | On-Mom | - | Clear (White Filter/Diffuser) | - | LED, Green/Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULP12OAP1RSFCL1YELBLUBULK E-Switch | 16 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | EAR99 | 200,000 Cycles | - | 8536.50.90.33 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | Yes | - | - | 28 V | -40°C ~ 85°C | ULP | - | Standard, Illuminated | - | - | 500mA (DC) | - | - | PC Pin | Square, Button | SPDT | On-Mom | - | Clear (White Filter/Diffuser) | - | LED, Blue/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV0H240SS-7N E-Switch | 16 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | Round | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | + 55 C | E-Switch | - 25 C | Panel Mount | Bulk | - | Active | Yes | - | - | 36 V | -20°C ~ 55°C | PV0, LAMB | - | Anti-Vandal | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.079 (2.0mm) | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Silver | - | - | 1,000,000 Cycles | SPST-NO | Pushbutton Switches | - | - | - | Anti-Vandal Switches | - | - | - | IP67 | - | ||
![]() PV0H24011-7N E-Switch | 16 |
| - | Silver | Panel Mount, Front | Aluminum | Aluminum | Round | - | - | - | Black | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | + 55 C | E-Switch | - 25 C | Panel Mount | Bulk | - | Active | Yes | - | - | 36 V | -20°C ~ 55°C | PV0, LAMB | - | Anti-Vandal | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.079 (2.0mm) | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | - | - | 1,000,000 Cycles | SPST-NO | Pushbutton Switches | - | - | - | Anti-Vandal Switches | - | - | - | IP67 | - | ||
![]() MDP16EES100Y E-Switch | In Stock | - | - | - | - | - | - | - | F083107 | - | E-Switch | - | - | - | - | - | 1 | - | - | - | E-Switch | - | - | - | - | - | BULK | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() MDP16EER310B E-Switch | In Stock | - | - | - | - | - | - | - | F083106 | - | E-Switch | - | - | - | - | - | 20 | - | - | - | E-Switch | - | - | - | - | - | BULK | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - |