- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV8FWT011-301-M14 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV8FWT011301M14 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | Details | - | - | - | 48 V | -20°C ~ 55°C | - | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | Black | 2.8 VDC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PV9H2Y0SS-311 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV9H2Y0SS311 | E-Switch | - | - | 50,000 Cycles | 10 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | - | - | - | - | 48 V | -20°C ~ 55°C | - | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PVA6RPW42G1 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | Round | - | T960032 | E-Switch | - | - | 200,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | - | 36 V | -20°C ~ 70°C | - | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Wire Leads | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Clear | 1.7, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | SPST | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | - | - | - | ||
![]() PV4F2H0SS-304 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | LED, White | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() PV4F2B011-341 E-Switch | 8 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | 52-PV4F2B011341 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | PV Anti-Vandal | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Black | 2.8 VDC | LED, Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | ||
![]() PV8FWT0SS-344-M14 E-Switch | 8 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | - | - | - | - | 48 V | -20°C ~ 55°C | PV8, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | Silver | 12 VDC | LED, Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | Blue | Anti-Vandal Switches | LED | - | - | IP65 | 28 mm | - | - | - | ||
![]() PVA3H2B0113R1 E-Switch | In Stock | - | - | Silver | Panel Mount, Front | - | - | - | - | 52-PVA3H2B0113R1 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 25 C | Panel Mount | Bulk | BULK | Active | Details | - | - | - | 36 V | -25°C ~ 55°C | PVA3 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Black | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | 500,000 Cycles | SPST | Pushbutton Switches | RGB | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() SV4F23SS-641 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 200,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | 36 V | -20°C ~ 70°C | SV4 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | 3.1 VDC | LED, Blue | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() PV10F2T0SS-346 E-Switch | 8 |
| - | - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | 52-PV10F2T0SS346 | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | PV Anti-Vandal | - | - | 48 V | -20°C ~ 55°C | PV10 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 40.00mm Dia | Silver | 125 VAC | LED, Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | ||
![]() ULV7F2BSLL34L20 E-Switch | 8 |
| - | Silver | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | Silver | 12 VDC | LED, Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Green | Anti-Vandal Switches | LED | - | - | IP67 | 25 mm | - | - | - | ||
![]() LASOAU11EGRN E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | XF0808P | E-Switch | - | - | 50,000 Cycles | 20 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | 24 V | -20°C ~ 55°C | LA | Standard, Illuminated | - | Switches | - | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | Green | 60 VAC/DC | Incandescent, Green | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() 5511MBLKBLU E-Switch | 8 |
| - | - | Through Hole | - | - | - | - | XR0251P | E-Switch | - | - | 500,000 Cycles | 500 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 12 V | -25°C ~ 65°C | 5500 | Keyswitch, Illuminated | - | Switches | - | 300mA (DC) | - | - | PC Pin | Square, Button | SPDT | On-Mom | - | Black | 3.5 VDC | LED, Blue | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV4FW3SS334 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Green | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() PA411C9900 E-Switch | 8 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | - | E-Switch | - | - | 10,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 65 C | E-Switch | - 20 C | PCB Mount | Bulk | - | Active | Details | - | - | 125 V | - | -20°C ~ 65°C | PA4, LAMB | Standard | Red | Switches | - | 16A (AC) | - | 16 A | Quick Connect - 0.187" (4.7mm) | Rectangular, Button | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Red | - | - | - | SPDT | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | UL 94 V-2 | ||
![]() PVT4FW4SS315 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PVT4FW4SS315 | E-Switch | - | - | 500,000 Cycles | 30 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 24 V | -25°C ~ 55°C | PVT4 | Anti-Vandal, Illuminated | - | Switches | - | 50mA (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Red | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PVA6HE24SG1 E-Switch | 8 |
| - | Silver | Panel Mount, Front | - | - | Round | - | T960038 | E-Switch | - | - | 200,000 Cycles | 1 | - | Illuminated | - | E-Switch | - | E-Switch | - | Panel Mount | Bulk | BULK | Active | Details | PV Anti-Vandal | 0.564932 oz | - | 36 V | -20°C ~ 70°C | PVA6 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Solder Lug | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.7, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | SPST | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() PVA6FPW4SG1 E-Switch | 8 |
| - | - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | T960039 | E-Switch | - | - | 200,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | - | 36 V | -20°C ~ 70°C | PVA6 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.7, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | SPST | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | - | - | - | ||
![]() D16OAS11DYELTRFLAT E-Switch | 8 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Square | Square | XF0467P | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Yellow | 48 VAC/DC | Incandescent, Yellow | 100,000 Cycles | SPDT | Pushbutton Switches | Yellow | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV8F2B11G351 E-Switch | 8 |
| - | Gold | Panel Mount, Front | - | - | Round, Flat | Round | T980046 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Black | 3 VDC | LED, Yellow | 1,000,000 Cycles | SPDT | Pushbutton Switches | Yellow | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | ||
![]() D16OAT12HWHTWHT E-Switch | 8 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Rectangular | Rectangular | XF0880P | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | White | 6 VDC | LED, White | 100,000 Cycles | DPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - |