- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F2B0SS-3R1-M26 E-Switch | 48 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Active | Details | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | PV4 | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | RGB | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | ||
![]() SV4FW3SS-3H3 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | T840503 | E-Switch | - | - | 200,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | - | - | - | 36 V | -20°C ~ 70°C | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | 6 VDC | LED, Blue/Red | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV9H2Y0SS-341 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | 52-PV9H2Y0SS341 | E-Switch | - | - | 50,000 Cycles | 10 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 48 V | -20°C ~ 55°C | PV9, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 2.8 VDC | LED, Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() P16EER11JGRN E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9033 | - | Unavailable | - | - | E-Switch | - | - | - | - | Active | - | - | 125 V | 24 V | -20°C ~ 55°C | - | Standard, Illuminated | - | - | 8A (AC), 6A (DC) | - | - | Solder, Quick Connect - 0.079" (2.0mm) | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | Green | 12 VDC | LED, Green | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() PV6FZ1640NN-341 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | 52-PV6FZ1640NN341 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | - | E-Switch | - | Panel Mount | - | BULK | Active | - | - | - | 48 V | -20°C ~ 55°C | PV6 | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 2.8 VDC | LED, Blue | 1,000,000 Cycles | - | Pushbutton Switches | - | Standard Switches | - | - | Pushbutton Switches | - | - | ||
![]() PV4F6Y011-301 E-Switch | 14 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | 52-PV4F6Y011301 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | 24 V | -20°C ~ 55°C | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Black | 2.8 VDC | LED, White | 1,000,000 Cycles | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | ||
![]() PV8FWT0SS-345-M14 E-Switch | 14 |
| - | Silver | Panel Mount, Front | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Active | - | - | - | 48 V | -20°C ~ 55°C | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | Blue | Anti-Vandal Switches | LED | - | - | IP65 | 28 mm | ||
![]() RP8400B2M1CEBLKWHTNIL E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 500,000 Cycles | - | 8536.50.9033 | - | Unavailable | - | - | E-Switch | - | - | - | - | Active | - | - | 125 V | 50 V | -30°C ~ 85°C | - | Standard | Switches | - | 125mA (AC), 100mA (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | White | - | - | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() PV8FWT011-301-M14 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | 52-PV8FWT011301M14 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | Black | 2.8 VDC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV9H2Y0SS-311 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | 52-PV9H2Y0SS311 | E-Switch | - | - | 50,000 Cycles | 10 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | - | - | - | 48 V | -20°C ~ 55°C | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PVA6RPW42G1 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | Round | T960032 | E-Switch | - | - | 200,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | 36 V | -20°C ~ 70°C | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Wire Leads | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Clear | 1.7, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | SPST | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | ||
![]() PV2H640BBG E-Switch | 14 |
| - | Gold | Panel Mount, Front | - | - | Round, Flat | 52-PV2H640BBG | E-Switch | - | - | 200,000 Cycles | 40 | - | Non-Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV2 | Anti-Vandal | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Screw Terminal | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | - | - | 1,000,000 Cycles | SPST | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | ||
![]() PVA6HEW4S41 E-Switch | 14 |
| - | - | Panel Mount, Front | Stainless Steel | - | Round, Flat | T960036 | E-Switch | - | - | 200,000 Cycles | 1 | - | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | 36 V | -20°C ~ 70°C | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Wire Leads | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 3.1 VDC | LED, Blue | 1,000,000 Cycles | SPST | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | ||
![]() PA531C E-Switch | 14 |
| - | - | Panel Mount, Snap-In | - | - | - | 14-PA531C | - | - | - | 10,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 125 V | - | -20°C ~ 125°C | PA5 | Standard | Switches | - | 16A (AC) | - | - | PC Pin | Plunger for Cap | SPST | Off-On | - | Yellow | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() ULV4F2BSS234 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | T940154 | E-Switch | - | - | 50,000 Cycles | 120 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | - | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() LC1258OANPWEDGEPLUNGER E-Switch | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | P070245 | E-Switch | - | - | 10,000 Cycles | 98 | - | - | - | E-Switch | - | E-Switch | - | - | - | Tube | Active | - | - | - | 30 V | -20°C ~ 85°C | - | Standard | Switches | - | 300mA (DC) | - | - | PC Pin | Plunger for Cap | SPDT | On-Mom | - | - | - | - | 10,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() D16OAT14 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | F040044 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | BULK | Active | - | - | 125 V | 24 V | -20°C ~ 55°C | - | Standard | Switches | - | 8A (AC), 6A (DC) | - | - | Solder Lug | Rectangular, Button (Not Included) | 4PDT | On-Mom | Circular - 16.00mm Dia | - | - | - | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV4H2B0SS-325 E-Switch | 14 |
| - | Silver | Panel Mount, Front | - | - | - | 52-PV4H2B0SS325 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Orange | 1,000,000 Cycles | SPDT | Pushbutton Switches | Orange | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | ||
![]() SAV7F13SS306 E-Switch | 14 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | - | - | Active | - | - | 125 V | - | -25°C ~ 85°C | - | Anti-Vandal, Illuminated | Switches | - | 15A (AC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187" (4.7mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 110 VAC | LED, White | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() PV4F6Y011-331 E-Switch | 14 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | 52-PV4F6Y011331 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | PV4 | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Black | 2.8 VDC | LED, Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Green | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm |