- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Tradename | Voltage Rating (AC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Mechanical Life | Contact Form | Illumination Type | Product Type | Illumination Color | Hole Diameter | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR144C1000-136 E-Switch | In Stock | - | - | Silver | - | - | - | Round | - | - | - | - | - | 1 | - | Illuminated | - | - | + 105 C | - | - 20 C | Panel Mount | - | - | - | Details | - | - | - | - | - | PR1 | - | - | - | Black | - | - | - | 16 A | Solder Lug | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | Green | - | Standard Switches | - | - | - | IP54 | - | - | - | UL 94 V-2 | |||
![]() 700SP7B10M7CE E-Switch | 9 |
| - | - | Panel Mount, Right Angle, Vertical, Rear | - | - | Plunger, Round | - | T711068 | - | - | 50,000 Cycles | 72 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | BULK | Active | Details | - | - | 28 VDC | -30°C ~ 85°C | - | 700 | - | Sealed | - | - | - | - | - | 1 A, 3 A | PC Pin | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | - | 50,000 Cycles | DPDT | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | |||
![]() PV8F2T0SS-314 E-Switch | 45 |
| - | - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2T0SS314 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | - | PV8, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | Silver | 12 VDC | LED, Red | - | 1,000,000 Cycles | DPDT | - | Pushbutton Switches | Red | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | - | - | - | |||
![]() PV9F2T0SS-311 E-Switch | 45 |
| - | - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | 52-PV9F2T0SS311 | E-Switch | - | 50,000 Cycles | 10 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | - | PV9, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 1.8 VDC | LED, Red | - | 1,000,000 Cycles | SPDT | - | Pushbutton Switches | Red | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | - | - | - | |||
![]() PV7F2T0SS-3R5 E-Switch | 32 |
| - | - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV7F2T0SS3R5 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | - | PV7, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 24 VDC | LED, Red/Green/Blue | - | 1,000,000 Cycles | SPDT | - | Pushbutton Switches | RGB | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | |||
![]() PV7F2Y0SS-344-M09 E-Switch | 23 |
| - | - | - | Panel Mount, Front | - | Bulk | Round, Flat | - | 52-PV7F2Y0SS344M09 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Non-Compliant | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | - | PV7 | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 12 VDC | LED, Blue | - | 1,000,000 Cycles | SPDT | - | Pushbutton Switches | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 25 mm | - | - | - | ||
![]() PR14EC1000-137 E-Switch | In Stock | - | - | Silver | - | - | - | Round | - | - | - | - | - | 1 | - | Illuminated | - | - | + 105 C | - | - 20 C | Panel Mount | - | - | - | Details | - | - | - | - | - | PR1 | - | - | - | Black | - | - | - | 16 A | Solder Lug | - | - | OFF - (ON) | - | - | - | - | - | - | DPDT | - | - | Green | - | Standard Switches | - | - | - | IP54 | - | - | - | UL 94 V-2 | |||
![]() PR142C1000-117 E-Switch | In Stock | - | - | Silver | - | - | - | Round | - | - | - | - | - | 1 | - | Illuminated | - | - | + 105 C | - | - 20 C | Panel Mount | - | - | - | Details | - | - | - | - | - | PR1 | - | - | - | Black | - | - | - | 16 A | Solder Lug | - | - | OFF - ON | - | - | - | - | - | - | DPDT | - | - | Red | - | Standard Switches | - | - | - | IP54 | - | - | - | UL 94 V-2 | |||
![]() ULV7F2H11G331 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | E-Switch | - | - | Bulk | - | Active | Details | PV Anti-Vandal | - | - | -20°C ~ 55°C | - | ULV7 | - | Anti-Vandal, Illuminated | - | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | Black | 3 VDC | LED, Green | - | 1,000,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | |||
![]() ULV7F2BSS3P1 E-Switch | 24 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T970022 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | - | - | -20°C ~ 55°C | - | ULV7 | - | Anti-Vandal, Illuminated | 2 | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | Silver | 3 VDC | LED, Green/Yellow | - | 1,000,000 Cycles | SPDT | - | Pushbutton Switches | Green, Yellow | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - | |||
![]() ULV7F23SS331 E-Switch | 8 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T970027 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | - | -20°C ~ 55°C | - | ULV7 | - | Anti-Vandal, Illuminated | 2 | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 3 VDC | LED, Green | - | 500,000 Cycles | SPDT | - | Pushbutton Switches | Green | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - | |||
![]() LAKOAU31BGRN E-Switch | 45 |
| - | Flush | Panel Mount, Front | - | - | - | - | XF0861P | E-Switch | - | 50,000 Cycles | 20 | - | Non-Illuminated | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Non-Compliant | - | - | 24 V | -20°C ~ 55°C | - | LA | - | Standard, Illuminated | - | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.079" (2.0mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | Green | 14 VAC/DC | Incandescent, Green | - | 100,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | |||
![]() 5511MCLR1 E-Switch | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | EAR99 | 500,000 Cycles | - | 8538.90.6000 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | 12 V | -25°C ~ 65°C | - | 5500 | - | Keyswitch | - | - | - | 300mA (DC) | - | - | PC Pin | Square, Button | SPDT | On-Mom | - | Clear | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() PV9F2V0SS-3K1 E-Switch | 59 |
| - | - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | 52-PV9F2V0SS3K1 | E-Switch | - | 50,000 Cycles | 10 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | - | 48 V | -20°C ~ 55°C | - | PV9, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 1.8, 2.8 VDC | LED, Orange/Green | - | 1,000,000 Cycles | DPDT | - | Pushbutton Switches | Orange, Green | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | - | - | - | |||
![]() MDP160AS11R E-Switch | In Stock | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | PCB Mount | - | - | - | Details | - | 250 V | - | - | Bulk | MDP | Solder | - | - | - | - | - | - | 8 A | PC Pin | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | SPDT | - | SPDT | Illuminated | - | Red | 16 mm | - | LED | - | - | - | - | - | - | - | |||
![]() PV8F2Y0SS-331-M11 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2Y0SS331M11 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | - | PV8, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 2.8 VDC | LED, Green | - | 1,000,000 Cycles | DPDT | - | Pushbutton Switches | Green | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | - | - | - | |||
![]() PV9F2U0SS-335 E-Switch | 15 |
| - | - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | - | E-Switch | - | 50,000 Cycles | 10 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | - | 48 V | -20°C ~ 55°C | - | PV9, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 24 VDC | LED, Green | - | 1,000,000 Cycles | DPDT | - | Pushbutton Switches | Green | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | - | - | - | |||
![]() PV8F2U0SS-337 E-Switch | 35 |
| - | - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2U0SS337 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | - | 48 V | -20°C ~ 55°C | - | PV8, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | Silver | 250 VAC | LED, Green | - | 1,000,000 Cycles | 4PDT | - | Pushbutton Switches | Green | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | - | - | - | |||
![]() PV7F2Y0SS-353 E-Switch | 23 |
| - | - | - | Panel Mount, Front | - | Bulk | Round, Flat | - | 52-PV7F2Y0SS353 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 6 VDC | LED, Yellow | - | 1,000,000 Cycles | SPDT | - | Pushbutton Switches | Yellow | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | ||
![]() PV7F2T0SS-353 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | Round, Flat | - | - | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | - | PV7, LAMB | - | Anti-Vandal, Illuminated | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 6 VDC | LED, Yellow | - | 1,000,000 Cycles | SPDT | - | Pushbutton Switches | Yellow | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - |