- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Seal | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Hardware | Product | Lamp Type | Features | Product Category | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULV7F2BSS334 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV7 | - | Anti-Vandal, Illuminated | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | Silver | 12 VDC | LED, Green | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA6FP24SG1 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T960042 | E-Switch | - | - | - | 200,000 Cycles | 1 | - | Illuminated | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | PV Anti-Vandal | - | 36 V | -20°C ~ 70°C | PVA6 | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.7, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PV0H24011G-211 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | 52-PV0H24011G211 | E-Switch | - | - | - | 50,000 Cycles | 50 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 36 V | -20°C ~ 55°C | PVO | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV4FM311515 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T940917 | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Black | 24 VDC | LED, Red | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() KJD17-21513-112 E-Switch | 8 |
| - | - | Panel Mount, Snap-In | - | - | - | 34-KJD1721513112 | E-Switch | - | - | - | 10,000 Cycles | 200 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 240 V | - | -25°C ~ 55°C | KJD17 | - | Standard | Switches | - | 16A (AC) | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250" (6.3mm) | Square, Button, Dual | DPST | Off-On | Rectangular - 46.00mm x 22.00mm | Red, Green | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV7F2311307 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T970061 | E-Switch | - | - | - | 50,000 Cycles | 20 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | 125 V | - | -20°C ~ 55°C | ULV7 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Black | 220 VAC | LED, White | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() SAV7F13SS316 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | 125 V | - | -25°C ~ 85°C | SAV7 | - | Anti-Vandal, Illuminated | Switches | - | 15A (AC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187" (4.7mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 110 VAC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() PV10F2Y0SS-3G4 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | 48 V | -20°C ~ 55°C | PV10 | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 12 VDC | LED, Red/Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() PV7FWY011-3R1 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | 48 V | -20°C ~ 55°C | PV7, LAMB | - | Anti-Vandal, Illuminated | - | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | ||
![]() PV3WF2B011-354 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | 52-PV3WF2B011354 | E-Switch | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | - | 48 V | -20°C ~ 55°C | PV3, LAMB | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | Black | 12 VDC | LED, Yellow | 200,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() SV4F23SS-6G3 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T840004 | E-Switch | - | - | - | 200,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 36 V | -20°C ~ 70°C | SV4 | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | 6 VDC | LED, Red/Green | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() PVA6FPW4S41 E-Switch | 8 |
| - | Silver | Panel Mount, Front | Stainless Steel | Round, Flat | - | T960024 | E-Switch | - | - | - | 200,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | - | 36 V | -20°C ~ 70°C | PVA6 | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 2.8 VDC | LED, Blue | 1,000,000 Cycles | SPST | Pushbutton Switches | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | ||
![]() 700SP7B10M1REC2BLK E-Switch | 8 |
| - | Gold | Panel Mount, Rear | - | Plunger, Round | - | XT0061P | E-Switch | Black | Gold | - | 50,000 Cycles | 200 | - | Non-Illuminated | - | E-Switch | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | Active | Details | Epoxy sealed at base of terminal | - | 120 V | 28 V | -30°C ~ 85°C | 700 | Solder Lug | Standard | Switches | - | 3A (AC/DC) | - | 1 A, 3 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | Black | - | - | 50,000 Cycles | - | Pushbutton Switches | - | No Hardware | Standard Switches | - | - | Pushbutton Switches | - | - | ||
![]() ULV7FMGSS341 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T970903 | E-Switch | - | - | - | 50,000 Cycles | 10 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | 125 V | - | -20°C ~ 55°C | ULV7 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | Silver | 3 VDC | LED, Blue | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() ULV4FMBSS533 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T940916 | E-Switch | - | - | - | 50,000 Cycles | 10 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | 125 V | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 6 VDC | LED, Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() SAV8F13SS6G4 E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | T958006 | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 125 V | - | -25°C ~ 85°C | SAV8 | - | Anti-Vandal, Illuminated | Switches | - | 15A (AC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187" (4.7mm) | Round, Button | SPDT | On-On | Circular - 25.20mm Dia | Silver | 12 VDC | LED, Red/Green | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() PV4F2Y01S-323 E-Switch | 8 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F2Y01S323 | E-Switch | - | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Silver | 6 VDC | LED, Orange | 1,000,000 Cycles | SPDT | Pushbutton Switches | Orange | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | ||
![]() PVT4FW4SS334 E-Switch | 8 |
| - | - | Panel Mount, Front | Stainless Steel | Round, Flat | - | 52-PVT4FW4SS334 | E-Switch | - | - | - | 500,000 Cycles | 30 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 25 C | Panel Mount | Bulk | BULK | Active | Details | - | - | - | 24 V | -25°C ~ 55°C | PVT4 | - | Anti-Vandal, Illuminated | Switches | - | 50mA (DC) | IP65 - Dust Tight, Water Resistant | 50 mA | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Green | - | SPST | Pushbutton Switches | Green | - | - | LED | - | Pushbutton Switches | IP65 | 22 mm | ||
![]() 700SP7B20M6RE9.27MM E-Switch | 8 |
| - | - | Through Hole, Right Angle | - | - | - | T711027 | E-Switch | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | 120 V | 28 V | -30°C ~ 85°C | 700 | - | Standard | Switches | - | 3A (AC/DC) | - | - | PC Pin | Round, Plunger | SPDT | On-Mom | - | White | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() D16OAS12HWHTYEL E-Switch | 8 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Square | Square | XF0887P | E-Switch | - | - | - | 50,000 Cycles | 20 | - | Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 125 V | 24 V | -20°C ~ 55°C | D16 | - | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | Yellow | 6 VDC | LED, White | 100,000 Cycles | DPDT | Pushbutton Switches | White | - | Standard Switches | LED | - | Pushbutton Switches | - | - |