- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1973ABLKGRNFF2 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | NO | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 9A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 250VAC | Neon, Green | - | 3000VRMS V | 50,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | O - | - | - | BLACK | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R1966ABLKBLKEFRED E-Switch | 505 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polycarbonate | - | - | COPPER ALLOY | - | - | Silver | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2002 | R1966 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | SNAP-IN TYPE PANEL MOUNTING | 8536.50.90.65 | - | - | 15A AC | Straight | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 20mOhm | 1000000000Ohm | Black | - | 2VDC | LED, Red | MOLDED | - | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated, LED | Red | - | 15A@125VAC | SNAP ACTION | - | No Marking | - | - | - | - | - | - | 14mm | 0.287 inch | 0.217 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R1973BBLKBLKIF0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | 2008 | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 9A | 9A@125VAC | - | - | ON OFF, Vertical | - | - | - | - | - | - | 22mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP5R6BLKM1QEBLK E-Switch | 49 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2007 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-Off-Mom | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | 250V | No Marking | - | ON-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | 8.89mm | - | 0.209 inch | ROHS3 Compliant | - | - | ||
![]() R5BBLKGRNBF1 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Green | - | 125VAC | Neon, Green | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | - | - | - | - | I O II | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP4R2M1RE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | 12.8016mm | 6.5786 mm | Paddle | SPDT | Mom-Off-Mom | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | TOGGLE SWITCH | - | Illuminated | - | - | - | - | - | No Marking | - | (ON)-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | 10.3124mm | 0.156 inch | 0.967 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R6ABLKREDAF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~65°C | Bulk | 2008 | R6 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.65mm | - | - | Red | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | 10A | - | - | - | - | - | - | Dot | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1966ABLKBLKFP E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | SILVER | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 21mm | 12.9 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | O - | - | - | - | - | - | - | 14mm | - | - | ROHS3 Compliant | - | - | ||
![]() R1966ABLKBLKESYEL E-Switch | 136 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polycarbonate | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 15A AC | Straight | - | 15A | Solder Lug | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 20mOhm | - | Black | - | 2.1VDC | LED, Yellow | - | - | 30,000 Cycles | - | 15A | Illuminated, LED | Yellow | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300DP3J3BLKVS2RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | BRASS | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | 8.128 mm | Concave (Standard V) | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 10 | - | - | 0.4VA@20VAC | 25 deg | Epoxy Sealed Terminals | 11.684mm | 0.185 inch | 0.513 inch | ROHS3 Compliant | - | - | ||
![]() 400AWMDP1R1M2QE E-Switch | 627 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 120V | 9.144mm | 8.128 mm | Concave (Curved) | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | - | 1000VRMS V | - | ROCKER SWITCH | 3A | Illuminated | - | 1A | 1A@250VAC | - | 250V | No Marking | 6 | - | - | - | - | Epoxy Sealed Terminals | - | 0.13 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300DP2J1BLKM2QE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | ROCKER SWITCH | - | Illuminated | - | 2A | 2A@250VAC | - | 250V | No Marking | 6 | ON-(ON) | - | - | - | Epoxy Sealed Terminals | 8.89mm | - | 0.454 inch | ROHS3 Compliant | - | - | ||
![]() 300SP1J3VS2QE E-Switch | 369 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1973ABLKRILEF4 E-Switch | 49 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.4968 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 24VDC | Incandescent, Red | - | 1500VRMS V | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | 13.9954mm | 0.315 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() 400MSP4R1BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 400 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.40 | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | 8.13mm | 5.08 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 15.75mm x 8.89mm | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | ROCKER SWITCH | - | - | - | 3A | 3A@120VAC | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP1R16BLKM1RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | 12.7mm | 6.604 mm | Paddle | SPDT | On-On | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | TOGGLE SWITCH | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 10.414mm | 0.156 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300AWSP4R1M1RE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 13.14mm x 7.20mm | - | - | Black | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1973BBLKREDIF2 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2002 | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 250VAC | Neon, Red | - | 3000VRMS V | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | 6A | 6A@250VAC | - | - | ON OFF, Vertical | - | - | BLACK | - | - | - | 13.9954mm | 0.327 inch | 0.224 inch | ROHS3 Compliant | - | - | ||
![]() RR511D1100 E-Switch | 3771 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | - | BRASS | - | - | Silver | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2012 | RR5, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | SPST | On-Off | Circular - 20.00mm Dia | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | ROCKER SWITCH | - | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | OFF-ON | - | - | - | - | 11.2014mm | 0.299 inch | 0.244 inch | ROHS3 Compliant | Lead Free | - | ||
![]() RVW42D1100 E-Switch | 30 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | Silver | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | NOT SPECIFIED | - | - | - | - | 20A AC | Straight | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 36.80mm x 21.00mm | 50mOhm | - | Black | - | - | - | - | - | - | ROCKER SWITCH | 20A | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant |