- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Height | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1973BBLKGILIF1 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | - | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Green | - | 125VAC | Neon, Green | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | 9A | 9A@125VAC | - | - | ON OFF, Vertical | - | - | - | - | - | - | 22mm | - | - | ROHS3 Compliant | - | - | ||
![]() RSC441D1A83 E-Switch | 3335 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Black, Red | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.60mm x 12.10mm | - | - | Black, Red | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | 20A | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | Two-Tone Rocker | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MDP1R1M1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | - | - | Concave (Curved) | DPDT | On-On | Rectangular - 15.75mm x 8.89mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966IBLKBLKCF E-Switch | 329 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2003 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.7198mm | 12.8524 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | - O = | - | (ON)-OFF-(ON) | - | - | - | - | 13.9192mm | - | 0.217 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R1973BBLKWHTFF0 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@125VAC | - | - | O - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R1973BBLKRILEF1 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.4968 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 125VAC | Neon, Red | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | 6A | 6A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | 13.9954mm | 0.315 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R5CBLKBLKIF0 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-On | Rectangular - 30.00mm x 22.20mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MSP4R6BLKM6RE E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 8.94mm | 8.13 mm | Concave (Curved) | SPDT | Mom-Off-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | ROCKER SWITCH | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 5.84mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP1J1BLKM2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 12.7mm | 6.604 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | 250V | No Marking | 5 | - | - | 25 deg | Epoxy Sealed Terminals | - | 10.414mm | 0.222 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 400AWMSP1R1M7QE E-Switch | In Stock | - | Datasheet | 8 Weeks | Silver | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | - | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Tray | 2007 | 400A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 120V | - | - | Concave (Curved) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | Illuminated | 1.5A | 1.5A@250VAC | - | 250V | No Marking | 4 | - | - | - | Epoxy Sealed Terminals | - | - | 0.13 inch | - | ROHS3 Compliant | - | - | ||
![]() R1973BBLKREDFF0 E-Switch | 20 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 9A | Illuminated | 6A | 6A@250VAC | - | 250V | O - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R5DBLKBLKCF0 E-Switch | 113 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 15A AC | Straight | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.00mm x 22.20mm | 20mOhm | - | Black | - | - | - | - | 250V | - | - | 250V | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated | - | - | - | - | - O = | - | - | - | - | - | 17.1mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1973BBLKGILGR1 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | - | R1973 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | SILVER | - | - | - | - | 9A AC | - | - | 9A | PC Pin | 125V | 21.1mm | 17.8 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Green | - | 125VAC | Neon, Green | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | 9A | 9A@125VAC | - | - | O I | - | - | - | - | - | - | 12.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() R1966DBLKBLKES E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polycarbonate | - | - | COPPER ALLOY | - | - | Silver | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 15A AC | Straight | - | 15A | Solder Lug | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 20mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | No Marking | - | - | - | - | - | - | 13.8938mm | 0.126 inch | 0.216 inch | ROHS3 Compliant | - | - | ||
![]() 300SP1J1BLKVS5RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | 7 | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | - | - | 0.415 inch | 0.402 inch | ROHS3 Compliant | - | - | ||
![]() R1973BBLKREDFF1 E-Switch | 20 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Black | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 125VAC | Neon, Red | - | - | 3000VRMS V | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated, Neon | 6A | 6A@250VAC | - | 250V | O - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() 300SP1R6BLKM1REBLK E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R5BBLKGRNBF2 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Green | - | 250VAC | Neon, Green | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | - | - | - | I O II | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP4J2WHTM2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2011 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | - | - | - | White | - | - | - | - | - | - | SP, SPDT | - | - | ROCKER SWITCH | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() RE111C1121 E-Switch | 3386 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2012 | RE1, LAMB | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.65 | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 25.8mm | 13.2 mm | Oval | SPST | On-Off | - | - | - | Black | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | 16A | Illuminated | - | 16A@125VAC | - | - | O - | - | - | - | - | - | - | 13.5mm | - | - | ROHS3 Compliant | - | - |