- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R711FA1-SXXXNBDNNX E-Switch | 515 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 0°C~55°C | Bulk | 2013 | R7 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 16A DC | - | IP67 - Dust Tight, Waterproof | 16A | Quick Connect - 0.250 (6.3mm) | - | 36.9062mm | - | Convex (Reverse V) | - | SPST | On-Off | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | 16A | - | - | - | - | - | 16A@30VDC | - | No Marking | - | - | - | - | - | - | - | - | - | 0.608 inch | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RB2F42C1000-147 E-Switch | 20 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | - | RB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Flat - Illuminated | - | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Blue | - | 250VAC | Neon, Blue | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | Neon | - | 8A | 8A@250VAC | - | - | - | No Marking | - | OFF-ON | BLACK | - | - | - | - | 18.0086mm | 0.393 inch | 0.335 inch | - | ROHS3 Compliant | - | - | ||
![]() R4JBLKRILEF2 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | FULLY ILLUMINATED | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | - | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Red | - | 250VAC | Neon, Red | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | 16A | 16A@250VAC | - | - | - | No Marking | - | - | BLACK | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | - | ROHS3 Compliant | - | - | ||
![]() R5ABLKBLKGF0 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | - | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP3J5BLKVS2RE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | 8.128 mm | Concave (Standard V) | - | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | - | No Marking | 5 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | 11.684mm | 0.173 inch | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966FBLKREDEF E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2007 | R1966 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 15A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 12.4206 mm | Concave (Curved) | - | SPST-NO | Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | 1500VAC V | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | 8A | 8A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF | - | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() R1966CGRYGRYGF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | - | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Gray | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | 250V | O I | - | - | - | - | - | - | - | 13.8938mm | 0.252 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() R1973ABLKGILEF3 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | - | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 12VDC | Incandescent, Green | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | - | ROHS3 Compliant | - | - | ||
![]() RVW4GD1100 E-Switch | 1327 | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2009 | RVW, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | - | DPDT | On-On | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | ROCKER SWITCH | 20A | Illuminated | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() R4DBLKBLKBF0 E-Switch | 219 | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | - | SPDT | On-Off-On | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated | - | - | - | - | - | - | I O II | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R4ABLKBLKAF0 E-Switch | 128 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | COPPER ALLOY | - | - | Silver | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.0002mm | 10.8966 mm | Concave (Curved) | - | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 16A | 16A@250VAC | - | - | 250V | Dot | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.339 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() R4BBLKBLKYELEF1 E-Switch | 13 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | DOT ILLUMINATED YELLOW LENS | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | - | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | 125VAC | Neon, Yellow | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | 16A | 16A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP1R1REDM1RE E-Switch | 397 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | 12.7mm | 6.604 mm | Concave (Standard V) | - | SPDT | On-On | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | - | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | 10.414mm | 0.156 inch | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1973BBLKREDEF2 E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | - | - | - | Polycarbonate | - | - | - | - | - | - | 10000 cycles | - | - | - | 2001 | - | - | yes | Active | - | Quick Connect | EAR99 | 55°C | -30°C | - | - | - | - | - | Straight | - | 9A | - | 125V | - | - | - | Black | - | On-Off | - | 20mOhm | - | - | - | - | - | - | 250V | - | DPST | 30000 cycles | ROCKER SWITCH | - | Neon | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() R1966ABLKORGFF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Orange | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | 250V | O - | - | - | BLACK | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() R5BBLKREDFF3 E-Switch | 149 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | Vertical | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | - | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Red | - | 12VDC | Incandescent, Red | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 20A | Illuminated | - | - | - | - | - | - | O - | - | - | - | - | - | - | 17.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 400MSP3R1BLKM1RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | - | Panel Mount, Flange | NO | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2007 | 400 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.65 | - | - | 0.4VA AC/DC | - | - | 400mA | Solder Lug | 20V | 8.13mm | 5.08 mm | Concave (Curved) | - | SPDT | On-Off-On | Rectangular - 15.75mm x 8.89mm | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | ROCKER SWITCH | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.43mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966DBLKBLKIF E-Switch | 66 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | - | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | 15A@125VAC | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | 14mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MSP4R6BLKM2QE E-Switch | 466 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Concave (Curved) | - | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RRA16C1100 E-Switch | 1369 | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | COPPER | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RRA, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | - | DPDT | On-Off-On | Circular - 22.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | 15A | Illuminated | - | 10A | 10A@250VAC | 22 mm | - | 250V | No Marking | - | - | - | 0.3HP@250VAC | - | - | - | 14.605mm | 0.37 inch | 0.24 inch | - | ROHS3 Compliant | - | - |