- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1966DWHTWHTES E-Switch | 113 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 15A@125VAC | - | - | - | - | No Marking | - | - | - | - | - | - | 13.8938mm | 0.126 inch | 0.216 inch | ROHS3 Compliant | - | - | ||
![]() R1966CBLKBLKGF E-Switch | 847 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | - | - | O I | - | - | - | - | - | - | 14mm | - | - | ROHS3 Compliant | - | - | ||
![]() RB242C1021-116 E-Switch | 20 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | - | 1500VAC V | - | - | - | ROCKER SWITCH | - | Neon | 8A | 8A@250VAC | - | - | - | 250V | O - | - | OFF-ON | BLACK | - | - | - | 18.0086mm | 0.393 inch | 0.316 inch | ROHS3 Compliant | - | - | ||
![]() R1966ABLKBLKERGRN E-Switch | 1048 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | POLYCARBONATE | - | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2002 | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | SNAP-IN TYPE PANEL MOUNTING | 8536.50.90.65 | - | 15A AC | - | - | 15A | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Black | - | 2.2VDC | LED, Green | MOLDED | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 15A | LED | - | 15A@125VAC | SNAP ACTION | - | - | - | No Marking | 5 | - | - | - | - | - | 12.9mm | 0.217 inch | 0.217 inch | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWDP3J1VS2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2017 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-Off-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1973BBLKBLKGF0 E-Switch | 122 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | 2001 | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | 8536.50.90.65 | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 9A | - | 9A | 9A@125VAC | - | - | - | - | O I | - | - | - | - | - | - | 22mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3004P1J3BLKM7QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 21.59mm | 12.7 mm | Concave (Standard V) | 4PDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | - | - | 250V | No Marking | 14 | - | - | - | 25 deg | Epoxy Sealed Terminals | 22.606mm | 0.125 inch | - | ROHS3 Compliant | - | - | ||
![]() RR3112BBLKREDREDEF1 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2008 | RR3112 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Red | - | 110VAC | Neon, Red | - | - | 1500VAC V | - | - | 20,000 Cycles | ROCKER SWITCH | - | Neon | 10A | 10A@250VAC | - | - | - | 250V | No Marking | 3 | - | BLACK | - | - | - | 14.5034mm | 0.318 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() RB24HD1100 E-Switch | 13 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2012 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) | DPDT | On-Mom | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | - | 1000VAC V | DP | - | - | ROCKER SWITCH | - | Illuminated | 16A | 16A@250VAC | - | - | - | - | No Marking | - | ON-(ON) | - | 0.75HP@250VAC | - | - | 17.8054mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - | ||
![]() R4HBLKBLKAF0 E-Switch | 127 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.8966 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | SPDT, SPST | - | 30,000 Cycles | ROCKER SWITCH | - | - | 16A | 16A@250VAC | - | - | - | 250V | Dot | - | ON-(OFF) | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() RR3402A E-Switch | 719 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | - | - | - | - | - | Silver | 6,000 Cycles | - | 0°C~65°C | Bulk | 2004 | RR3402 | - | yes | Active | 1 (Unlimited) | Lug | EAR99 | - | - | - | - | 6A AC | Straight | - | 6A | Solder Lug | 125V | - | - | Paddle | SPST | On-Off | Circular - 15.00mm Dia | 50mOhm | 100000000Ohm | Black | - | - | - | - | 250V | 1500VAC V | - | 125V | 20,000 Cycles | ROCKER SWITCH | 6A | Illuminated | 3A | 3A@250VAC | - | 15 mm | - | - | No Marking | 2 | - | - | - | 25 deg | - | 13.9954mm | 0.213 inch | 0.544 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R1966DBLKBLKHR E-Switch | 78 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | - | 15A | - | - | - | - | - | - | - | Triangular Arrows with O | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R4GBLKBLKHF0 E-Switch | 390 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 12V | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | - | Triangular Arrows with O | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R6BBLKBLKEF E-Switch | 1022 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2002 | R6 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | Silver (Ag) | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.20mm x 6.65mm | - | - | Black | - | - | - | - | - | - | SPST | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 10A@125VAC | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RB242C1021-117 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Red | - | 250VAC | Neon, Red | - | - | 1500VAC V | - | - | - | ROCKER SWITCH | - | - | 16A | - | - | - | - | 125V | O - | - | OFF-ON | BLACK | - | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | - | ||
![]() R1966HWHTWHTEF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | - | - | - | 250V | No Marking | - | ON-OFF-(ON) | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() 300DP1J1BLKM7QE E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | - | BRASS | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | - | - | 250V | No Marking | 8 | - | - | - | - | Epoxy Sealed Terminals | - | 0.125 inch | 0.488 inch | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWDP1J1BLKM6QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | Nylon | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | Right Angle | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-On | - | 10mOhm | 1000000000Ohm | Black | 5A | - | - | - | 250V | 1000VRMS V | - | 28V | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | - | 5A@28VDC | - | No Marking | 8 | - | - | - | 25 deg | Epoxy Sealed Terminals | 16.51mm | 0.125 inch | 0.539 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966ABLKBLKAS E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 8A | 8A@250VAC | - | - | - | 250V | Dot | - | - | - | - | - | - | 13.9954mm | - | - | ROHS3 Compliant | - | - | ||
![]() R4DBLKBLKEF0 E-Switch | 4332 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Silver | 6,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |