- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WB242D1123 E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | - | - | COPPER | - | - | - | - | POLYAMIDE | -20°C~65°C | Bulk | 2011 | WB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 20A AC | - | IP55 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.9908mm | 21.59 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.05mOhm | 500000000Ohm | Black | - | - | - | - | 1500VAC V | DP | - | - | ROCKER SWITCH | - | Illuminated | - | - | 20A@250VAC | - | 250V | ON OFF, Vertical | - | OFF-ON | 2HP@250VAC | - | - | - | - | - | 21.6916mm | 0.355 inch | 0.35 inch | - | ROHS3 Compliant | - | - | ||
![]() RSC441D1A2Z11 E-Switch | 12 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RSC, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 28.4988mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.60mm x 12.10mm | 0.02mOhm | 100000000Ohm | Black, Red | - | - | - | - | 1000VAC V | - | - | - | ROCKER SWITCH | 20A | - | - | 16A | 16A@250VAC | - | 250V | Light Bulb | - | OFF-ON | 0.25HP@125VAC | - | Two-Tone Rocker | - | - | - | 18.4912mm | 0.378 inch | 0.307 inch | - | ROHS3 Compliant | - | - | ||
![]() RR3402D E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2004 | RR3402 | - | yes | Active | 1 (Unlimited) | Lug | - | - | - | - | - | - | - | 6A AC | Straight | - | 6A | Solder Lug | 125V | - | - | Paddle | SPDT | On-Off-On | Circular - 15.00mm Dia | 50mOhm | 100000000Ohm | Black | - | - | - | 250V | 1500VAC V | - | 125V | 20,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 3A | 3A@250VAC | 15 mm | - | No Marking | 3 | - | - | 25 deg | - | - | - | - | 13.9954mm | 0.213 inch | 0.544 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() R5BBLKYELFF2 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Yellow | - | 250VAC | Neon, Yellow | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WB246D1929 E-Switch | 510 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 2012 | WB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Black | - | - | - | - | 20A AC | - | IP55 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | - | - | Red | - | - | - | - | - | DP | - | - | ROCKER SWITCH | 20A | Illuminated | - | - | - | - | - | I O II | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 300SP1R6BLKM1QEBLK E-Switch | 77 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 300 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | 9.4mm | 12.7mm | 6.86mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1973BBLKBLKAF0 E-Switch | 33 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | 1500VRMS V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | 250V | Dot | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | - | ROHS3 Compliant | - | - | ||
![]() RRG35532200 E-Switch | 20 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~105°C | Bulk | - | RRG3, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10A AC | - | - | - | Solder Lug | 125V | - | - | Round | SPDT | On-Off-On | Circular - 20.00mm Dia | - | - | White | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966FBLKBLKES E-Switch | 139 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | - | - | Active | 1 (Unlimited) | Lug | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | - | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | SPST | - | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RD1113112R E-Switch | 1906 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~105°C | Bulk | - | RD1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.80mm | - | - | Black | - | - | - | - | - | - | - | - | ROCKER SWITCH | 10A | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RB24KE1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | - | SILVER ALLOY | - | SILVER ALLOY | - | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.4894mm | 21.7932 mm | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | - | ROCKER SWITCH | - | - | - | 16A | 16A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | - | - | 16.6116mm | 0.362 inch | 0.268 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWDP2J1BLKM7RE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | - | Concave (Standard V) | DPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() RR3130ABLKBLKFS E-Switch | 402 | - | Datasheet | 10 Weeks | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | - | - | - | - | - | Silver | 6,000 Cycles | - | 0°C~65°C | Bulk | 2004 | RR3130 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 10A AC | Straight | - | 10A | Solder Lug | 125V | - | - | Round | SPST | On-Off | Circular - 18.20mm Dia | 50mOhm | - | Black | - | - | - | 250V | - | - | - | 20,000 Cycles | ROCKER SWITCH | 10A | Illuminated | - | - | 10A@125VAC | - | - | O - | - | - | - | - | - | 15mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R4BBLKBLKGRNEF3 E-Switch | 647 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | COPPER ALLOY | - | - | Silver | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | DOT ILLUMINATED GREEN LENS | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | 12VDC | Incandescent, Green | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 16A | 16A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() R726FB1-SXXXNBBNNX E-Switch | 186 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 0°C~55°C | Bulk | 2014 | R7 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | - | 20A AC | - | IP67 - Dust Tight, Waterproof | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 36.9062mm | 20.8026 mm | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | - | ROCKER SWITCH | - | - | - | - | 20A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | - | - | - | - | 0.608 inch | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RR3405CLGRN E-Switch | 770 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | RR3405 | - | yes | Active | 1 (Unlimited) | Lug | - | - | - | - | - | - | - | 10A AC | Vertical | - | 10A | Solder Lug | 125V | - | - | Paddle - Illuminated | SPDT | On-On | Circular - 18.00mm Dia | 0.05mOhm | 100000000Ohm | Black | - | 2.4VDC | LED, Green | - | 1500VAC V | - | - | - | ROCKER SWITCH | - | Illuminated, LED | Green | 6A | 6A@250VAC | - | 250V | No Marking | - | - | - | 26 deg | - | 15mm | 24mm | 18.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 400AWMDP3R1M2QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | - | Through Hole | NO | - | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2003 | 400A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 120V | 9.144mm | 8.128 mm | Concave (Curved) | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | Illuminated | - | 1.5A | 1.5A@250VAC | - | 250V | No Marking | 6 | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.2964mm | 0.13 inch | 0.417 inch | - | ROHS3 Compliant | - | - | ||
![]() RRG31C31100 E-Switch | 9606 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | COPPER | - | - | - | 6,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RRG3, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 21.209mm | - | Round | SPDT | On-Off-Mom | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | - | ROCKER SWITCH | 10A | - | - | - | 10A@125VAC | - | - | No Marking | - | ON-OFF-(ON) | - | - | - | - | - | - | 14.605mm | 0.323 inch | 0.169 inch | - | ROHS3 Compliant | - | - | ||
![]() 300SP2J3BLKVS4RE E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 7 | ON-(ON) | 0.4VA@20VAC | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | 0.32 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWDP3R1BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 300A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Gold (Au) | - | - | - | - | 28V | 5A AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 120V | - | 11.43 mm | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | Illuminated | - | 2A | 2A@250VAC | - | 250V | No Marking | - | - | - | 25 deg | Epoxy Sealed Terminals | 10.4mm | 12.7mm | 11.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof |