- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Actuator Angle | Features | Height | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400MSP1R6BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Flange | NO | STAINLESS STEEL | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2008 | 400 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 28V | 3A AC/DC | - | - | - | Solder Lug | 120V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 15.75mm x 7.11mm | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | - | 28V | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | 1A | 1A@250VAC | - | - | 250V | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 8.4328mm | 0.11 inch | 0.437 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWDP2R2BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Flange | NO | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2010 | 300A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 120V | 12.7mm | 11.43 mm | Paddle | DPDT | On-Mom | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 1000VRMS V | - | - | - | TOGGLE SWITCH | - | Illuminated | 2A | 2A@250VAC | - | - | 250V | No Marking | - | ON-(ON) | - | 25 deg | Epoxy Sealed Terminals | - | 10.414mm | 0.156 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP5R1BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Flange | NO | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | ON-OFF-(ON) | - | 25 deg | Epoxy Sealed Terminals | - | 10.4394mm | 0.107 inch | 0.5 inch | - | ROHS3 Compliant | - | - | ||
![]() 300SP4J2BLKM7RE E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966IGRYGRYEF E-Switch | 341 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2005 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 65°C | -30°C | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Gray | - | - | - | - | - | - | - | SPDT | - | 30,000 Cycles | - | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP1J5BLKM7QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MSP3R1BLKM2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 8.13mm | 5.08 mm | Concave (Curved) | SPDT | On-Off-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | ROCKER SWITCH | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 8.43mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966ABLKBLKEGRED E-Switch | 224 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | SNAP-IN TYPE PANEL MOUNTING | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Black | - | 2VDC | LED, Red | MOLDED | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | LED | - | 15A@125VAC | SNAP ACTION | - | - | No Marking | - | - | - | - | - | - | 14mm | 0.287 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() R5BBLKYELGF2 E-Switch | 121 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2011 | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Yellow | - | 250VAC | Neon, Yellow | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated, Neon | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RD111C1121 E-Switch | 3009 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~105°C | Bulk | 2012 | RD1, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.80mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1966DBLKBLKBS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | - | COPPER ALLOY | - | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 12.4968 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | - | I O II | - | - | - | - | - | - | 13.9954mm | 0.415 inch | 0.218 inch | - | ROHS3 Compliant | - | - | ||
![]() R4GBLKREDHF0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.8966 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | - | 250V | Triangular Arrows with O | - | (ON)-OFF-(ON) | BLACK | - | - | - | 16.9926mm | 0.394 inch | 0.248 inch | - | ROHS3 Compliant | - | - | ||
![]() WB242D1121 E-Switch | 700 | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | Silver | 50000 cycles | - | -20°C~65°C | Bulk | 2004 | WB2, LAMB | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.65 | - | 20A AC | Straight | IP55 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 32.8mm | 21.6 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 50mOhm | - | Black | - | - | - | - | - | 250V | - | DP, DPST | - | - | ROCKER SWITCH | 20A | Illuminated | - | 20A@125VAC | - | - | - | O - | - | - | - | - | - | - | 30.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() R5ABLKBLKFF0 E-Switch | 60 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | yes | Active | 1 (Unlimited) | Faston | EAR99 | - | - | - | - | - | - | 20A AC | Straight | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | 20mOhm | - | Black | - | - | - | - | - | 250V | - | - | 250V | 30,000 Cycles | ROCKER SWITCH | 16A | Illuminated | - | - | - | - | - | O - | - | - | - | - | - | 17.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RA111C1121 E-Switch | 3002 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2012 | RA1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1966FBLKBLKGF E-Switch | 64 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | - | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | SPST | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 15A@125VAC | - | - | - | O I | - | - | - | - | - | - | 14mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1973BBLKBLKFR0 E-Switch | 414 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | - | R1973 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | SILVER | - | - | - | - | - | 9A AC | - | - | 9A | PC Pin | 125V | 21.1mm | 17.8 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 9A | 9A@125VAC | - | - | - | O - | - | - | - | - | - | - | 12.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400AWMDP1R1M6QE E-Switch | 559 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Bulk | - | 400A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 120V | 8.128mm | 9.1186 mm | Concave (Curved) | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | 3A | Illuminated | 1A | 1A@250VAC | - | - | 250V | No Marking | 8 | - | - | 25 deg | Epoxy Sealed Terminals | - | 11.6078mm | 0.114 inch | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966ABLKBLKDF E-Switch | 105 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | - | - = | - | - | - | - | - | - | 14mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP1J1BLKVS3QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 15.748mm | 8.128 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | 7 | - | - | 25 deg | Epoxy Sealed Terminals | - | 16.002mm | 0.185 inch | 0.46 inch | - | ROHS3 Compliant | - | - |