- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | ActuatorColor | Alternate PN | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Panel Cutout | Part # Aliases | Product Status | RoHS | Terminal Seal | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Color | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Function | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Overtravel | Actuator Marking | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | Product Category | IP Rating | Panel Thickness | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR115C192S E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | 38-RR115C192S | E-Switch | - | - | 10,000 Cycles | 100 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | - | Active | - | - | - | -20°C ~ 105°C | RR1 | - | - | - | Switches | - | 16A (AC) | - | - | Quick Connect - 0.187" (4.7mm) | - | Round | SPDT | On-Off-On | Circular - 20.00mm Dia | Red | - | - | - | - | - | Rocker Switches | - | - | - O = | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() R723FF3-SXXX2B4RRW E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | C700040 | - | - | - | 10,000 Cycles | - | - | Illuminated | - | - | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | - | Active | - | - | 30 V | 0°C ~ 55°C | R7 | - | Sealed Rocker Switch | - | - | - | 16A (DC) | IP67 - Dust Tight, Waterproof | 16 A | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 12 VDC | LED, Red/Red | - | DPDT | - | - | Red | - | No Marking | - | - | - | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R726FA3-SXXX3BDGRW E-Switch | 35 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | C700042 | - | - | - | 10,000 Cycles | - | - | Illuminated | - | - | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | - | Active | - | - | 30 V | 0°C ~ 55°C | R7 | - | Sealed Rocker Switch | - | - | - | 16A (DC) | IP67 - Dust Tight, Waterproof | 16 A | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 37.00mm x 21.10mm | Black | 24 VDC | LED, Red/Green | - | DPDT | - | - | Green, Red | - | No Marking | - | - | - | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() RR3112LBLKBLKBLUEF4 E-Switch | 32 |
| - | Panel Mount, Snap-In | - | - | - | - | F130463 | E-Switch | - | - | 6,000 Cycles | 1000 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | - | Active | - | - | - | 0°C ~ 65°C | RR3112 | - | - | - | Switches | - | 16A (AC) | - | - | Quick Connect - 0.187" (4.7mm) | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | Black | 12 VDC | LED, Blue | 20,000 Cycles | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() R711FE1-SXXX1BDGNW E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | C700039 | - | - | - | 10,000 Cycles | - | - | Illuminated | - | - | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | - | Active | - | - | 30 V | 0°C ~ 55°C | R7 | - | Sealed Rocker Switch | - | - | - | 16A (DC) | IP67 - Dust Tight, Waterproof | 16 A | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 37.00mm x 21.10mm | Black | 6 VDC | LED, Green | - | SPST | - | - | Green | - | No Marking | - | - | - | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() 300DP3R3BLKM3QE E-Switch | 23 |
| - | Silver | Panel Mount, Flange | - | Bulk | - | - | T323033 | E-Switch | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | + 85 C | E-Switch | - 30 C | Panel Mount | - | BULK | - | - | Active | Details | Epoxy | 28 V | -30°C ~ 85°C | - | - | - | - | Switches | - | 5A (AC/DC) | - | 2 A, 5 A | Quick Connect - 0.062" (1.5mm) | - | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 27.81mm x 16.46mm | Black | - | - | - | DPDT | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | Rocker Switches | - | - | ||
![]() RB242C2000-115 E-Switch | 23 |
| - | Silver | Panel Mount, Snap-In | - | Bulk | Rocker | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | - | + 65 C | E-Switch | - 20 C | Panel Mount | - | - | Rectangular - 30.2 mm x 22 mm | - | Active | - | - | - | -20°C ~ 65°C | - | - | Power Rocker Switch | White | - | - | 16A (AC) | - | 16 A | Quick Connect - 0.250" (6.3mm) | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | White | 24 VDC | Incandescent, Red | - | DPST | - | - | Red | - | No Marking | - | - | - | - | Rocker Switches | LED | - | - | - | 0.75 mm to 3 mm | ||
![]() 300DP6R6BLKM3QEBLK E-Switch | 31 |
| - | Panel Mount, Snap-In | - | - | - | - | T326043 | E-Switch | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | - | Active | - | - | 28 V | -30°C ~ 85°C | 300 | - | - | - | Switches | - | 5A (AC/DC) | - | - | Quick Connect - 0.062" (1.5mm) | - | Concave (Standard V) | DPDT | On-On-On | Rectangular - 15.70mm x 12.57mm | Black | - | - | - | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() RRG3813Z04Z04Z41Z80 E-Switch | 17 |
| - | Silver | Panel Mount, Snap-In | - | Rocker | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | - | + 105 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Circular - 20 mm | - | Active | - | - | - | -20°C ~ 105°C | RRG3, LAMB | - | Power Rocker Switch | - | - | - | 10A (AC) | - | 10 A | Solder, Quick Connect - 0.187 (4.7mm) | - | Round | SPST | Off-On | Circular - 20.00mm Dia | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | |||
![]() RRG3853Z04Z04Z41Z81 E-Switch | 17 |
| - | Silver | Panel Mount, Snap-In | - | Rocker | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | - | + 105 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Circular - 20 mm | - | Active | - | - | - | -20°C ~ 105°C | RRG3, LAMB | - | Power Rocker Switch | - | - | - | 10A (AC) | - | 10 A | Solder, Quick Connect - 0.187 (4.7mm) | - | Round | SPDT | On-Off-On | Circular - 20.00mm Dia | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | |||
![]() HY55-01113 E-Switch | 26 |
| - | Panel Mount | - | - | - | - | 34-HY5501113 | E-Switch | - | - | 6,000 Cycles | 800 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | - | Active | - | - | - | -20°C ~ 65°C | HY | - | - | - | Switches | - | 16A (AC) | - | - | Solder, Quick Connect - 0.250 (6.3mm) | - | Trigger | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() WB24KD1100SPECIALGOLD E-Switch | In Stock | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() R721FA1-SXXXNBDNNX E-Switch | 40 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.90.40 | - | Unavailable | - | - | - | E-Switch | - | - | Bulk | - | - | - | Active | - | - | 30 V | 0°C ~ 55°C | R7 | - | - | - | - | - | 16A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | DPST | Off-On | Rectangular - 37.00mm x 21.10mm | Black | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | |||
![]() RD11131200 E-Switch | 49 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | E-Switch | - | - | Bulk | - | - | - | Active | - | - | - | -20°C ~ 105°C | RD1 | - | - | - | - | - | 10A (AC) | - | - | Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.80mm | White | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | |||
![]() R4ABLKBLKEFO E-Switch | In Stock | - | - | - | - | - | - | - | M040101 | E-Switch | - | - | - | 100 | - | - | - | E-Switch | - | - | - | - | - | - | BULK | - | R4ABLKBLKEFODIMPLE R4ABLKBLKEFODIMPLE | - | Details | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() 300SP1J1BLKM7QE WITH I/O E-Switch | 25 |
| - | Through Hole, Right Angle, Vertical | - | - | - | - | T311063 | E-Switch | - | - | 40,000 Cycles | 1 | - | - | - | Brady | M21-500-580-BL | - | E-Switch | - | - | Bulk | BULK | - | - | Active | - | - | 28 V | -30°C ~ 85°C | 300 | - | - | - | Switches | - | 5A (AC/DC) | - | - | PC Pin | - | Concave (Standard V) | SPDT | On-On | - | Black | - | - | - | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() HY106-6Y7-000-0000 E-Switch | 8 |
| - | Panel Mount | - | - | - | - | 34-HY1066Y70000000 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | - | Active | Yes | - | - | 0°C ~ 55°C | HY | - | - | - | Switches | - | 18A (AC) | - | - | Screw Terminal | - | Plunger for Cap | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 3000gf | Rocker Switches | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | |||
![]() RRG313C1100 E-Switch | 25 |
| - | Silver | Panel Mount, Snap-In | - | Rocker | - | - | - | - | EAR99 | 10,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | - | + 105 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Circular - 20 mm | - | Active | Yes | - | - | -20°C ~ 105°C | RRG3, LAMB | - | Power Rocker Switch | Black | - | - | 16A (AC) | - | 16 A | Solder, Quick Connect - 0.187 (4.7mm) | - | Round | SPDT | On-On | Circular - 20.00mm Dia | Black | - | - | - | SPST | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | - | - | |||
![]() RCW43D1100 E-Switch | 8 |
| - | - | - | - | - | - | 14-RCW43D1100 | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | - | Active | Yes | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | |||
![]() 400AWMSP3R1BLKVS2RE E-Switch | 25 |
| - | Gold | Through Hole | Nylon | - | Standard Rocker | Black | - | - | Gold | - | 30,000 Cycles | - | - | Non-Illuminated | - | - | - | + 85 C | E-Switch | - 30 C | Through Hole | Bulk | - | - | - | Active | Yes | Epoxy | 20 V | -30°C ~ 85°C | 400A | VS2 | Subminiature | Red | - | 0.4 VA | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | Single Pole On-Off-On | Concave (Curved) | SPDT | On-Off-On | - | Black | - | - | 30,000 Cycles | SPDT | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | IP67 | - |