- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Panel Cutout | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Overtravel | Actuator Marking | Differential Travel | Pretravel | Operating Position | Release Force | Legend | Product | Lamp Type | Features | Legend Color | Product Category | IP Rating | Panel Thickness | Flammability Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR3112CBLKBLKNAF0 E-Switch | 23 |
| - | - | Panel Mount, Snap-In | - | - | Bulk | Rocker | Round | F130516 | E-Switch | 6,000 Cycles | 1000 | - | E-Switch | + 65 C | E-Switch | 0 C | Panel Mount | - | BULK | 20.2 mm | Active | Details | - | 0°C ~ 65°C | - | - | Black | Switches | 16A (AC) | - | 10 A, 16 A | Quick Connect - 0.187" (4.7mm) | Round | SPDT | On-On | Circular - 20.20mm Dia | Black | - | - | 20,000 Cycles | SPDT | - | Rocker Switches | - | - | Dot | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | - | - | - | ||
![]() 300DP1J3GRYVS5QE E-Switch | 15 |
| - | Through Hole | - | - | - | - | - | T321085 | E-Switch | 40,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | - | 28 V | -30°C ~ 85°C | 300 | - | - | Switches | 5A (AC/DC) | - | - | PC Pin | Concave (Standard V) | DPDT | On-On | - | Gray | - | - | - | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() R723FE1-SXXX2B4GNW E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | Rocker | - | C700044 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | 30 V | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | 16A (DC) | IP67 - Dust Tight, Waterproof | 16 A | Quick Connect - 0.250" (6.3mm) | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 12 VDC | LED, Green | - | DPDT | - | - | Green | - | No Marking | - | - | - | - | - | Rocker Switches | LED | - | - | - | IP67 | 1.5 mm to 4.5 mm | - | |||
![]() RA11131123/ACC-P01 E-Switch | 32 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 38-RA1S00266 | E-Switch | 10,000 Cycles | 200 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | -20°C ~ 55°C | RA1 | - | - | Switches | 11A (AC) | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.187" (4.7mm) | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | Black | - | - | - | - | - | Rocker Switches | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RR3112DBLKBLKBFO E-Switch | 32 |
| - | Panel Mount, Snap-In | - | - | - | Rocker | Round | F130419 | E-Switch | 6,000 Cycles | 1000 | - | E-Switch | + 65 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 20.2 mm | Active | Details | - | 0°C ~ 65°C | RR3112 | - | Black | Switches | 16A (AC) | - | 10 A, 16 A | Quick Connect - 0.187" (4.7mm) | Round | SPDT | On-Off-On | Circular - 20.20mm Dia | Black | - | - | 20,000 Cycles | SPDT | - | Rocker Switches | - | - | - O = | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | - | - | - | |||
![]() RRG3853112S E-Switch | 15 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA) | Polyamide (PA) | - | Rocker | Round | 38-RRG3853112S | E-Switch | 10,000 Cycles | 50 | Non-Illuminated | E-Switch | + 105 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | 20 mm (21.4 mm x 20.2 mm) | Active | Details | - | -20°C ~ 105°C | RRG | Power Rocker Switch | Black | Switches | 10A (AC) | - | 10 A | Solder, Quick Connect - 0.187" (4.7mm) | Round | SPDT | On-Off-On | Circular - 20.00mm Dia | Black | - | - | - | SPDT | - | Rocker Switches | - | - | - O = | - | - | - | - | I / O / II | Rocker Switches | - | - | White | Rocker Switches | - | - | UL 94 V-2 | ||
![]() RB1C5E112Z73 E-Switch | 15 |
| - | Silver | Panel Mount, Snap-In | - | - | Rocker | - | 14-RB1C5E112Z73 | E-Switch | 10,000 Cycles | 1 | Non-Illuminated | E-Switch | + 65 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Rectangular - 30.2 mm x 11 mm | Active | - | - | -20°C ~ 65°C | RB1 | Power Rocker Switch | Black | - | 16A (AC) | - | 16 A | Quick Connect - 0.187" (4.7mm) | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 30.00mm x 11.00mm | Black | - | - | - | SPDT | - | - | - | - | No Marking | - | - | - | - | - | Rocker Switches | - | - | - | E-Switch | - | 0.75 mm to 3 mm | - | |||
![]() RRG381311Z10Z35 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 38-RRG381311Z10Z35 | E-Switch | 10,000 Cycles | 50 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | -20°C ~ 105°C | RRG | - | - | Switches | 10A (AC) | - | - | Solder, Quick Connect - 0.187" (4.7mm) | Round | SPST | On-Off | Circular - 20.00mm Dia | Black | - | - | - | - | - | Rocker Switches | - | - | O - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RBW2BBLKBLKDF0 E-Switch | 49 |
| - | Panel Mount, Snap-In | - | - | - | - | - | Y100019 | E-Switch | 50,000 Cycles | 108 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | -20°C ~ 85°C | RBW2 | - | - | Switches | 16A (AC) | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | DPDT | On-On | Rectangular - 30.00mm x 22.30mm | Black | - | - | 50,000 Cycles | - | - | Rocker Switches | - | - | - = | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RB242C1100-246 E-Switch | 35 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 38-RB242C1100246 | E-Switch | 10,000 Cycles | 50 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | -20°C ~ 65°C | RB2 | - | - | Switches | 16A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | Black | 125 VAC | Neon, Blue | - | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RB24KC228Z98 E-Switch | 23 |
| - | - | Panel Mount, Snap-In | - | - | Bulk | - | - | 38-RB24KC228Z98 | E-Switch | 10,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | - | BULK | - | Active | Details | - | -20°C ~ 65°C | - | - | - | Switches | 16A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 30.00mm x 22.00mm | White | - | - | - | - | - | Rocker Switches | - | - | Flame Symbol | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | ||
![]() RB141D1100-235 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 14-RB141D1100235 | E-Switch | 10,000 Cycles | 250 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | -20°C ~ 65°C | RB1 | - | - | Switches | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | Black | 24 VDC | Incandescent, Green | - | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RSC191D102Z33-116 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 14-RSCS00172 | E-Switch | 10,000 Cycles | 250 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | -20°C ~ 105°C | RSC | - | - | Switches | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.60mm x 13.90mm | Black | 125 VAC | Neon, Red | - | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RR534DZ07Z0700 E-Switch | 15 |
| - | Silver | Through Hole | - | - | Rocker | - | 14-RR534DZ07Z0700 | E-Switch | 10,000 Cycles | 400 | Non-Illuminated | E-Switch | + 65 C | E-Switch | - 20 C | Through Hole | Bulk | BULK | Circular - 20 mm | Active | - | - | -20°C ~ 65°C | RR5 | Power Rocker Switch | - | - | 20A (AC) | - | 20 A | PC Pin | Round | SPST-NO | Off-Mom | Circular - 20.00mm Dia | - | - | - | - | SPST | - | - | - | - | No Marking | - | - | - | - | - | Rocker Switches | - | - | - | E-Switch | - | - | - | |||
![]() RE111C1123 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 38-RE111C1123 | E-Switch | 10,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | -20°C ~ 105°C | RE1 | - | - | Switches | 16A (AC) | - | - | Quick Connect - 0.187" (4.7mm) | Round | SPST | On-Off | - | Black | - | - | - | - | - | Rocker Switches | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() HY106-6Y7-421-0000 E-Switch | 26 |
| - | Panel Mount | - | - | - | - | - | 34-HY1066Y74210000 | E-Switch | 50,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | 0°C ~ 55°C | HY | - | - | Switches | 18A (AC) | - | - | Screw Terminal | Plunger for Cap | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 3000gf | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() HY106-6Y7-211-0000 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | E-Switch | - | 1 | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RRA1GC112X E-Switch | 15 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA) | Polyamide (PA) | - | Rocker | Round | 38-RRA1GC112X | E-Switch | 10,000 Cycles | 100 | Non-Illuminated | E-Switch | + 105 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | 22.8 mm x 22.6 mm | Active | Details | - | -20°C ~ 105°C | RRA | Power Rocker Switch | Black | Switches | 15A (AC) | - | 15 A | Quick Connect - 0.187" (4.7mm) | Round | DPDT | On-On | Circular - 22.00mm Dia | Black | - | - | - | DPDT | - | Rocker Switches | - | - | ON ON, Vertical | - | - | - | - | - | Rocker Switches | - | - | White | Rocker Switches | - | 0.75 mm to 3 mm | UL 94 V-2 | ||
![]() 300AWSP3J1BLKVS3QE E-Switch | 15 |
| - | Through Hole | - | - | - | - | - | T301434 | E-Switch | 30,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | 28 V | -30°C ~ 85°C | 300A | - | - | Switches | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | Concave (Standard V) | SPDT | On-Off-On | - | Black | - | - | - | - | - | Rocker Switches | - | - | No Marking | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | |||
![]() RB14CE1129 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 14-RB14CE1129 | E-Switch | 10,000 Cycles | 250 | Non-Illuminated | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | -20°C ~ 65°C | RB1 | - | - | Switches | 16A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 30.00mm x 11.00mm | Black | - | - | - | - | - | Rocker Switches | - | - | I O II | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - |