- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300AWSP1J1BLKM2RE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD/NICKEL | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | 12.7mm | 6.604 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | - | No Marking | 3 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 10.414mm | 0.213 inch | 0.31 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1973ABLKREDEF3 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 12VDC | Incandescent, Red | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() 3003P1R6BLKM1QEBLK E-Switch | 30 |
| Datasheet | - | Silver | - | Panel Mount, Snap-In | NO | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 16.51mm | 12.7 mm | Concave (Standard V) | 3PDT | On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 28V | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 8.9408mm | - | 0.504 inch | ROHS3 Compliant | - | - | ||
![]() RB14DE1100 E-Switch | 25 | - | Datasheet | 11 Weeks | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2012 | RB1, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 10.8966 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | - | - | 16A | 16A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | - | - | - | 16.9926mm | 0.433 inch | 0.234 inch | ROHS3 Compliant | - | - | ||
![]() RRA12C1121 E-Switch | 192 | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RRA, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 22.8092mm | 18.5928 mm | Round | DPST | On-Off | Circular - 22.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | 15A | Illuminated | - | 10A | 10A@250VAC | 22 mm | - | 250V | O - | - | OFF-ON | 0.3HP@250VAC | - | - | - | - | - | - | 14.605mm | 0.37 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() 300DP4R7BLKM1QEBLK E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 11.43mm | 11.43 mm | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.4488mm | 0.078 inch | 0.542 inch | ROHS3 Compliant | - | - | ||
![]() R4FBLKBLKGF0 E-Switch | 146 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R4 | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | SILVER | - | - | 8536.50.90.40 | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 36mm | 10.7 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A | 15A@125VAC | - | - | - | O I | - | - | - | - | - | - | - | - | - | 17mm | - | - | ROHS3 Compliant | - | - | ||
![]() R1966AGRYGRYEFGRN E-Switch | 128 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2001 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | Grey | SNAP-IN TYPE PANEL MOUNTING | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Gray | - | 2.2VDC | LED, Green | MOLDED | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated, LED | Green | 6A | 6A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.287 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() 300SP4J1BLKVS2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2001 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 28V | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | 5A@28VDC | 250V | No Marking | 7 | (ON)-OFF-(ON) | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | 0.185 inch | 0.46 inch | ROHS3 Compliant | - | - | ||
![]() R1973ABLKGRNEF6 E-Switch | 20 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | NO | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2001 | R1973 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 9A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 6VDC | Incandescent, Green | - | - | 3000VRMS V | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R4BBLKBLKREDEF1 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | DOT ILLUMINATED 125VAC BULB | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | 125VAC | Neon, Red | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | 16A | 16A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() R4BBLKBLKGRNFF1 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | DOT ILLUMINATED GREEN LENS | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | 125VAC | Neon, Green | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | 16A | 16A@250VAC | - | - | 250V | O - | - | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() 300SP1J1BLKM2RE E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | - | 400mA | PC Pin | 20V | - | 6.858 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1400VAC V | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | No Marking | 3 | - | - | 0.4VA@20VDC | 25 deg | Epoxy Sealed Terminals | 9.4mm | 12.7mm | 6.86mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWDP1J1VS2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | 8.1534 mm | Concave (Standard V) | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | - | 2A | 2A@250VAC | - | - | 250V | No Marking | 10 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 11.684mm | 0.177 inch | 0.526 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 400MSP2R6BLKM2RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | 5.08 mm | Concave (Curved) | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | No Marking | - | ON-(ON) | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | - | 8.2296mm | 0.13 inch | 0.429 inch | ROHS3 Compliant | - | - | ||
![]() 300SP3R3BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 27.81mm x 16.46mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.5504mm | - | 0.576 inch | ROHS3 Compliant | - | - | ||
![]() 300SP1J3WHTVS4RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | 9.144 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | White | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | No Marking | 7 | - | - | 0.4VA@20VDC | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | 0.46 inch | ROHS3 Compliant | - | - | ||
![]() R5EBLKREDEF0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Mom | Rectangular - 30.00mm x 22.20mm | - | - | Red | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP1R1BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 300 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 9.4mm | 12.7mm | 6.86mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300SP1J4BLKM2RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | 6.858 mm | Paddle | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1400VAC V | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | - | No Marking | 3 | - | - | 0.4VA@20VDC | 25 deg | Epoxy Sealed Terminals | - | - | - | 8.89mm | - | 1.312 inch | ROHS3 Compliant | - | - |