- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R6AGRYWHTFF E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2008 | R6 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.65mm | - | - | White | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP5R1M1QE E-Switch | 49 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 300A | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-Off-Mom | Rectangular - 13.14mm x 7.20mm | - | - | Black | - | - | - | - | - | - | - | SPDT | - | - | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 400MSP1R1BLKVS2RE E-Switch | 82 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Stainless Steel | - | - | - | - | - | - | Gold | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 400 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 10.16mm | 5.08 mm | Concave (Curved) | SPDT | On-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | ROCKER SWITCH | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.94mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R4BBLKREDYELEF3 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | DOT ILLUMINATED YELLOW LENS | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Red | - | 12VDC | Neon, Yellow | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | 16A | 16A@250VAC | - | 250V | No Marking | - | - | BLACK | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() 300DP4J3M7QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP4J2REDVS2RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWDP4J1REDVS2QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 300A | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 15.748mm | 11.43 mm | Concave (Standard V) | DPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Red | 5A | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | 250V | No Marking | 10 | (ON)-OFF-(ON) | - | - | Epoxy Sealed Terminals | - | - | - | 11.684mm | 0.185 inch | 0.469 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300AWSP3J5M2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-Off-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 400MSP1R1REDM1RE E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 400 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | Solder Lug | 20V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 15.75mm x 8.89mm | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MSP1R1BLKVS2QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 10.16mm | 5.08 mm | Concave (Curved) | SPDT | On-On | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | ROCKER SWITCH | - | Illuminated | 3A | 3A@120VAC | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.94mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3004P6J1BLKM7RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | - | PCB, Through Hole, Vertical Right Angle | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 400mA | PC Pin | 20V | - | - | - | 4PDT | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MSP1R1BLKM7RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 400 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | - | - | PC Pin | 20V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | 8.13mm | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 400MSP1R6M2QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RB24KC1100 E-Switch | 2704 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Snap-In | - | - | - | - | - | - | - | Copper, Silver | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 16A AC | Straight | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | - | 250V | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | 16A@250VAC | - | - | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | - | - | 18.0086mm | 0.393 inch | 0.316 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R1966ABLKBLKEFBLU E-Switch | 1066 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2011 | R1966 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | 3.2VDC | LED, Blue | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | LED | 8A | 8A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | 13.9954mm | 0.26 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() 300AWSP3J5M7QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 300A | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 6.604mm | 15.24 mm | Concave (Standard V) | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 2A | - | - | - | 250V | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | 5A | 5A@120VAC | 2A@250VDC | - | No Marking | 5 | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 20.32mm | 0.125 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966ABLKWHTES E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | - | 250V | No Marking | - | - | BLACK | - | - | - | - | - | 13.8938mm | 0.126 inch | 0.216 inch | ROHS3 Compliant | - | - | ||
![]() R5BBLKCLRGF1 E-Switch | 87 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | R5 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Clear | - | 125VAC | Neon, Clear | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Clear, Neon | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1973ABLKREDFF2 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 250VAC | Neon, Red | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | 6A | 6A@250VAC | - | - | O - | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R1966IBLKBLKES E-Switch | 67 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYCARBONATE | - | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | 15A | - | - | 15A@125VAC | - | - | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | - | - | 13.9192mm | 0.126 inch | 0.217 inch | ROHS3 Compliant | - | - |