- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5BBLKGRNAF2 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER | COIN SILVER | BRASS | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R5 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | APPROVALS:UL, CSA, VDE | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 35.9918mm | 21.59 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | 0.02mOhm | 1000000000Ohm | Green | - | 250VAC | Neon, Green | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | 15A | 15A@250VAC | BREAK-BEFORE-MAKE | - | - | Dot | - | - | BLACK | - | - | - | - | - | - | 28.9052mm | 0.386 inch | 0.306 inch | - | ROHS3 Compliant | - | - | ||
![]() 400MSP1R6BLKM6RE E-Switch | 1248 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 400 | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | Right Angle | - | - | PC Pin | 20V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | ROCKER SWITCH | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | 8.13mm | 5.08mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RBW2ABLKREDIF0 E-Switch | 415 |
| - | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~85°C | Bulk | 2011 | RBW2 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Black | - | - | - | 16A AC | - | IP66 - Dust Tight, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.30mm | - | - | Red | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | 16A | Illuminated, LED | Green | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() 300DP1R7BLKM3QEBLK E-Switch | 12 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2012 | 300 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | - | Quick Connect - 0.062 (1.5mm) | 120V | - | 11.43 mm | Paddle | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 28V | 1000VRMS V | - | - | TOGGLE SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | 0.841 inch | - | ROHS3 Compliant | - | - | ||
![]() RA12431200 E-Switch | 2430 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | COPPER | - | - | Silver | 10,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2012 | RA1, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 10A AC | - | - | 10A | Solder Lug | 125V | 18.8976mm | 12.9032 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.40mm x 13.10mm | 0.03mOhm | 100000000Ohm | White | - | - | - | - | - | 1500VAC V | SPST | - | ROCKER SWITCH | - | - | - | 11A | - | - | - | 125V | No Marking | - | OFF-(ON) | BLACK | - | - | - | - | - | - | 11.6078mm | 0.228 inch | 0.236 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() 400MSP1R6BLKM6QE E-Switch | 10864 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 400 | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | 28V | 3A AC/DC | Right Angle | - | 3A | PC Pin | 120V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | ROCKER SWITCH | - | - | - | 3A | 3A@120VAC | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | 8.13mm | 5.08mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1966AWHTBLKGS E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | 250V | O I | - | - | WHITE | - | - | - | - | - | - | 13.8938mm | 0.126 inch | 0.216 inch | - | ROHS3 Compliant | - | - | ||
![]() R1966DBLKREDER E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | 16.1036mm | 0.217 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() R1966FBLKBLKAP E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | COPPER ALLOY | - | - | Silver | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2006 | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 18.4912mm | 12.5984 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | 8A | 8A@250VAC | - | - | 250V | Dot | 2 | (ON)-OFF | - | - | - | - | - | - | - | 13.9954mm | 0.512 inch | 0.228 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1966FBLKBLKFP E-Switch | 30 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2002 | R1966 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | - | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | SPST | 30,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RR812C1011-137 E-Switch | In Stock | - | Datasheet | - | Silver | - | Panel Mount, Snap-In | NO | - | Polyamide | - | - | - | COPPER | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RR8, LAMB | - | Active | 1 (Unlimited) | Solder | - | - | Black | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | DPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Green | - | 250VAC | Neon, Green | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | LED | - | 10A | 10A@250VAC | - | - | - | O - | - | OFF-ON | - | 0.3HP@250VAC | - | - | - | - | - | 14.5034mm | 0.315 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() R4GBLKWHTHF0 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.8966 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 10A | 10A@250VAC | - | - | 250V | Triangular Arrows with O | - | (ON)-OFF-(ON) | BLACK | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.248 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWDP4R1M2QE E-Switch | In Stock | - | Datasheet | - | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300AWSP4J2WHTM1QE E-Switch | In Stock | - | Datasheet | - | Silver | - | - | NO | PANEL MOUNT | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 300A | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | White | 5A | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | Illuminated | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 10.414mm | 0.156 inch | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966CBLKBLKES E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 13.8938mm | 0.126 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP1J5M7QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966CBLKBLKIR E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | - | R1966 | e4 | Active | 1 (Unlimited) | PC Pin | - | Silver (Ag) | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | 12.9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1973ABLKBLKIF0 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | 2006 | R1973 | e4 | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 9A | 9A@125VAC | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966IBLKBLKHP E-Switch | 125 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | - | Triangular Arrows with O | 3 | (ON)-OFF-(ON) | - | - | - | - | - | - | - | 13.9192mm | 0.522 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP3J6VS2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 300A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Paddle | SPDT | On-Off-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof |