- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3004P2J2BLKM2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 21.59mm | 12.7 mm | Paddle | - | 4PDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1000VRMS V | - | - | - | TOGGLE SWITCH | - | - | - | - | - | No Marking | 12 | ON-(ON) | - | 0.4VA@20VAC | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 10.922mm | 0.2 inch | 0.902 inch | ROHS3 Compliant | - | - | ||
![]() RB144D1100 E-Switch | 7510 |
| - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.3878mm | 10.8966 mm | Concave (Curved) | - | SPST-NO | Off-Mom | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | - | - | 1000VAC V | SPST | - | - | ROCKER SWITCH | 20A | - | 16A | 16A@250VAC | 250V | No Marking | - | OFF-(ON) | - | 0.75HP@250VAC | - | - | - | - | - | - | 18.9992mm | 0.394 inch | 0.335 inch | ROHS3 Compliant | - | - | ||
![]() R711FB1-SXXXNBBNNX E-Switch | 378 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 0°C~55°C | Bulk | 2013 | R7 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 20A AC | - | IP67 - Dust Tight, Waterproof | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 36.9062mm | 20.8026 mm | Convex (Reverse V) | - | SPST | On-Off | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | - | ROCKER SWITCH | 20A | - | - | 20A@250VAC | 250V | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | 0.608 inch | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 300AWSP2J6BLKVS21RE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | GOLD/NICKEL | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | - | Paddle | - | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1000VRMS V | - | - | - | TOGGLE SWITCH | - | Illuminated | - | - | - | No Marking | 7 | ON-(ON) | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3003P1R6WHTM3QEWHT E-Switch | 33 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2005 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 400mA | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Concave (Standard V) | - | 3PDT | On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | White | - | - | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | - | - | - | 10.541mm | 0.25 inch | 0.198 inch | ROHS3 Compliant | - | - | ||
![]() 300SP4J3BLKM2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | 6.858 mm | Concave (Standard V) | - | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 1000VRMS V | - | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | 250V | No Marking | 3 | (ON)-OFF-(ON) | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RA1066AFC E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | - | Bulk | 2001 | RA1066 | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 10A AC | Straight | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | 11.9888 mm | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.20mm x 13.00mm | 100mOhm | - | Black | - | - | - | - | - | 125V | 2000VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | Illuminated | 5A | 5A@250VAC | - | ON OFF, Vertical | - | - | - | - | - | - | - | 11mm | 19mm | 12mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWDP1J1BLKM7RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | - | Concave (Standard V) | - | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966ABLKBLKLF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | 250V | Rectangle on End | - | - | - | - | - | - | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RE11131023-116 E-Switch | 1165 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | - | RE1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Oval - Illuminated | - | SPST | On-Off | - | - | - | Red | - | 125VAC | Neon, Red | - | - | - | - | - | - | - | ROCKER SWITCH | - | Neon | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966CBLKBLKGP E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | - | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Silver (Ag) | - | - | - | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 21mm | 12.9 mm | Concave (Curved) | - | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | O I | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | ROHS3 Compliant | - | - | ||
![]() RB242D1000-136 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | NO | - | POLYCARBONATE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 20A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) - Illuminated | - | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Green | - | 125VAC | Neon, Green | - | - | - | 1000VAC V | - | - | - | ROCKER SWITCH | - | - | 20A | - | - | No Marking | - | OFF-ON | BLACK | - | - | - | - | - | - | - | 17.8054mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - | ||
![]() RA411C1100 E-Switch | 646 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | - | RA4, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | - | SPST | On-Off | Rectangular - 22.00mm x 19.20mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP4R6BLKM1QEBLK E-Switch | 47 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 300 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | - | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | 10mOhm | - | Black | - | - | - | - | - | 250V | - | - | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RC1083BBLKBLKFF0 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | Nylon | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~85°C | Bulk | 2008 | RC1083 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | Black | - | - | - | - | 8A AC | Straight | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | Black | DPST | On-Off | Rectangular - 19.30mm x 13.00mm | 10mOhm | - | Black | - | - | - | - | - | 250V | - | DPST | - | 15,000 Cycles | - | 12A | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300SP3J3VS2QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | - | SPDT | On-Off-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R4DBLKWHTEFO E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 15A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | - | SPDT | On-Off-On | Rectangular - 30.10mm x 11.10mm | - | - | White | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1973ABLKBLKER0 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | NON-ILLUMINATED | - | - | - | 9A AC | - | - | 9A | PC Pin | 125V | 18.5928mm | - | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VRMS V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | 250V | No Marking | 2 | - | - | - | - | - | - | - | - | - | 17.7038mm | 0.138 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R1973BBLKBLKDF0 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | 2008 | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) | - | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 9A | 9A@125VAC | - | - = | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | ROHS3 Compliant | - | - | ||
![]() 400AWMSP1R1BLKVS2RE E-Switch | 31 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2002 | 400A | e4 | - | Active | 1 (Unlimited) | - | EAR99 | GOLD | - | - | - | - | 8536.50.90.65 | - | - | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 10.16mm | 5.08 mm | Concave (Curved) | - | SPDT | On-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | - | - | ROCKER SWITCH | - | - | 0.02A | - | 20V | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.94mm | - | - | ROHS3 Compliant | - | - |