- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R723FE3-SXXX2B4GRW E-Switch | 30 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 0°C~55°C | Bulk | 2013 | R7 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30V | 16A DC | - | IP67 - Dust Tight, Waterproof | 16A | Quick Connect - 0.250 (6.3mm) | - | 36.9062mm | 20.8026 mm | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | - | 12VDC | LED, Red/Green | - | 1500VAC V | - | - | ROCKER SWITCH | - | LED | - | - | 16A@30VDC | - | No Marking | - | - | - | - | - | - | - | - | - | 27.8892mm | 0.422 inch | 0.608 inch | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RVW46D1100 E-Switch | 887 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | Silver | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | Straight | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 36.80mm x 21.00mm | 50mOhm | - | Black | - | - | - | - | - | - | - | ROCKER SWITCH | 20A | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() RA812C2921 E-Switch | 5 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | SILVER | COPPER | SILVER | - | - | 10,000 Cycles | POLYAMIDE | -20°C~85°C | Bulk | - | RA8, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6944mm | 12.9032 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.00mm x 13.10mm | 0.035mOhm | 100000000Ohm | Red | - | - | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | 16A | - | 10A | 10A@250VAC | - | 250V | O - | - | OFF-ON | WHITE | 0.3HP@250VAC | - | - | - | - | - | 14.4018mm | - | 0.224 inch | ROHS3 Compliant | - | - | ||
![]() R6AWHTWHTEF E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2008 | R6 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.65mm | - | - | White | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966IBLKBLKHR E-Switch | 20 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 18.4912mm | 12.5984 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | 8A | 8A@250VAC | - | 250V | Triangular Arrows with O | 3 | (ON)-OFF-(ON) | - | - | - | - | - | - | - | - | - | 0.165 inch | ROHS3 Compliant | - | - | ||
![]() R1973ABLKBLKFF0 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | 2008 | R1973 | e4 | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 9A | 9A@125VAC | - | - | O - | - | - | - | - | - | - | - | - | - | 22mm | - | - | ROHS3 Compliant | - | - | ||
![]() R5FBLKBLKEF0 E-Switch | 126 |
| - | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2011 | R5 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST-NO | Off-Mom | Rectangular - 30.00mm x 22.20mm | - | - | Black | - | - | - | - | - | DPST | 30,000 Cycles | ROCKER SWITCH | 20A | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RBW2ABLKGILEF3 E-Switch | 311 |
| - | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~85°C | Bulk | - | RBW2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18A DC | - | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.30mm | - | - | Green | - | 12VDC | Incandescent, Green | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RE113C1100 E-Switch | 12 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RE1, LAMB | e4 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Gold (Au) | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 21.4884mm | 13.4112 mm | Oval | SPDT | On-On | - | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | Illuminated | - | 16A@125VAC | - | - | No Marking | - | - | - | - | - | - | - | - | - | 13.4874mm | 0.323 inch | 0.236 inch | ROHS3 Compliant | Lead Free | - | ||
![]() RR812C1121 E-Switch | 88 | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | COPPER | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2012 | RR8, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | DPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | 16A | - | 10A | 10A@250VAC | - | 250V | O - | - | OFF-ON | - | 0.3HP@250VAC | - | - | - | - | - | 14.5034mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | Lead Free | - | ||
![]() RA41G31900 E-Switch | 927 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | - | RA4, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 10A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | DPDT | On-On | Rectangular - 22.00mm x 19.20mm | - | - | Red | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R6AWHTGRYFF E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2008 | R6 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.65mm | - | - | Gray | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1973ABLKWHTIR0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 9A AC | - | - | 9A | PC Pin | 125V | 19.2024mm | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | 1500VRMS V | - | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | - | 250V | ON OFF, Vertical | 2 | - | BLACK | - | - | - | - | - | - | 22.7584mm | - | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() 300AWSP1R2BLKM1QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2017 | 300A | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 120V | 12.7mm | 6.604 mm | Paddle | SPDT | On-On | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | Illuminated | 2A | 2A@250VAC | - | 250V | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 11.176mm | 0.156 inch | 0.871 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300AWDP3J3M6QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 300A | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | 250V | No Marking | 8 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 16.51mm | 0.125 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966ABLKBLKIG E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2011 | R1966 | e4 | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | 14mm | - | - | ROHS3 Compliant | - | - | ||
![]() R6AWHTBLKFF E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2008 | R6 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.65mm | - | - | Black | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400AWMSP1R1BLKM1RE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 400A | e4 | Active | 1 (Unlimited) | Solder | EAR99 | GOLD | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | ROCKER SWITCH | - | Illuminated | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | 8.13mm | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 300AWSP1R1M1RE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 300A | - | Active | 1 (Unlimited) | Solder | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | 12.8016mm | 6.858 mm | Concave (Standard V) | SPDT | On-On | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.3124mm | 0.156 inch | 0.476 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3003P3R1BLKM1QE E-Switch | 13 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | 3PDT | On-Off-On | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 11.2014mm | - | 0.448 inch | ROHS3 Compliant | - | - |