- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1966ABLKBLKES E-Switch | 216 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polycarbonate | - | - | COPPER ALLOY | - | - | Silver | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 15A AC | Straight | - | 15A | Solder Lug | 125V | 18.5928mm | 12.4968 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 20mOhm | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated | - | 8A | 8A@250VAC | - | 250V | No Marking | - | OFF-ON | - | - | - | - | 13.9954mm | 0.115 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWSP4J1VS2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2017 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() RR115C1100 E-Switch | 7658 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.65 | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 17.1958mm | 12.3952 mm | Round | SPDT | On-Off-On | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | 16A | Illuminated | - | - | 16A@125VAC | 13.6 mm | - | No Marking | - | - | - | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RR1113QQ11 E-Switch | 50 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | COPPER | - | - | Silver | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RR1, LAMB | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.65 | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 17.1958mm | 12.3952 mm | Round | SPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Bisque | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | 10A | - | - | - | 10A@125VAC | - | - | O - | - | OFF-ON | - | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R1966CBLKBLKER E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | No Marking | - | - | - | - | - | - | - | - | 0.217 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R1966DBLKWHTBS E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 12.3952 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | I O II | - | - | - | - | - | - | 13.8938mm | 0.126 inch | 0.216 inch | ROHS3 Compliant | - | - | ||
![]() R1966EBLKBLKAS E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 12.4968 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | 1500VAC V | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | Dot | - | ON-(OFF) | - | - | - | - | 13.9954mm | 0.115 inch | 0.218 inch | ROHS3 Compliant | - | - | ||
![]() R1966EBLKREDEF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | 1500VAC V | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | 8A | 8A@250VAC | - | 250V | No Marking | - | ON-(OFF) | - | - | - | - | 13.9954mm | 0.26 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() R1966DBLKBLKHP E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | Triangular Arrows with O | - | - | - | - | - | - | 13.8938mm | 0.516 inch | 0.216 inch | ROHS3 Compliant | - | - | ||
![]() R1966GBLKBLKFR E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | - | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Silver (Ag) | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | O - | - | - | - | - | - | - | 12.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() R1966CBLKBLKAF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 12.4206 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | - | 250V | Dot | - | - | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() R1966CBLKBLKFS E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | yes | Active | 1 (Unlimited) | - | - | Silver (Ag) | - | - | - | 15A AC | - | - | - | Solder Lug | 125V | 21mm | 12.9 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A | - | - | 125V | O - | - | - | - | - | - | - | 14mm | - | - | ROHS3 Compliant | - | - | ||
![]() 400UDP1L1BLKM6RE E-Switch | 10 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | 400U | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Paddle | DPDT | On-On | - | - | - | Black | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() RB242D1011-127 E-Switch | 327 |
| - | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | - | RB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Amber | - | 250VAC | Neon, Amber | 1000VAC V | - | - | ROCKER SWITCH | - | Neon | - | - | 20A@125VAC | - | - | O - | - | OFF-ON | BLACK | 0.25HP@125VAC | - | - | 17.8054mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - | ||
![]() 400MSP1R6BLKM71QE E-Switch | 349 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 5.08mm | 8.128 mm | Concave (Curved) | SPDT | On-On | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | 1A | 1A@250VAC | - | 250V | No Marking | 4 | - | - | - | - | Epoxy Sealed Terminals | 14.1224mm | 0.13 inch | 0.426 inch | ROHS3 Compliant | - | - | ||
![]() 400MDP3R1BLKM6QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Stainless Steel | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | 9.144 mm | Concave (Curved) | DPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | - | 1A | 1A@250VAC | - | 250V | No Marking | 8 | - | - | - | 25 deg | Epoxy Sealed Terminals | 12.0142mm | 0.134 inch | 0.417 inch | ROHS3 Compliant | - | - | ||
![]() RSC241D1A81 E-Switch | 20743 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | - | RSC, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Black, Red | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 27.20mm x 12.10mm | - | - | Black, Red | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | O - | - | - | - | - | - | Two-Tone Rocker | - | - | - | ROHS3 Compliant | - | - | ||
![]() RBW2ABLKYILFF1 E-Switch | 12 |
| - | 10 Weeks | Silver | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~85°C | Bulk | 2011 | RBW2 | - | - | Active | 1 (Unlimited) | Solder | - | - | Black | - | - | 16A AC | - | IP66 - Dust Tight, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 27.9908mm | 22.098 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.30mm | 0.03mOhm | 500000000Ohm | Yellow | - | 125VAC | Neon, Yellow | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | Red | - | 16A@125VAC | - | - | O - | - | OFF-ON | - | 0.3HP@125VAC | - | - | 19.304mm | 0.394 inch | 0.346 inch | ROHS3 Compliant | - | - | ||
![]() WB242D112R E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | - | - | COPPER | - | - | - | - | POLYAMIDE | -20°C~65°C | Bulk | 2011 | WB2, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 20A AC | - | IP55 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.7942mm | 21.59 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.05mOhm | 500000000Ohm | Black | - | - | - | 1500VAC V | DPDT | - | ROCKER SWITCH | - | Illuminated | - | - | 20A@250VAC | - | 250V | O I | - | OFF-ON | - | 2HP@250VAC | - | - | 21.6916mm | 0.355 inch | 0.35 inch | ROHS3 Compliant | - | - | ||
![]() R5BBLKWHTEF2 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | White | - | 250VAC | Neon, White | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |