- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | ActuatorColor | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Panel Cutout | Product Status | RoHS | Terminal Seal | Terminals | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Function | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Lens Style | Contact Form | Product Type | Illumination Color | Lens Color | Actuator Marking | Body Color | Product | Lamp Type | Features | Product Category | IP Rating | Panel Thickness | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB242C1021-136 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | Full Illum | 38-RB242C1021136 | E-Switch | 10,000 Cycles | 50 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Non-Compliant | - | 6.3mm Tabs | - | -20°C ~ 65°C | RB2 | - | - | - | Switches | - | 16A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | Double Pole Off-On | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | Black | 125 VAC | Neon, Green | - | Full | - | Rocker Switches | - | Green | O - | Black | - | - | - | Rocker Switches | - | - | |||
![]() 3004P1RWHTM3QEWHT E-Switch | 23 |
| - | - | Panel Mount, Snap-In | - | Bulk | - | - | - | - | - | 40,000 Cycles | - | - | - | - | E-Switch | - | - | - | - | - | Active | - | - | - | 28 V | -30°C ~ 85°C | - | - | - | - | - | - | 5A (AC/DC) | - | - | Quick Connect - 0.062" (1.5mm) | - | Concave (Standard V) | 4PDT | On-On | Rectangular - 15.88mm x 12.70mm | White | - | - | - | - | - | - | - | - | No Marking | - | Rocker Switches | - | - | - | - | - | ||
![]() RSC241D2011-105 E-Switch | 32 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 14-RSC241D2011105 | E-Switch | 10,000 Cycles | 250 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | - | - | -20°C ~ 105°C | RSC | - | - | - | Switches | - | 20A (AC) | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Curved) | SPST | On-Off | Rectangular - 27.20mm x 12.10mm | Black | - | - | - | - | - | Rocker Switches | - | - | O - | - | - | - | - | Rocker Switches | - | - | |||
![]() 300DP8J2BLKM6RE E-Switch | 23 |
| - | - | Through Hole, Right Angle | - | Bulk | - | - | - | - | E-Switch | 40,000 Cycles | 54 | - | E-Switch | + 85 C | E-Switch | - 30 C | Through Hole | - | - | - | Active | Non-Compliant | Epoxy | - | 20 V | -30°C ~ 85°C | - | - | - | - | Switches | 0.4 VA | 0.4VA (AC/DC) | - | - | PC Pin | - | Paddle | DP3T | Mom-On-Mom | - | Black | - | - | - | - | DPDT | Rocker Switches | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | ||
![]() R713WE3-SXXX4G2GGW E-Switch | 32 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700031 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Screw Terminal | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Gray | 125 VAC | LED, Green/Green | - | - | SPDT | - | Green | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R721FXX-SXXXNXBNNX E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C720001 | - | 10,000 Cycles | - | Non-Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | 2 | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | - | Actuator Arm, Cap Required | DPST | On-Off | Rectangular - 37.00mm x 21.10mm | Black | - | - | - | - | DPST | - | - | - | No Marking | - | Rocker Switches | - | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R722SF3-SXXX4BBGRW E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700026 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Solder Lug | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 37.00mm x 21.10mm | Black | 125 VAC | LED, Red/Green | - | - | DPDT | - | Green, Red | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R713WE3-SXXX4B2GGW E-Switch | 36 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700029 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Screw Terminal | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 125 VAC | LED, Green/Green | - | - | SPDT | - | Green | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R723FB4-SXXX2B4AAW E-Switch | 36 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700021 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | Non-Compliant | - | - | 30 V | 0°C ~ 55°C | R7 | Sealed Rocker Switch | 3 | - | - | - | 16A (DC) | IP67 - Dust Tight, Waterproof | 16 A | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 12 VDC | LED, Amber | - | - | DPDT | - | Amber | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R713FE3-SXXX4B2RGW E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700032 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 125 VAC | LED, Red/Green | - | - | SPDT | - | Green, Red | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R727FC1-SXXXNBBNNX E-Switch | 12 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700022 | - | 10,000 Cycles | - | Non-Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | Non-Compliant | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | 3 | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) | DPDT | Off-On-Mom | Rectangular - 37.00mm x 21.10mm | Black | - | - | - | - | DPDT | - | - | - | No Marking | - | Rocker Switches | - | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R723SF3-SXXX4B2GRW E-Switch | 45 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700027 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Solder Lug | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 125 VAC | LED, Red/Green | - | - | DPDT | - | Green, Red | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R713WE3-SXXX4B2RRW E-Switch | 32 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700028 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Screw Terminal | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 125 VAC | LED, Red/Red | - | - | SPDT | - | Red | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R713SB4-SXXX2B4GRW E-Switch | 37 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700038 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | 30 V | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 16A (DC) | IP67 - Dust Tight, Waterproof | 16 A | Solder Lug | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Black | 12 VDC | LED, Red/Green | - | - | SPDT | - | Green, Red | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() R713WE3-SXXX4G2RRW E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | Rocker | - | - | C700030 | - | 10,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 37.7 mm x 21.2 mm | Active | - | - | - | - | 0°C ~ 55°C | R7 | Sealed Rocker Switch | - | - | - | - | 20A (AC) | IP67 - Dust Tight, Waterproof | 20 A | Screw Terminal | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | Gray | 125 VAC | LED, Red/Red | - | - | SPDT | - | Red | - | No Marking | - | Rocker Switches | LED | - | - | IP67 | 1 mm to 4.5 mm | |||
![]() RR15131121 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 38-RR15131121 | E-Switch | 10,000 Cycles | 100 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | - | - | -20°C ~ 105°C | RR1 | - | - | - | Switches | - | 10A (AC) | - | - | Solder Lug | - | Round | SPST | On-Off | Circular - 20.00mm Dia | Black | - | - | - | - | - | Rocker Switches | - | - | O - | - | - | - | - | Rocker Switches | - | - | |||
![]() R1973ABLKGILIF1 E-Switch | 73 |
| - | Panel Mount, Snap-In | - | - | - | - | - | M400132 | E-Switch | 10,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | - | - | -30°C ~ 65°C | R1973 | - | - | - | Switches | - | 9A (AC) | - | - | Quick Connect - 0.187" (4.7mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | Green | 125 VAC | Neon, Green | 30,000 Cycles | - | - | Rocker Switches | - | - | ON OFF, Vertical | - | - | - | - | Rocker Switches | - | - | |||
![]() RR3112CBLKBLKNEF0 E-Switch | 23 |
| - | Panel Mount, Snap-In | - | - | Rocker | Round | - | F130514 | E-Switch | 6,000 Cycles | 1000 | - | E-Switch | + 65 C | E-Switch | 0 C | Panel Mount | Bulk | BULK | 20.2 mm | Active | Details | - | - | - | 0°C ~ 65°C | RR3112 | - | - | Black | Switches | - | 16A (AC) | - | 10 A, 16 A | Quick Connect - 0.187" (4.7mm) | - | Round | SPDT | On-On | Circular - 20.20mm Dia | Black | - | - | 20,000 Cycles | - | SPDT | Rocker Switches | - | - | No Marking | - | Rocker Switches | - | - | Rocker Switches | - | - | |||
![]() RA412C1121 E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 38-RA412C1121 | E-Switch | 10,000 Cycles | 100 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | - | - | - | -20°C ~ 105°C | RA4 | - | - | - | Switches | - | 16A (AC) | - | - | Quick Connect - 0.187" (4.7mm) | - | Concave (Curved) | DPST | On-Off | Rectangular - 22.00mm x 19.20mm | Black | - | - | - | - | - | Rocker Switches | - | - | O - | - | - | - | - | Rocker Switches | - | - | |||
![]() RR511D1921 E-Switch | 26 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA) | - | Rocker | - | - | 14-RR511D1921 | - | 10,000 Cycles | - | Non-Illuminated | - | + 65 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | 20 mm x 21 mm | Active | - | - | - | - | -20°C ~ 65°C | RR5 | Power Rocker Switch | - | Black | - | - | 20A (AC) | - | 20 A | Quick Connect - 0.187" (4.7mm) | - | Round | SPST | On-Off | Circular - 20.00mm Dia | Red | - | - | - | - | SPST | - | - | - | O - | - | Rocker Switches | - | - | - | - | - |