- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R713FA1-SXXXNB4NNX E-Switch | 389 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 0°C~55°C | Bulk | 2014 | R7 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30V | 16A DC | - | IP67 - Dust Tight, Waterproof | 16A | Quick Connect - 0.250 (6.3mm) | - | 36.9062mm | 20.8026 mm | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | - | 16A@30VDC | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | 0.608 inch | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 400MSP1R1BLKM6QE E-Switch | 205 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | COPPER ALLOY | - | - | Silver | 30,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 8.128mm | - | Concave (Curved) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | 1000VRMS V | - | - | ROCKER SWITCH | 3A | - | 1A | 1A@250VAC | - | 250V | No Marking | 5 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 8.9408mm | 0.13 inch | 0.417 inch | ROHS3 Compliant | Lead Free | - | ||
![]() RR3112BBLKYELYELEF4 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2008 | RR3112 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Yellow | - | 12VDC | LED, Yellow | 1500VAC V | - | 20,000 Cycles | ROCKER SWITCH | - | LED | 10A | 10A@250VAC | - | 250V | No Marking | 3 | - | BLACK | - | - | - | - | - | - | 14.5034mm | 0.327 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() RR3130ABLKREDFS E-Switch | 20 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Threaded Body with Nut | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2008 | RR3130 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | SILVER | - | - | - | 10A AC | - | - | - | Solder Lug | 125V | - | - | Round | SPST | On-Off | Circular - 18.20mm Dia | 0.05mOhm | 100000000Ohm | Red | - | - | - | 1500VAC V | - | 20,000 Cycles | ROCKER SWITCH | - | - | 10A | - | - | 125V | O - | 2 | - | BLACK | - | - | - | - | - | - | 15mm | 0.17 inch | 0.26 inch | ROHS3 Compliant | - | - | ||
![]() RA151C112R E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RA1, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16A AC | - | - | 16A | Solder Lug | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RE11131000-117 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RE1, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Oval - Illuminated | SPST | On-Off | - | - | - | Red | - | 250VAC | Neon, Red | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966DBLKBLKHF E-Switch | 104 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | - | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | 15A | - | - | 15A@125VAC | - | - | Triangular Arrows with O | - | - | - | - | - | - | - | - | - | 13.9954mm | 0.26 inch | 0.218 inch | ROHS3 Compliant | - | - | ||
![]() RR812C1000-116 E-Switch | 50 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | SILVER | COPPER | SILVER | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RR8, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | DPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | 1500VAC V | - | - | ROCKER SWITCH | 16A | Neon | 10A | 10A@250VAC | - | 250V | No Marking | - | OFF-ON | BLACK | 0.3HP@250VAC | - | - | - | - | - | 14.5034mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RC1083BBLKWHTFF0 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~85°C | Bulk | 2006 | RC1083 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.30mm x 13.00mm | - | - | White | - | - | - | - | DPST | 15,000 Cycles | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() R4BBLKREDREDEF4 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Red | - | 24VDC | Incandescent, Red | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 16A | 16A@250VAC | - | 250V | No Marking | - | - | BLACK | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() R4GBLKBLKAF0 E-Switch | 52 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 15A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.8966 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | Dot | - | (ON)-OFF-(ON) | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.248 inch | ROHS3 Compliant | - | - | ||
![]() RVWW06Z02D1100 E-Switch | 20 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Wire Leads | 125V | - | - | Concave (Curved) | - | - | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966DBLKBLKFR E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Silver (Ag) | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | O - | - | - | - | - | - | - | - | - | - | 12.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP1J1BLKM7QE E-Switch | 16 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 300 | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | Vertical | - | 5A | PC Pin | 120V | - | 6.858 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | 1000VRMS V | - | - | ROCKER SWITCH | 5A | - | 2A | 2A@250VAC | - | 250V | No Marking | 5 | - | - | - | 25 deg | Epoxy Sealed Terminals | 9.4mm | 12.7mm | 6.86mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3003P1J3BLKVS5QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 19.05mm | 16.51 mm | Concave (Standard V) | 3PDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | 13 | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 16.002mm | 0.185 inch | - | ROHS3 Compliant | - | - | ||
![]() RR111C2211 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 17.1958mm | 12.3952 mm | Round | SPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | White | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 20A | 20A@125VAC | - | - | O - | - | OFF-ON | - | - | - | - | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RB1F45C1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 15A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.0002mm | 10.8966 mm | Flat | SPDT | On-Off-On | Rectangular - 30.00mm x 11.00mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 15A | - | - | 125V | No Marking | - | - | - | - | - | - | - | - | - | - | - | 0.339 inch | ROHS3 Compliant | - | - | ||
![]() RR11131121 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | COPPER | - | - | Silver | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 17.1958mm | 12.3952 mm | Round | SPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | - | - | 125V | O - | - | OFF-ON | - | - | - | - | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | Lead Free | - | ||
![]() RR115C112S E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RR1, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 20.8534mm | 17.1958 mm | Round | SPDT | On-Off-On | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | - O = | - | - | - | - | - | - | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RD151C1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2012 | RD1, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 16A AC | - | - | - | Solder Lug | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.80mm | - | - | Black | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |