- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300AWSP1J6BLKVS3RE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300A | Active | 1 (Unlimited) | PC Pin | - | - | - | 400mW | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | 15.748mm | 8.128 mm | Paddle | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | Illuminated | - | - | - | No Marking | 7 | - | - | - | Epoxy Sealed Terminals | 16.002mm | 0.185 inch | 0.814 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() RE111C1100 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RE1, LAMB | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 21.4884mm | 13.4112 mm | Oval | SPST | On-Off | - | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | OFF-ON | - | - | - | 13.4874mm | 0.323 inch | 0.236 inch | ROHS3 Compliant | - | - | ||
![]() RR3112DBLKBLKNEFO E-Switch | 49 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2008 | RR3112 | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | SPDT | On-Off-On | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | 20,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | 3 | - | - | - | - | 14.5034mm | 0.326 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() R1973ABLKORGIF1 E-Switch | 49 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 9A AC | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Orange | - | 125VAC | Neon, Orange | - | - | - | 30,000 Cycles | ROCKER SWITCH | Neon | 6A | 6A@250VAC | 250V | ON OFF, Vertical | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() RB242C1000-116 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | Active | 1 (Unlimited) | - | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | 1500VAC V | - | - | ROCKER SWITCH | - | 16A | - | - | No Marking | - | OFF-ON | BLACK | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | - | ||
![]() RB241C1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | Active | 1 (Unlimited) | - | - | - | NON-ILLUMINATED | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Concave (Curved) | SPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 16A | - | 125V | No Marking | - | OFF-ON | - | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | - | ||
![]() RB2F42C1021-117 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | Active | 1 (Unlimited) | - | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Red | - | 250VAC | Neon, Red | - | 1500VAC V | - | - | ROCKER SWITCH | - | 16A | - | 125V | O - | - | OFF-ON | BLACK | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | - | ||
![]() 300AWSP4J2WHTVS2RE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300A | Active | 1 (Unlimited) | PC Pin | - | - | - | 400mW | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | White | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | Illuminated | - | - | - | No Marking | 7 | (ON)-OFF-(ON) | - | 25 deg | Epoxy Sealed Terminals | 11.684mm | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() RR3112ABLKREDNFFO E-Switch | 49 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2011 | RR3112 | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | SPST | On-Off | Circular - 20.20mm Dia | - | - | Red | - | - | - | - | - | - | 20,000 Cycles | ROCKER SWITCH | - | - | - | - | O - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3004P1J1BLKM7QE E-Switch | 33 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | 4PDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1966DBLKREDIP E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | 18.4912mm | 12.5984 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | 15A@125VAC | - | ON OFF, Vertical | - | - | - | - | - | 13.9954mm | 0.512 inch | - | RoHS Compliant | - | - | ||
![]() RVW41D1100 E-Switch | 951 |
| - | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | RVW, LAMB | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() R5ABLKBLKIF0 E-Switch | 83 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Black | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RA1066AFA E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | - | 10,000 Cycles | - | - | Bulk | 2001 | RA1066 | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 10A AC | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 18.9992mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 13.00mm | 0.1mOhm | - | Black | - | - | - | - | 2000VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 5A | 5A@250VAC | 250V | Dot | - | - | - | - | - | 13.4874mm | 0.24 inch | 0.197 inch | ROHS3 Compliant | - | - | ||
![]() RVW45D1100 E-Switch | In Stock | - | Datasheet | - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966ABLKBLKESBLU E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 15A AC | - | - | Solder Lug | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | 3.4VDC | LED, Blue | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | 8A | 8A@250VAC | 250V | No Marking | - | - | - | - | - | 13.9954mm | 0.147 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() RB14CE1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2009 | RB1, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 10.8966 mm | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 16A | 16A@250VAC | 250V | No Marking | - | ON-OFF-(ON) | - | - | - | 16.9926mm | 0.433 inch | 0.234 inch | ROHS3 Compliant | - | - | ||
![]() RVWG4GD1200 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-On | Rectangular - 36.80mm x 21.00mm | - | - | White | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3004P6J1BLKM2QE E-Switch | 33 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 21.59mm | 12.7 mm | Concave (Standard V) | DP3T | On-On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | EPOXY | 1000VRMS V | 4PDT, DP3T | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 12 | - | - | 25 deg | Jumper needed to achieve triple throw | 12.0904mm | 0.26 inch | 0.465 inch | ROHS3 Compliant | - | - | ||
![]() RB242D1121/ACC-F02-1 E-Switch | 3062 |
| - | 11 Weeks | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | Active | 1 (Unlimited) | - | - | SILVER | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 20A | - | 125V | O - | - | OFF-ON | - | - | Sealing Boot | 17.0942mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - |