- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400MSP4R1BLKM1RE E-Switch | 31 |
| Datasheet | 9 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 400 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 20V | 0.4VA AC/DC | - | - | 400mA | Solder Lug | 20V | 8.13mm | 5.08 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 15.75mm x 8.89mm | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.43mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP2R7REDM1QEBLK E-Switch | 31 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2002 | 300 | - | Active | 1 (Unlimited) | - | - | SILVER | - | - | - | 28V | 5A AC/DC | - | - | - | Solder Lug | 120V | 12.7mm | 11.43 mm | Paddle | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Red | 5A | - | - | - | 28V | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | - | 250V | No Marking | - | ON-(ON) | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 8.9408mm | 0.156 inch | 0.544 inch | ROHS3 Compliant | - | - | ||
![]() R1973BBLKBILIF6 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Blue | - | 6VDC | Incandescent, Blue | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | 250V | ON OFF, Vertical | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() 400AWMDP1R1BLKVS2RE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | - | Through Hole | NO | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2006 | 400A | e4 | Active | 1 (Unlimited) | Solder | EAR99 | GOLD | - | - | 8536.50.90.65 | 28V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | 10.16mm | 10.11 mm | Concave (Curved) | DPDT | On-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | ROCKER SWITCH | Illuminated | 0.02A | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP1J3BLKVS5QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | - | 250V | No Marking | 7 | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1973BBLKBLKER0 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 9A AC | - | - | 9A | PC Pin | 125V | 18.5928mm | 11.303 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 3000VRMS V | - | 30,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | 250V | No Marking | 4 | - | - | - | - | - | - | - | 22.4028mm | 0.138 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() RSC145C1100 E-Switch | 3404 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | COPPER | - | COPPER | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 28.3972mm | 13.7922 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.60mm x 13.90mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | - | 1000VAC V | SPDT, SPST | - | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | 18.4912mm | 0.394 inch | 0.301 inch | ROHS3 Compliant | - | - | ||
![]() 300AWSP3R1BLKM1QE E-Switch | 33 |
| Datasheet | - | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 300A | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 5A AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 13.14mm x 7.20mm | - | - | Black | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | 10.4mm | 12.7mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RB24GC1200 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | NON-ILLUMINATED | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Concave (Curved) | DPDT | On-On | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | White | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 16A | - | - | 125V | No Marking | - | - | BLACK | - | - | - | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | - | ||
![]() RB2F42C1021-127 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Amber | - | 250VAC | Neon, Amber | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 16A | - | - | 125V | O - | - | OFF-ON | BLACK | - | - | - | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | - | ||
![]() RB243C1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | NON-ILLUMINATED | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.0068mm | 21.4884 mm | Concave (Curved) | SPDT | On-On | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 16A | - | - | 125V | No Marking | - | - | - | - | - | - | - | - | 18.0086mm | 0.402 inch | 0.374 inch | ROHS3 Compliant | - | - | ||
![]() RR1Z02C3221S E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | Copper, Silver | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RR1, LAMB | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 10A AC | Straight | - | 10A | Quick Connect - 0.187/0.250 | 125V | - | - | Round | SPDT | On-Off-Mom | Circular - 20.00mm Dia | 35mOhm | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - O = | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RE115C1100 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RE1, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 21.4884mm | 13.4112 mm | Oval | SPDT | On-Off-On | - | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | Illuminated | - | 16A@125VAC | - | - | No Marking | - | - | - | - | - | - | - | - | 13.4874mm | 0.323 inch | 0.236 inch | ROHS3 Compliant | - | - | ||
![]() RR18131100-214 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | COPPER | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RR1, LAMB | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 10A AC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 17.1958mm | 20.8534 mm | Round - Illuminated | SPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | 12VDC | LED, Red | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 10A@125VAC | - | - | No Marking | - | OFF-ON | - | - | - | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RA811C1021-117 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2011 | RA8, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.00mm x 13.10mm | - | - | Red | - | 250VAC | Neon, Red | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RSC141D1000-114 E-Switch | In Stock | - | Datasheet | - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.60mm x 13.90mm | - | - | Red | - | 12VDC | Incandescent, Red | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R4DBLKBLKHF0 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.8966 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 16A | 16A@250VAC | - | 250V | Triangular Arrows with O | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.248 inch | ROHS3 Compliant | - | - | ||
![]() R1973BBLKGILEL3 E-Switch | 31 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 9A AC | - | - | - | PC Pin | 125V | 18.5928mm | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 12VDC | Incandescent, Green | - | - | 1500VRMS V | - | 30,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | 250V | No Marking | - | - | BLACK | - | - | - | - | - | 22.4028mm | - | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R1973ABLKRILFF3 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 12VDC | Incandescent, Red | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | 250V | O - | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R1973BBLKYILEF3 E-Switch | 219 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2008 | R1973 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 9A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.4968 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Yellow | - | 12VDC | Incandescent, Yellow | - | - | 1500VRMS V | - | 30,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | 250V | No Marking | - | - | BLACK | - | - | - | - | - | 13.9954mm | 0.315 inch | 0.244 inch | ROHS3 Compliant | - | - |