- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1973ABLKGRNIF3 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | 2001 | R1973 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 9A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 12VDC | Incandescent, Green | - | - | 3000VRMS V | - | 50,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | - | 250V | ON OFF, Vertical | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() RA12132285 E-Switch | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | - | 10,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2011 | RA1, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 10A AC | - | - | 10A | Solder Lug | 125V | 18.8976mm | 12.9032 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | 0.035mOhm | 100000000Ohm | White | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | 10A@125VAC | - | - | Rectangle on End | - | OFF-ON | - | - | - | - | 11.6078mm | 0.228 inch | 0.236 inch | ROHS3 Compliant | - | - | ||
![]() 300SP4R1M7RE E-Switch | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 6.858mm | 12.7 mm | Concave (Standard V) | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | 3 | (ON)-OFF-(ON) | - | 0.4VA@20VAC | 25 deg | Epoxy Sealed Terminals | 20.701mm | 0.225 inch | - | ROHS3 Compliant | - | - | ||
![]() RSC114D1100 E-Switch | In Stock | - | Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 28.60mm x 13.90mm | - | - | Black | - | - | - | - | - | - | SPST | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RB242D1021-117/ACC-F02-1 E-Switch | 10 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | - | SILVER ALLOY | - | SILVER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | - | SILVER | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Red | - | 250VAC | Neon, Red | - | - | 1000VAC V | - | - | ROCKER SWITCH | 20A | - | - | - | - | 125V | O - | - | OFF-ON | BLACK | - | - | Sealing Boot | 17.0942mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - | ||
![]() RB242D1021-116/ACC-F02-1 E-Switch | 658 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | - | SILVER | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | - | 20A | - | - | - | O - | - | OFF-ON | BLACK | - | - | Sealing Boot | 17.0942mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - | ||
![]() R712FA1-SXXXNBDNNX E-Switch | 224 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 0°C~55°C | Bulk | 2014 | R7 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 30V | 16A DC | - | IP67 - Dust Tight, Waterproof | 16A | Quick Connect - 0.250 (6.3mm) | - | 36.9062mm | 20.8026 mm | Convex (Reverse V) | SPDT | On-On | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 28V | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | - | 16A@28VDC | - | No Marking | - | - | - | - | - | - | - | - | 0.608 inch | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 300DP4R8BLKM1QE E-Switch | 189 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | 11.43 mm | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | 8.89mm | 0.078 inch | 0.822 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R5ABLKREDIF0 E-Switch | 40 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Red | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400AWMSP1R1VS2QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | - | Through Hole | NO | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2003 | 400A | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 120V | - | - | Concave (Curved) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | 1A | 1A@250VAC | - | 250V | No Marking | 5 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP2J1BLKM6QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | 5 | ON-(ON) | - | - | - | Epoxy Sealed Terminals | 13.335mm | 0.187 inch | 0.506 inch | ROHS3 Compliant | - | - | ||
![]() 300SP4J1BLKM6QE E-Switch | 14 |
| Datasheet | 9 Weeks | Silver | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 300 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | - | 2A | PC Pin | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 28V | 1000VRMS V | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | - | No Marking | 5 | (ON)-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | 13.2842mm | 0.187 inch | 0.507 inch | ROHS3 Compliant | - | - | ||
![]() 300DP6J1BLKM2QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | SP3T | On-On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | EPOXY | - | 1000VRMS V | DPDT, SP3T | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | 6 | - | - | - | 25 deg | Jumper needed to achieve triple throw | 9.6012mm | 0.189 inch | 0.5 inch | ROHS3 Compliant | - | - | ||
![]() 300AWSP1J3BLKVS2QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2017 | 300A | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | 250V | No Marking | 7 | - | - | - | 25 deg | Epoxy Sealed Terminals | 11.684mm | 0.185 inch | 0.494 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300SP3R3WHTM3QE E-Switch | 31 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Flange | NO | THROUGH HOLE-STRAIGHT | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2011 | 300 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 28V | 5A AC/DC | - | - | - | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 27.81mm x 16.46mm | 0.01mOhm | 1000000000Ohm | White | 5A | - | - | - | 28V | 1400VAC V | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | 3 | ON-ON | - | - | - | Epoxy Sealed Terminals | 9.5504mm | 0.201 inch | 0.576 inch | ROHS3 Compliant | - | - | ||
![]() 300DP3R1M1RE E-Switch | 31 |
| Datasheet | 9 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | Solder Lug | 20V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | 0.4VA@20VAC | 25 deg | Epoxy Sealed Terminals | 10.4394mm | 0.107 inch | 0.5 inch | ROHS3 Compliant | - | - | ||
![]() 300SP3R2BLKM2QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | 6.858 mm | Paddle | SPDT | On-Off-On | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | - | - | - | - | 25 deg | Epoxy Sealed Terminals | 8.8392mm | - | 0.885 inch | ROHS3 Compliant | - | - | ||
![]() 400AWMSP3R1BLKM6QE E-Switch | 281 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 400A | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.65 | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 120V | 8.13mm | - | Concave (Curved) | SPDT | On-Off-On | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | ROCKER SWITCH | 3A | Illuminated | 3A | 3A@120VAC | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() R1966EBLKBLKEF E-Switch | 193 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | - | Active | 1 (Unlimited) | Faston | EAR99 | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300SP2R6BLKM2QEBLK E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - |