- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Switch Action | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5CBLKREDEF0 E-Switch | 186 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~55°C | Bulk | 2008 | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-On | Rectangular - 30.00mm x 22.20mm | - | - | Red | - | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSC141D1000-116 E-Switch | 4304 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polycarbonate | - | - | - | - | - | Copper, Silver | 10,000 Cycles | POLYAMIDE | - | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Black | - | - | - | 20A AC | Straight | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 28.4988mm | 13.7922 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.60mm x 13.90mm | 20mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | - | 250V | - | 1000VAC V | - | - | ROCKER SWITCH | 20A | Neon | - | 16A | 16A@250VAC | - | - | - | No Marking | - | OFF-ON | - | - | 0.75HP@250VAC | - | - | 18.4912mm | 0.378 inch | 0.307 inch | ROHS3 Compliant | Lead Free | ||
![]() RRA1G32200 E-Switch | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | - | - | -20°C~105°C | Bulk | - | RRA, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 10A AC | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 22.8092mm | - | Round | DPDT | On-On | Circular - 22.00mm Dia | 0.035mOhm | 100000000Ohm | White | - | - | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | - | 10A@125VAC | - | - | - | No Marking | - | - | - | - | - | - | - | 14.605mm | 0.37 inch | 0.244 inch | ROHS3 Compliant | - | ||
![]() RE1513221R E-Switch | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | - | - | -20°C~105°C | Bulk | - | RE1, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 10A AC | - | 10A | Solder Lug | 125V | 21.4884mm | 13.4112 mm | Oval | SPST | On-Off | - | 0.035mOhm | 100000000Ohm | White | - | - | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | - | 10A@125VAC | - | - | - | O I | - | OFF-ON | - | - | - | - | - | 13.4874mm | 0.186 inch | 0.236 inch | ROHS3 Compliant | - | ||
![]() RB246C1129 E-Switch | 469 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | - | - | -20°C~65°C | Bulk | 2012 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.0002mm | 21.6916 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | - | - | 8A | 8A@250VAC | - | - | 250V | I O II | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | - | ROHS3 Compliant | - | ||
![]() R1966ABLKBLKEPGRN E-Switch | 262 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | - | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | SILVER | - | SNAP-IN TYPE PANEL MOUNTING | - | - | 15A AC | - | 15A | PC Pin | 125V | 21mm | 12.9 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Black | - | 2.2VDC | LED, Green | MOLDED | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | LED | - | - | 15A@125VAC | SNAP ACTION | - | - | No Marking | 5 | - | - | - | - | - | - | 14mm | 0.11 inch | 0.217 inch | ROHS3 Compliant | - | ||
![]() 300SP1R7BLKM3QEBLK E-Switch | 31 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | - | - | - | -30°C~85°C | Tray | 2012 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Paddle | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 28V | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 8.89mm | - | 0.84 inch | ROHS3 Compliant | - | ||
![]() 300SP4J6M7QE E-Switch | 31 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | - | COPPER ALLOY | - | - | Silver | 40,000 Cycles | - | - | - | -30°C~85°C | Bulk | 2011 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 250V | - | 1000VRMS V | 28V | - | TOGGLE SWITCH | - | - | - | 2A | 2A@250VAC | - | 5A@28VDC | - | No Marking | 5 | (ON)-OFF-(ON) | - | - | - | 25 deg | Epoxy Sealed Terminals | 20.701mm | 0.125 inch | 0.858 inch | ROHS3 Compliant | Lead Free | ||
![]() 400MDP1R1VS2RE E-Switch | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | -30°C~85°C | Bulk | 2006 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | 3A | PC Pin | 20V | - | - | Concave (Curved) | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() RB212C1011-136 E-Switch | 60 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~65°C | Bulk | - | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | - | Green | - | 125VAC | Neon, Green | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 400MSP1R6BLKVS2RE E-Switch | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | -30°C~85°C | Bulk | 2003 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | 400mA | PC Pin | 20V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() 300SP1R3WHTM3QE E-Switch | 31 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Flange | NO | THROUGH HOLE-STRAIGHT | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | - | - | - | -30°C~85°C | Tray | 2011 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-On | Rectangular - 27.81mm x 16.46mm | 0.01mOhm | 1000000000Ohm | White | 5A | - | - | - | 28V | - | - | 1400VAC V | - | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | 3 | - | - | - | - | - | Epoxy Sealed Terminals | 9.5504mm | 0.201 inch | 0.576 inch | ROHS3 Compliant | - | ||
![]() RSC341D2C8Z24 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | - | - | -20°C~105°C | Bulk | - | RSC, LAMB | - | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 13.7922 mm | Concave (Curved) | SPST | On-Off | Rectangular - 27.20mm x 13.90mm | 0.02mOhm | 100000000Ohm | Red, White | - | - | - | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | - | - | 16A | 16A@250VAC | - | - | 250V | O - | - | OFF-ON | - | - | 0.25HP@125VAC | - | Two-Tone Rocker | 18.4912mm | 0.378 inch | 0.307 inch | RoHS Compliant | - | ||
![]() RB4B(1C1021-116 1C1100) E-Switch | In Stock | - | - | - | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | - | - | -20°C~85°C | Bulk | 2012 | RB4, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 16A AC | - | - | Solder, Quick Connect - 0.250 (6.3mm) | 125V | 28.194mm | 22.098 mm | Concave (Curved), Dual - Illuminated | SPST x 2 | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | 8A | 8A@250VAC | - | - | 250V | O - | - | OFF-ON | - | BLACK | - | - | - | 19.6088mm | 0.385 inch | 0.311 inch | ROHS3 Compliant | - | ||
![]() 400-MSP3-R6-BLK-M6-Q-E E-Switch | 31 |
| Datasheet | 9 Weeks | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 30000 Cycle(s) | - | 85°C | -30°C | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | SILVER | - | - | 8536.50.90.65 | - | - | - | - | - | - | 8.94mm | 8.13 mm | ROCKER | - | SPDT | - | - | - | - | 3A | - | - | EPOXY TERMINAL SEALED | 28V | - | SOLDER | - | - | - | ROCKER SWITCH | - | - | - | 3A | 3A@120VAC | - | 3A@28VDC | 120V | - | - | - | LATCHED | - | - | - | - | 5.84mm | - | - | ROHS3 Compliant | - | ||
![]() R1966ABLKBLKERRED E-Switch | 31 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -30°C~65°C | Bulk | 2001 | R1966 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 15A AC | Right Angle | 15A | PC Pin | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | 2VDC | LED, Red | - | - | - | - | - | - | 30,000 Cycles | - | 15A | Illuminated, LED | Red | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 300SP2J1BLKM2QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | - | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | 3 | ON-(ON) | - | - | - | 25 deg | Epoxy Sealed Terminals | 9.398mm | - | - | ROHS3 Compliant | - | ||
![]() 300DP3R6BLKM3QEBLK E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | - | - | - | - | - | 25 deg | Epoxy Sealed Terminals | 8.9408mm | - | 0.222 inch | ROHS3 Compliant | - | ||
![]() 300SP2J1BLKM7QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | - | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 15.24mm | 6.858 mm | Concave (Standard V) | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | 2A | 2A@250VAC | - | - | 250V | No Marking | 5 | ON-(ON) | - | - | - | - | Epoxy Sealed Terminals | 20.955mm | 0.125 inch | 0.506 inch | ROHS3 Compliant | - | ||
![]() R1973BBLKRILGF6 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | -30°C~55°C | Bulk | - | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | SILVER | - | - | - | - | 9A AC | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Red | - | 6VDC | Incandescent, Red | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 9A | 9A@125VAC | - | - | - | O I | - | - | - | - | - | - | - | 22mm | - | - | ROHS3 Compliant | - |