- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Brand | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Actuator Angle | Product | Lamp Type | Features | Product Category | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300SP4J3BLKVS2QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | 2A | 2A@250VAC | 250V | No Marking | 7 | (ON)-OFF-(ON) | - | 25 deg | - | - | Epoxy Sealed Terminals | - | - | 0.185 inch | 0.514 inch | ROHS3 Compliant | - | ||
![]() RB141C1123 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | EAR99 | - | 1 | - | Non-Illuminated | - | No | E-Switch | - | - | - | RB1 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | - | - | ||
![]() 300SP4R7BLKM1QEBLK E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | 12.7mm | 6.858 mm | Paddle | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | - | - | - | 2A | 2A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | Epoxy Sealed Terminals | - | 8.89mm | - | 0.839 inch | ROHS3 Compliant | - | ||
![]() 3003P1R1M1QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | 16.51mm | 12.7 mm | Concave (Standard V) | 3PDT | On-On | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | 2A | 2A@250VAC | 250V | No Marking | - | - | - | 25 deg | - | - | Epoxy Sealed Terminals | - | 10.8966mm | 0.096 inch | 0.495 inch | ROHS3 Compliant | - | ||
![]() 400MDP1R6M6QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Concave (Curved) | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | ||
![]() RA83231100 E-Switch | 3227 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | -20°C~85°C | Bulk | - | RA8, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10A AC | - | - | PC Pin | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.00mm x 13.10mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 300SP1J1BLKVS5QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | Stainless Steel | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB242D1000-116 E-Switch | 10 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYCARBONATE | - | SILVER ALLOY | - | SILVER ALLOY | SILVER | - | - | 10,000 Cycles | - | - | - | POLYAMIDE | - | - | -20°C~65°C | Bulk | 2012 | RB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | 1000VAC V | - | - | ROCKER SWITCH | 20A | Illuminated, Neon | - | - | - | 20A@125VAC | - | No Marking | - | OFF-ON | BLACK | - | - | - | - | - | 17.8054mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | ||
![]() RA21131100 E-Switch | In Stock | - | - | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | - | COPPER | COPPER | COPPER | - | - | - | 10,000 Cycles | - | - | - | - | - | - | -20°C~105°C | Bulk | - | RA2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | TWO POLE ROCKER | - | - | - | 10A AC | IP54 - Dust Protected, Water Resistant | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 21.6916mm | 18.4912 mm | Concave (Curved), Dual | SPST x 2 | On-Off | Rectangular - 22.00mm x 19.20mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | SPST | - | ROCKER SWITCH | - | - | - | - | - | 10A@125VAC | - | No Marking | - | OFF-ON | - | - | - | - | - | - | 13.208mm | 0.204 inch | 0.248 inch | ROHS3 Compliant | IP54, Water Resistant | ||
![]() 300SP4R7BLKM1REBLK E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2002 | 300 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 20V | 0.4VA AC/DC | - | 400mA | Solder Lug | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1973BBLKGILFF1 E-Switch | 10 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | -30°C~55°C | Bulk | 2008 | R1973 | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | - | 8536.50.90.65 | - | - | 9A AC | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 21.1mm | 12.6 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Green | - | 125VAC | Neon, Green | - | - | - | 30,000 Cycles | ROCKER SWITCH | 9A | Neon | - | - | 9A | 9A@125VAC | - | O - | - | - | - | - | - | - | - | - | 22mm | - | - | ROHS3 Compliant | - | ||
![]() R4CBLKBLKAF0 E-Switch | 95 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | - | 6,000 Cycles | - | - | - | NYLON | - | - | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.8966 mm | Concave (Curved) | SPDT | On-On | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 16A | 16A@250VAC | 250V | Dot | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | ||
![]() 400UDP1L1BLKM2RE E-Switch | 10 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Tube | 2015 | 400U | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Paddle | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() R1973ABLKREDIF0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | - | 10,000 Cycles | - | - | - | NYLON | - | - | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 9A AC | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 6A | 6A@250VAC | 250V | ON OFF, Vertical | - | - | - | - | - | - | - | - | 13.9954mm | 0.318 inch | 0.244 inch | ROHS3 Compliant | - | ||
![]() R1973BBLKBLKIL0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | -30°C~55°C | Bulk | - | R1973 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | SILVER | - | 8536.50.90.65 | - | - | 9A AC | - | 9A | PC Pin | 125V | 21.1mm | 17.8 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 9A | 9A@125VAC | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | 12.6mm | - | - | ROHS3 Compliant | - | ||
![]() R1973ABLKORGER6 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | - | 10,000 Cycles | - | - | - | NYLON | - | - | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 9A AC | - | 9A | PC Pin | 125V | 18.5928mm | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Orange | - | 6VDC | Incandescent, Orange | - | 3000VRMS V | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 6A | 6A@250VAC | 250V | No Marking | - | - | - | - | - | - | - | - | 22.7838mm | 0.138 inch | 0.244 inch | ROHS3 Compliant | - | ||
![]() 400MSP1R6BLKM61QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | 9.04mm | 8.13 mm | Concave (Curved) | SPDT | On-On | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | ROCKER SWITCH | - | - | - | - | 3A | 3A@120VAC | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() 300SP2J3BLKM6QE E-Switch | 49 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | - | Concave (Standard V) | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | 2A | 2A@250VAC | 250V | No Marking | 5 | ON-(ON) | - | 25 deg | - | - | Epoxy Sealed Terminals | - | 12.7mm | 0.125 inch | - | ROHS3 Compliant | - | ||
![]() 400MSP3R1BLKM7QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | 9.04mm | 5.08 mm | Concave (Curved) | SPDT | On-Off-On | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | ROCKER SWITCH | - | - | - | - | 3A | 3A@120VAC | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.13mm | - | - | ROHS3 Compliant | - | ||
![]() 300DP1R11BLKM1QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | 12.7mm | 4.826 mm | Concave (Standard V) | DPDT | On-On | Rectangular - 12.78mm x 12.52mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | 2A | 2A@250VAC | 250V | No Marking | - | - | - | 25 deg | - | - | Epoxy Sealed Terminals | - | - | - | 0.418 inch | ROHS3 Compliant | - |