- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300AWSP1J6BLKVS2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | 8.128 mm | Paddle | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | TOGGLE SWITCH | - | Illuminated | 2A | 2A@250VAC | 250V | No Marking | 7 | - | - | - | - | 25 deg | Epoxy Sealed Terminals | 11.684mm | 0.185 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300AWSP3R1M1RE E-Switch | 49 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 13.14mm x 7.20mm | - | - | Black | - | - | - | - | - | - | - | - | Illuminated | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300SP5J1BLKM7RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 6.858mm | 15.24 mm | Concave (Standard V) | SPDT | On-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | ROCKER SWITCH | - | - | - | - | - | No Marking | 5 | ON-OFF-(ON) | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | 20.32mm | 0.125 inch | - | ROHS3 Compliant | - | - | ||
![]() 300SP1R6BLKM2REBLK E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | - | Panel Mount, Snap-In | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-On | Rectangular - 15.70mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1400VAC V | - | ROCKER SWITCH | - | - | - | - | - | No Marking | 3 | - | - | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | 8.89mm | - | 0.21 inch | ROHS3 Compliant | - | - | ||
![]() 400AWMSP2R1BLKM6RE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2005 | 400A | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | GOLD | - | - | 8536.50.90.40 | - | 28V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | 8.13mm | - | Concave (Curved) | SPDT | On-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | ROCKER SWITCH | - | Illuminated | 0.02A | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP5J6VS2RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Paddle | SPDT | On-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() RE11131021-134 E-Switch | 2025 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RE1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 21.4884mm | 13.4112 mm | Oval - Illuminated | SPST | On-Off | - | 0.035mOhm | 100000000Ohm | Green | - | 12VDC | Incandescent, Green | - | 1500VAC V | - | ROCKER SWITCH | - | - | - | 10A@125VAC | - | O - | - | OFF-ON | BLACK | - | - | - | - | 13.4874mm | 0.323 inch | 0.236 inch | ROHS3 Compliant | Lead Free | - | ||
![]() RR3405ALRED E-Switch | 96 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Threaded Body with Nut | NO | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | RR3405 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 10A AC | Vertical | - | 10A | Solder Lug | 125V | - | - | Paddle - Illuminated | SPST | On-Off | Circular - 18.00mm Dia | 0.05mOhm | 100000000Ohm | Black | - | 2VDC | LED, Red | - | 1500VAC V | - | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | - | 26 deg | - | 14.986mm | - | 0.591 inch | ROHS3 Compliant | Lead Free | - | ||
![]() RA812C1000-127 E-Switch | 910 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2011 | RA8, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 19.00mm x 13.10mm | - | - | Amber | - | 250VAC | Neon, Amber | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300DP1R7BLKM1REBLK E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | Solder Lug | 20V | 12.7mm | 11.4554 mm | Paddle | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | TOGGLE SWITCH | - | - | - | - | - | No Marking | - | - | - | - | 0.4VA@20VDC | 25 deg | Epoxy Sealed Terminals | - | - | 0.824 inch | ROHS3 Compliant | - | - | ||
![]() RB242C1100-216/ACC-F02-1 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | ROUND SHAPED RED LENS | - | - | - | 16A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Black | - | 125VAC | Neon, Red | - | 1500VAC V | - | ROCKER SWITCH | - | - | 8A | 8A@250VAC | 250V | No Marking | - | OFF-ON | - | - | - | - | Sealing Boot | 16.9926mm | 0.394 inch | 0.316 inch | ROHS3 Compliant | - | - | ||
![]() RA8H231100 E-Switch | 1457 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | - | RA8, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10A AC | - | - | - | PC Pin | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.00mm x 13.10mm | - | - | Black | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RSC241D1B2R E-Switch | 7445 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Black, White | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 27.20mm x 12.10mm | - | - | Black, White | - | - | - | - | - | - | ROCKER SWITCH | 20A | - | - | - | - | O I | - | - | - | - | - | - | Two-Tone Rocker | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MDP1R1M7QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Concave (Curved) | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | Illuminated | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MSP1R1BLKM71QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 9.04mm | 5.08 mm | Concave (Curved) | SPDT | On-On | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | ROCKER SWITCH | - | - | 3A | 3A@120VAC | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 8.13mm | - | - | ROHS3 Compliant | - | - | ||
![]() RE111C1021-116 E-Switch | 995 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | - | RE1, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Oval - Illuminated | SPST | On-Off | - | - | - | Red | - | 125VAC | Neon, Red | - | - | - | ROCKER SWITCH | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966DBLKBLKAS E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Solder Lug | 125V | 18.5928mm | 12.4968 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | 1500VAC V | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | Dot | - | - | - | - | - | - | - | 13.9954mm | 0.145 inch | 0.218 inch | ROHS3 Compliant | - | - | ||
![]() R1966ABLKREDFG E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | 1500VAC V | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | 250V | O - | - | - | - | - | - | - | - | 13.9192mm | 0.26 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() R1973ABLKBLKEF0 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | 1500VRMS V | 30,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@250VAC | 250V | No Marking | - | - | - | - | - | - | - | 13.9954mm | 0.319 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() R6AGRYWHTEF E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2008 | R6 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 6.65mm | - | - | White | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |