- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3003P1J2BLKM2QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | Vertical | - | 5A | PC Pin | 120V | - | - | Paddle | 3PDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3003P1R7BLKM54REBLK E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | - | Panel Mount, Snap-In | - | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2005 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 0.4VA AC/DC | - | - | - | 400mA | PC Pin | 20V | 16.51mm | 12.7 mm | Paddle | 3PDT | On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | - | - | - | - | - | No Marking | 9 | - | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | - | - | - | 10.541mm | - | 0.454 inch | ROHS3 Compliant | - | - | ||
![]() 300AWSP4J2YELVS21RE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2001 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300SP1R1WHTM1RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | 400mA | Solder Lug | 20V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-On | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | White | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | 0.4VA@20VAC | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 9.398mm | 0.156 inch | - | ROHS3 Compliant | - | - | ||
![]() R5GBLKBLKHF0 E-Switch | 28 | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 30.00mm x 22.20mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated | - | - | - | - | Triangular Arrows with O | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RSC141C1000-126 E-Switch | 12 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.60mm x 13.90mm | - | - | Amber | - | 125VAC | Neon, Amber | - | - | - | - | - | - | - | Neon | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP6R6BLKM1QEBLK E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 28V | 5A AC/DC | - | Vertical | - | 5A | Solder Lug | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | EPOXY | - | 1000VRMS V | DPDT, SP3T | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | 8.89mm | - | 0.181 inch | ROHS3 Compliant | Lead Free | - | ||
![]() 3003P2R2BLKM2QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | - | - | Paddle | 3PDT | On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400BWMSP2R2BLKSM6QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2006 | 400B | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.90.40 | - | 28V | 3A AC/DC | TAPE AND REEL | Right Angle | IP67 - Dust Tight, Waterproof | 3A | SMD (SMT) Tab | 120V | - | 8 mm | Concave (Curved) | SPDT | On-Mom | - | - | - | Black | - | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | ROCKER SWITCH | - | Illuminated | 3A | 3A@120VAC | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 9.21mm | 8.25mm | 5.7mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 300SP1J3BLKVS4RE E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | 400mA | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | 7 | - | - | 0.4VA@20VDC | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | 0.46 inch | ROHS3 Compliant | - | - | ||
![]() R1966AGRYGRYGF E-Switch | In Stock | - | Datasheet | - | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | - | Vertical | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | 13.0048 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Gray | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | Illuminated | 6A | 6A@250VAC | - | 250V | O I | - | - | - | - | - | - | 13mm | 20.8mm | 14.8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1966GBLKREDEF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | No Marking | - | ON-(ON) | - | - | - | - | - | - | - | 13.9954mm | - | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() R1966ABLKBLKEL E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 15A AC | - | - | - | - | PC Pin | 125V | 18.4912mm | 12.5984 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | 8A | 8A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 16.6116mm | 0.219 inch | 0.218 inch | ROHS3 Compliant | - | - | ||
![]() R1966EBLKBLKEG E-Switch | 13 |
| Datasheet | - | - | - | Panel Mount, Snap-In | - | NO | - | - | POLYCARBONATE | SILVER | - | COPPER ALLOY | - | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2007 | R1966 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 15A AC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | 15A | - | - | 125V | No Marking | - | ON-(OFF) | - | - | - | - | - | - | - | 13.9954mm | 0.26 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() R1966EBLKBLKES E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 15A AC | - | - | - | 15A | Solder Lug | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | No Marking | - | ON-(OFF) | - | - | - | - | - | - | - | 13.9954mm | - | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() R1966GBLKBLKFF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | - | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | Silver (Ag) | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 15A@125VAC | - | - | O - | - | - | - | - | - | - | - | - | - | 14mm | - | - | ROHS3 Compliant | - | - | ||
![]() R1966HBLKBLKFR E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | yes | Active | 1 (Unlimited) | - | - | Silver (Ag) | - | - | - | 15A AC | - | - | - | - | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 15A | - | - | 125V | O - | - | - | - | - | - | - | - | - | - | 12.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() RR3130ABLKBLKES E-Switch | 6 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | - | - | - | - | - | - | - | Silver | 6,000 Cycles | - | 0°C~65°C | Bulk | 2004 | RR3130 | - | - | Active | 1 (Unlimited) | Lug | EAR99 | - | - | - | - | 10A AC | - | Straight | - | 10A | Solder Lug | 125V | - | - | Round | SPST | On-Off | Circular - 18.20mm Dia | 50mOhm | - | Black | - | - | - | - | 250V | - | - | 20,000 Cycles | ROCKER SWITCH | 10A | Illuminated | - | 10A@125VAC | 13.6 mm | - | No Marking | - | - | - | - | - | - | - | - | - | 15mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300AWSP3J1M6QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | - | 250V | No Marking | 5 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 12.7mm | 0.117 inch | 0.536 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() RR812C2211 E-Switch | 10514 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2012 | RR8, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 16A AC | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | DPST | On-Off | Circular - 20.00mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | 20 mm | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |