- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300AWSP1R1BLKM1QE E-Switch | 77 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 300A | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | 28V | 5A AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 120V | - | 8.763 mm | Concave (Standard V) | SPDT | On-On | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | 250V | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 10.4mm | 12.7mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() R5DBLKBLKHF0 E-Switch | 10 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R5 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 15A AC | Vertical | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.00mm x 22.20mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | 15A | Illuminated | - | - | - | Triangular Arrows with O | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RB212C1121 E-Switch | 20 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2012 | RB2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 27.0002mm | - | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | ROCKER SWITCH | - | - | - | 16A@250VAC | 250V | O - | - | OFF-ON | - | - | - | - | - | - | - | - | 16.9926mm | 0.413 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() R4CBLKBLKHF0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.8966 mm | Concave (Curved) | SPDT | On-On | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 16A | 16A@250VAC | 250V | Triangular Arrows with O | - | - | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() R1973BBLKBLKFL0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | - | R1973 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | SILVER | - | 8536.50.90.65 | - | 9A AC | - | - | 9A | PC Pin | 125V | 21.1mm | 17.8 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 9A | 9A@125VAC | - | O - | - | - | - | - | - | - | - | - | - | - | 12.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() R1966IBLKBLKIF E-Switch | 12 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | R1966 | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.40 | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 21mm | 12.9 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 125V | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() R1973ABLKREDEF1 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 125VAC | Neon, Red | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | 6A | 6A@250VAC | 250V | No Marking | - | - | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | Lead Free | - | ||
![]() R4BBLKBLKGRNFF2 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | DOT ILLUMINATED GREEN LENS | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | - | 250VAC | Neon, Green | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | 16A | 16A@250VAC | - | O - | - | - | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() 400MSP1R6BLKM7RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWDP3J1M6QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | ROCKER SWITCH | - | Illuminated | 2A | 2A@250VAC | 250V | No Marking | 8 | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 16.51mm | 0.125 inch | 0.539 inch | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300DP2R7BLKM1REBLK E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | Solder Lug | 20V | 12.7mm | 11.4554 mm | Paddle | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | TOGGLE SWITCH | - | - | - | - | - | No Marking | - | ON-(ON) | - | - | 0.4VA@20VDC | 25 deg | Epoxy Sealed Terminals | - | - | - | 8.9408mm | - | 0.824 inch | ROHS3 Compliant | - | - | ||
![]() 300SP1J5BLKM7RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 6.858mm | - | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1400VAC V | - | ROCKER SWITCH | - | - | - | - | - | No Marking | 5 | - | - | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | - | - | - | 21.336mm | 0.225 inch | - | ROHS3 Compliant | - | - | ||
![]() 300SP1J1GRYM7RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP4J1M6QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 300DP2J3BLKM2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | 250V | No Marking | 6 | ON-(ON) | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.26 inch | - | ROHS3 Compliant | - | - | ||
![]() 300SP4R2BLKM7RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | 6.858mm | - | Paddle | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | TOGGLE SWITCH | - | - | - | - | - | No Marking | 5 | (ON)-OFF-(ON) | - | 0.4VA@20VAC | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 20.701mm | 0.125 inch | - | ROHS3 Compliant | - | - | ||
![]() R5BBLKGRNGF1 E-Switch | 29 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | - | R5 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.20mm | - | - | Green | - | 125VAC | Neon, Green | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R4JBLKGILEF3 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | 2008 | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | FULLY ILLUMINATED 12VDC BULB | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Green | - | 12VDC | Incandescent, Green | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 16A | 16A@250VAC | 250V | No Marking | - | - | BLACK | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() 400MDP2R1BLKM2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 9.14mm | - | Concave (Curved) | DPDT | On-Mom | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | ROCKER SWITCH | - | - | 3A | 3A@120VAC | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.43mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP1J6BLKM2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 11.43mm | 12.7 mm | Paddle | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | TOGGLE SWITCH | - | - | 2A | 2A@250VAC | 250V | No Marking | 6 | - | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.19 inch | 0.827 inch | ROHS3 Compliant | - | - |