- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400AWMSP1R1BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 400A | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | 28V | 3A AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 3A | Solder Lug | 120V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | ROCKER SWITCH | Illuminated | 3A | 3A@120VAC | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | 8.13mm | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 300SP1R2M6QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Paddle | SPDT | On-On | - | - | - | Black | - | - | - | - | - | SPDT | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP6J1REDM6QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SP3T | On-On-On | - | - | - | Red | - | - | - | - | - | DPDT, SP3T | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP3R9REDM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2011 | 300 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MDP2R1BLKM2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 9.14mm | - | Concave (Curved) | DPDT | On-Mom | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | ROCKER SWITCH | - | 3A | 3A@120VAC | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.43mm | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP1J6BLKM2QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 11.43mm | 12.7 mm | Paddle | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 6 | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.19 inch | 0.827 inch | ROHS3 Compliant | - | - | ||
![]() 300DP1J1WHTM2RE E-Switch | 20 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 400mA | PC Pin | 20V | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP5J2BLKM7QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 6.858mm | 12.7 mm | Paddle | SPDT | On-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | - | ON-OFF-(ON) | - | - | Epoxy Sealed Terminals | - | - | - | 20.32mm | 0.125 inch | - | ROHS3 Compliant | - | - | ||
![]() 300SP4R3BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 27.81mm x 16.46mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | Epoxy Sealed Terminals | - | - | - | 11.557mm | 0.156 inch | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP1J1BLKVS2QE E-Switch | 20 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | - | - | - | COPPER ALLOY | - | - | Silver | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 300A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | 8.128 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | Illuminated | 2A | 2A@250VAC | 250V | No Marking | 7 | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 11.6586mm | 0.185 inch | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RB141C1100-214 E-Switch | 2964 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | ILLUMINATION COLOR - RED | - | - | 15A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.2034mm | 10.8966 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 0.035mOhm | 100000000Ohm | Black | - | 12VDC | Incandescent, Red | - | 1500VAC V | - | - | ROCKER SWITCH | - | 15A | - | 125V | No Marking | - | OFF-ON | - | - | - | - | - | - | 16.6878mm | 0.394 inch | 0.343 inch | ROHS3 Compliant | - | - | ||
![]() RRG38531100 E-Switch | 4263 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | SILVER | COPPER | SILVER | - | - | 6,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RRG3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 10A AC | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | SPDT | On-Off-On | Circular - 20.00mm Dia | 0.035mOhm | 1000000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 10A@125VAC | - | No Marking | - | - | - | - | - | - | - | - | 14.605mm | 0.323 inch | 0.173 inch | ROHS3 Compliant | - | - | ||
![]() RB141D1123 E-Switch | 3014 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | - | RB1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.3878mm | 10.8966 mm | Concave (Curved) | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 16A | 16A@250VAC | 250V | ON OFF, Vertical | - | OFF-ON | 0.75HP@250VAC | - | - | - | - | - | 18.9992mm | 0.394 inch | 0.335 inch | ROHS3 Compliant | - | - | ||
![]() RA111C1021-116 E-Switch | 2645 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | POLYCARBONATE | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RA1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | Black | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | 0.035mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | 1500VAC V | - | - | ROCKER SWITCH | LED, Neon | - | 16A@125VAC | - | O - | - | OFF-ON | 0.3HP@250VAC | - | - | - | - | - | 13.3096mm | 0.271 inch | 0.236 inch | ROHS3 Compliant | - | - | ||
![]() RRG31132200 E-Switch | 20 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | - | COPPER | - | - | - | 6,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RRG3, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 10A AC | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 21.209mm | - | Round | SPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | White | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 10A@125VAC | - | No Marking | - | OFF-ON | - | - | - | - | - | - | 14.605mm | 0.323 inch | 0.228 inch | ROHS3 Compliant | - | - | ||
![]() 300SP3R7BLKM1REBLK E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2011 | 300 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.7mm | 6.858 mm | Paddle | SPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1400VAC V | - | - | TOGGLE SWITCH | - | - | - | - | No Marking | - | ON-ON | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | - | 0.54 inch | ROHS3 Compliant | - | - | ||
![]() RA1553112Z70 E-Switch | 2257 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | - | 10,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | - | RA1, LAMB | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 10A AC | - | - | 10A | Solder Lug | 125V | 18.8976mm | 12.9032 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.10mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 10A@125VAC | - | 3 2 1, Vertical | - | - | - | - | - | - | - | - | 11.6078mm | 0.147 inch | 0.236 inch | ROHS3 Compliant | - | - | ||
![]() R1966AWHTWHTFF E-Switch | 12 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2008 | R1966 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | Vertical | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | 13.0048 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | Illuminated | 8A | 8A@250VAC | 250V | O - | - | - | - | - | - | 13mm | 20.8mm | 14.8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RBW2ABLKGILFF2 E-Switch | 957 |
| - | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | -20°C~85°C | Bulk | 2011 | RBW2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | - | - | - | 16A AC | - | IP66 - Dust Tight, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 27.9908mm | 22.098 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.30mm | 0.03mOhm | 500000000Ohm | Green | - | 250VAC | Neon, Green | - | 1000VAC V | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | - | 16A@125VAC | - | O - | - | OFF-ON | 0.3HP@125VAC | - | - | - | - | - | 19.304mm | 0.394 inch | 0.346 inch | ROHS3 Compliant | Lead Free | - | ||
![]() 3003P1J1BLKVS3QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | 3PDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 13 | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | - | - | 0.46 inch | ROHS3 Compliant | - | - |