- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300SP3J3BLKVS5RE E-Switch | 12 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | 400mA | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | No Marking | 7 | - | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() RR11131000-134 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | NO | - | - | POLYCARBONATE | - | - | COPPER | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2010 | RR1, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10A AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 17.1958mm | 20.8534 mm | Round - Illuminated | SPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Green | - | 12VDC | Incandescent, Green | - | 1500VAC V | - | - | ROCKER SWITCH | - | 10A | - | 125V | No Marking | - | OFF-ON | BLACK | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | ||
![]() RB24JE1100 E-Switch | 20 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Snap-In | - | NO | - | - | POLYAMIDE | - | SILVER ALLOY | - | SILVER ALLOY | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.4894mm | 21.7932 mm | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 16A | 16A@250VAC | 250V | No Marking | - | ON-OFF-(ON) | - | - | - | - | 16.6116mm | 0.362 inch | 0.268 inch | ROHS3 Compliant | - | ||
![]() RC1083BBLKBLKLF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~85°C | Bulk | - | RC1083 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | - | - | - | 8A AC | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.30mm x 13.00mm | - | - | Black | - | - | - | - | - | DPST | 15,000 Cycles | - | - | - | - | - | Rectangle on End | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RC1083BBLKBLKJF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~85°C | Bulk | - | RC1083 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | Black | - | - | - | 8A AC | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.30mm x 13.00mm | - | - | Black | - | - | - | - | - | DPST | 15,000 Cycles | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 300AWSP4J6M2QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | SPDT | - | - | Illuminated | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 300AWSP5J6VS2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 300A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | - | Paddle | SPDT | On-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | Illuminated | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 400MSP4R1BLKM2QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Stainless Steel | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | 8.13mm | 5.08 mm | Concave (Curved) | SPDT | Mom-Off-Mom | - | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | ROCKER SWITCH | - | 3A | 3A@120VAC | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | - | - | ROHS3 Compliant | - | ||
![]() 400MSP1R6BLKVS2QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Stainless Steel | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Concave (Curved) | SPDT | On-On | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 1A | 1A@250VAC | 250V | No Marking | 5 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | 0.13 inch | 0.417 inch | ROHS3 Compliant | - | ||
![]() R4JBLKRILIF1 E-Switch | 137 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | NO | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | R4 | e4 | Active | 1 (Unlimited) | - | - | SILVER | - | - | - | - | - | - | 20A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 36mm | 10.7 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | - | - | Red | - | 125VAC | Neon, Red | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 15A | - | - | ON OFF, Vertical | - | - | - | - | - | - | 17mm | - | - | ROHS3 Compliant | - | ||
![]() 300SP4J2BLKM2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Stainless Steel | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() R1973ABLKGILEF2 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 9A AC | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 250VAC | Neon, Green | - | - | - | 30,000 Cycles | ROCKER SWITCH | Neon | 6A | 6A@250VAC | - | No Marking | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | ||
![]() R1973AWHTGILEF3 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 9A AC | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Green | - | 12VDC | Incandescent, Green | - | 3000VRMS V | - | 30,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | 250V | No Marking | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | ||
![]() R4BWHTREDREDEF1 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Red | - | 125VAC | Neon, Red | - | - | - | 30,000 Cycles | ROCKER SWITCH | Neon | 16A | 16A@250VAC | 250V | No Marking | - | - | WHITE | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | ||
![]() 300SP1R1WHTM1QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | Stainless Steel | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 300 | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 17.96mm x 10.62mm | - | - | White | - | - | - | - | - | SPDT | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() R4BBLKREDREDEF3 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Red | - | 12VDC | Incandescent, Red | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 16A | 16A@250VAC | 250V | No Marking | - | - | BLACK | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | ||
![]() 300SP3J2BLKVS5QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Paddle | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 7 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.902 inch | ROHS3 Compliant | - | ||
![]() 300AWSP4J4BLKM3QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | - | - | - | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | IP67 - Dust Tight, Waterproof | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | Illuminated | 2A | 2A@250VAC | 250V | No Marking | 3 | (ON)-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | 10.414mm | 0.175 inch | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 300DP3R1BLKM7QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Stainless Steel | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-Off-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() R4JBLKRILIF3 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | NO | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2008 | R4 | e4 | Active | 1 (Unlimited) | - | EAR99 | SILVER | - | - | - | 8536.50.90.65 | - | - | 20A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 36mm | 10.7 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | - | - | Red | - | 12VDC | Incandescent, Red | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 15A | - | 125V | ON OFF, Vertical | - | - | - | - | - | - | 17mm | - | - | ROHS3 Compliant | - |