- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RVW42D1121 E-Switch | 30 |
| Datasheet | - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 400MSP1R1BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 400 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | - | 28V | 3A AC/DC | Vertical | - | 3A | Solder Lug | 120V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 15.75mm x 8.89mm | - | - | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | ROCKER SWITCH | - | 3A | 3A@120VAC | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | 8.13mm | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RC1083BWHTWHTEF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~85°C | Bulk | - | RC1083 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -30°C | - | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.30mm x 13.00mm | - | - | White | - | - | - | - | - | - | - | DPST | 15,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966DBLKBLUIP E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | 18.4912mm | 12.5984 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Blue | - | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | 15A@125VAC | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | 13.9954mm | 0.512 inch | - | ROHS3 Compliant | - | - | ||
![]() RB242D1000-116/ACC-F02-1 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYCARBONATE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | - | SILVER | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Red | - | 125VAC | Neon, Red | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 20A | - | - | - | No Marking | - | OFF-ON | BLACK | 0.75HP@250VAC | - | - | Sealing Boot | - | - | - | 17.0942mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - | ||
![]() RC1083BBLKBLKEF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~85°C | Bulk | 2006 | RC1083 | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 8A AC | Straight | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | 12.4 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.30mm x 13.00mm | 10mOhm | - | Black | - | - | - | - | - | 250V | - | - | 15,000 Cycles | ROCKER SWITCH | - | 8A | 8A@250VAC | - | - | No Marking | - | - | - | - | - | - | - | 14mm | 18.6mm | 15mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 3003P1J3BLKM6QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 16.51 mm | Concave (Standard V) | 3PDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | - | 250V | No Marking | 11 | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 21.971mm | - | - | ROHS3 Compliant | - | - | ||
![]() RVW41D1100-116 E-Switch | 43 |
| - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | RVW, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | 125VAC | Neon, Red | - | - | - | - | - | - | ROCKER SWITCH | Neon | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() 3003P3R6BLKM1QEBLK E-Switch | 15 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | SILVER | - | - | - | SILVER | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2010 | 300 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | Solder Lug | 120V | 16.51mm | 12.7 mm | Concave (Standard V) | 3PDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 28V | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | - | 250V | No Marking | - | ON-ON | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.1346mm | - | 0.399 inch | ROHS3 Compliant | - | - | ||
![]() RVWG41D1100 E-Switch | 12 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300AWSP5J3BLKVS2QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | 8.128 mm | Concave (Standard V) | SPDT | On-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | Illuminated | 2A | 2A@250VAC | - | 250V | No Marking | 7 | ON-OFF-(ON) | - | - | - | 25 deg | Epoxy Sealed Terminals | - | - | - | 11.684mm | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300AWDP4R16BLKM1RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | - | Panel Mount, Flange | NO | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2010 | 300A | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 20V | 12.7mm | 11.43 mm | Paddle | DPDT | Mom-Off-Mom | Rectangular - 13.14mm x 7.20mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | Illuminated | - | - | - | - | No Marking | - | (ON)-OFF-(ON) | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.414mm | 0.156 inch | - | ROHS3 Compliant | - | - | ||
![]() R1973AGRYRILGF1 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | 125VAC | Neon, Red | - | - | - | 1500VRMS V | - | 30,000 Cycles | ROCKER SWITCH | Neon | 6A | 6A@250VAC | - | 250V | O I | - | - | RED | - | - | - | - | - | - | - | 13.9954mm | 0.315 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() 3003P1R6BLKM1REBLK E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | - | Panel Mount, Snap-In | NO | Stainless Steel | - | - | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2004 | 300 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | 400mA | Solder Lug | 20V | 16.51mm | 12.7 mm | Concave (Standard V) | 3PDT | On-On | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | - | - | - | 8.9408mm | - | 0.502 inch | ROHS3 Compliant | - | - | ||
![]() RVWG46D1100 E-Switch | 12 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WB24GD1121 E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | - | - | COPPER | - | - | - | - | POLYAMIDE | -20°C~65°C | Bulk | 2011 | WB2, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 20A AC | - | IP55 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 29.7942mm | 21.59 mm | Concave (Curved) | DPDT | On-On | Rectangular - 30.00mm x 22.00mm | 0.05mOhm | 500000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | DP | - | ROCKER SWITCH | Illuminated | - | 20A@250VAC | - | 250V | O - | - | - | - | 2HP@250VAC | - | - | - | - | - | - | 21.6916mm | 0.355 inch | 0.35 inch | ROHS3 Compliant | - | - | ||
![]() R4BWHTREDREDEF2 E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Red | - | 250VAC | Neon, Red | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | Neon | 16A | 16A@250VAC | - | - | No Marking | - | - | WHITE | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | ROHS3 Compliant | - | - | ||
![]() 400MSP1R6WHTM6QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Stainless Steel | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 400 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966ABLKWHTEFRED E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | SNAP-IN TYPE PANEL MOUNTING | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | White | - | 2VDC | LED, Red | MOLDED | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | LED | 6A | 6A@250VAC | SNAP ACTION | 250V | No Marking | - | - | BLACK | - | - | - | - | - | - | - | 13.0048mm | 0.287 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() R1966CBLKREDIP E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | WITH "I" MARKING | - | - | - | 15A AC | - | - | 15A | PC Pin | 125V | - | 12.5984 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | 8A | 8A@250VAC | - | 250V | ON OFF, Vertical | 3 | - | BLACK | - | - | - | - | - | - | - | 13.9954mm | 0.512 inch | 0.218 inch | ROHS3 Compliant | - | - |